- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Output | Termination Style | Actuator Type | Switch Function | Panel Cutout Dimensions | Number of Poles | Max Voltage Rating (DC) | Mechanical Life | Operating Force | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M41L0Q1F1273 APEM Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS5N5U10A APEM Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS2N5U10A APEM Inc. | 2808 |
| - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4P182F1BL5500 APEM Inc. | In Stock | - | - | 2 Weeks | Panel Mount | 5,000,000 Cycles | -20°C~55°C | 4000 | Active | Not Applicable | - | Joystick, 1 - Axis | 5kOhm | - | - | - | IP65 - Dust Tight, Water Resistant | Analog (Resistive) | Wire Leads | Ball Tip | 2-Way Directional | Circular - 23.00mm Dia | - | - | 5,000,000 Cycles | 133gf | - | - | ||
![]() HFX10R152378 APEM Inc. | In Stock | - | - | - | Panel Mount | - | -25°C~70°C | HFX Series I | Obsolete | 1 (Unlimited) | - | Joystick, 2 - Axis | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | Analog (Hall Effect) | Connector | Ball Tip | 360° Directional | Circular - 41.66mm Dia | - | - | 3,000,000 Cycles | 286gf | - | - | ||
![]() HFX36S49D2143 APEM Inc. | In Stock | - | - | - | Panel Mount | - | -25°C~70°C | HFX Series I | Obsolete | 1 (Unlimited) | - | Joystick, 3 - Axis | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | Analog (Hall Effect) | Connector | Joystick | 2-Way Rotational, 360° Directional | Circular - 35.56mm Dia | - | - | 3,000,000 Cycles | 286gf | - | - | ||
![]() TS1R1S14A APEM | In Stock | - | - | - | - | - | - | - | - | - | USB | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 2 | 5.01V | 1e+06 cycles | - | RoHS Compliant | IP68 |