- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN23LL4W01 NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Locking Lever | DPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 16.50mm | ||
![]() MN22B2B1W03-AT4181 NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN22BB1G01 NKK Switches | 16 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22LL1W01-A NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Locking Lever | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 16.50mm | ||
![]() MN22B2B1G01-AT401S NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() M2011DS2W13 NKK Switches | In Stock | - | - | Through Hole | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPST | On-Off | - | Non-Illuminated | Unthreaded | 21.34mm | ||
![]() MN19LL2W13 NKK Switches | 7 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN42SS1W03-BG NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round with Cap | 4PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN28SS1W01-BB NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN12SA1W03 NKK Switches | 407 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 12.27mm | ||
![]() MN13B2B1G01-VDM NKK Switches | In Stock | - | Datasheet | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN12LL2G13 NKK Switches | 28 |
| Datasheet | Through Hole | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Locking Lever | SPDT | On-On | - | Non-Illuminated | Unthreaded | 16.50mm | ||
![]() MN22B2B1W01-VA-AT401S NKK Switches | 8 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12ES4W01 NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Flatted | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 11.40mm | ||
![]() MN22B2B1W01-AT401S NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN22B2B1W01-AT401H NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN15SS4G01-BB NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | Solder Lug | Standard Round with Cap | SPDT | On-Mom | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN12SA2W13-BC NKK Switches | In Stock | - | - | Through Hole | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round with Cap | SPDT | On-On | - | Non-Illuminated | Unthreaded | 13.50mm | ||
![]() MN22LL2W13-C NKK Switches | 16 |
| - | Through Hole | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Locking Lever | DPDT | On-On | - | Non-Illuminated | Unthreaded | 16.50mm | ||
![]() MN12SS2W13-BC NKK Switches | 7 |
| - | Through Hole | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round with Cap | SPDT | On-On | - | Non-Illuminated | Unthreaded | 13.50mm |