- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | Brand | Contact Materials | Display Resolution - Pixels | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Touch Panel | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Ingress Protection | Supply Voltage | Style | Current Rating | Termination Style | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Form | Operating Force | Illumination Type | Bushing Thread | Product Type | LED Color | Contact Rating @ Voltage | Viewing Area | Display Mode | Travel Range | Product | Lamp Type | Product Category | Pixel Format | Face Size | LED Forward Current | LED Forward Voltage | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN12B2B1W03-VF-AT401H NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | PC Pin | Standard Round with Cap | - | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN22SS1W01-CA NKK Switches | 20 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN13SS2G45 NKK Switches | 40 |
| - | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | - | - | - | - | 50,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | PC Pin | Standard Round | - | SPDT | On-Off-On | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN12B2B1W01-VA-AT401S NKK Switches | 37 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN22SS1W01-BC NKK Switches | 28 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN13SS1W01-CB NKK Switches | 13 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 3A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | SPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.10mm | ||
![]() MN18WBW01 NKK Switches | 365 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | Standard Round | - | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.00mm | ||
![]() MN32SS1W01-BA NKK Switches | 20 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 4A (AC), 3A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | 3PDT | On-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN28SS2G13-BC NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN25LL2W13 NKK Switches | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22B2B1W01-VA-AT4181 NKK Switches | 30 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | Solder Lug | Standard Round with Cap | - | DPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN11SS4G01 NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 50,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Solder Lug | Standard Round | - | SPST | On-Off | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN12SS4W03 NKK Switches | 30 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | PC Pin | Standard Round | - | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() 54109-01-BX Littelfuse Inc. | In Stock | - | Datasheet | Panel Mount | Plastic | 54109 | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | 12 V | -40°C ~ 105°C | Bulk | 54100 | Active | - | - | - | - | - | 25A (DC) | - | - | - | - | Screw Terminal | Flatted | - | SPST | On-Off | - | 12 VDC | Incandescent, Red/White | - | - | Illuminated | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18B2B1W01-AT401A NKK Switches | 8 |
| - | Panel Mount | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 3A (DC) | - | - | - | - | Solder Lug | Standard Round | - | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN12S2A2W13 NKK Switches | 188 |
| Datasheet | Through Hole | Brass, Chrome Plated | - | - | - | - | 25,000 Cycles | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | - | PC Pin | Standard Round | - | SPDT | On-On | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.86mm | ||
![]() IS18IA001 NKK Switches | 11 |
| - | - | - | - | - | - | - | - | 10 | Illuminated | - | - | - | - | - | - | - | - | Without Touch Panel | SmartSwitch | - | - | - | - | IS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OLED | - | - | - | - | - | - | ||
![]() IS-S04G1LC-S NKK Switches | 2088 |
| - | Through Hole | - | - | NKK Switches | - | 64 x 32 | - | 1 | Illuminated | NKK Switches | + 50 C | NKK Switches | - 10 C | Through Hole | Box | Active | Details | - | - | - | - | -10°C ~ 50°C | Bulk | - | - | - | Pushbutton, LCD | - | - | Switches | - | - | 7 ~ 30VDC | Standard | +/- 100 mA to +/- 250 mA | PC Pin | - | 7 V to 30 V | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | - | - | Display Switches | - | 0.1A @ 12VDC | - | - | - | Smart Displays | LCD | Display Switches | 64 x 32 | - | - | - | - | ||
![]() IS-71005-3 NKK | 815 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | Box | Active | - | - | - | - | - | -20°C ~ 70°C | - | SmartDisplay™ | - | - | Pushbutton, LCD | - | - | - | - | - | 6.5 ~ 12VDC | Standard | - | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black and White, FSTN Positive | - | - | - | - | 36 x 24 | - | - | - | - | ||
![]() IS15ANCP4CF NKK | In Stock | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | PC Pins | - | 40 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | SPST | - | 12 V | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |