- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Current Rating (Amps) | Supply Voltage | Style | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Operating Force | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Viewing Area | Display Mode | Washability | Bushing Diameter | Travel Range | Bushing Type | Terminal Length | Pixel Format | Face Size | LED Forward Current | LED Forward Voltage | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN28BB1W01-AT402S NKK Switches | 6 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 4A (AC), 3A (DC) | - | - | - | Solder Lug | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() DTSYHL-62R-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | RED | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | UL | 8536.50.70.00 | - | - | - | compliant | - | 6.1976 mm | 5.9944 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | - | - | - | - | - | - | 0.05A@12VDC | - | - | - | 4 | - | - | VERTICAL | HAND | - | BLACK | - | - | - | - | - | - | 0.138 inch | - | - | - | - | 2.0066 mm | 0.043 inch | ||
![]() TMEG1-01 Fujisoku Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD | - | - | - | GOLD | - | 250VAC V | 100000 Cycle(s) | FUJISOKU CORP | - | - | 70 °C | -25 °C | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | 7.493 mm | 6.5024 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 48 V | SOLDER | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 0.05A@48VDC | - | - | - | 6 | OFF-(ON) | 0.508 mm | MOMENTARY | HAND | - | - | - | - | SOLVENT | - | - | - | - | - | - | - | - | 2.9972 mm | 0.039 inch | ||
![]() DTS-32Y-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | DIPTRONICS MANUFACTURING INC | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDS504-E Fujisoku Corporation | 376 | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | GOLD | - | - | - | GOLD | - | 250VAC V | 1000 Cycle(s) | FUJISOKU CORP | - | - | 85 °C | -30 °C | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | 4 | - | STANDARD TYPE, EMBOSS TAPING | 8536.50.70.00 | - | - | - | unknown | - | 6.9088 mm | - | SLIDE | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.025 A | - | 24 V | SOLDER | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 0.025A@24VDC | - | - | - | - | ON-OFF | - | VERTICAL | HAND | - | - | - | - | SOLVENT | - | - | - | - | - | - | - | - | 2.3114 mm | - | ||
![]() RA3ATL6 MEC Switches A/S | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | WHITE | - | 10000000 Cycle(s) | MEC A/S | - | - | 115 °C | -40 °C | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | 12.4968 mm | - | PUSHBUTTON | - | SPST | - | - | - | 0.05 A | - | 24 V | SOLDER | - | - | - | - | - | - | - | 0.05A@24VDC | - | - | - | - | OFF-(ON) | - | MOMENTARY | - | - | - | - | - | - | - | - | - | 0.157 inch | - | - | - | - | 6.4008 mm | - | ||
![]() IS-71006-1 NKK | 560 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | Box | - | Active | - | - | - | -20°C ~ 70°C | - | SmartDisplay™ | - | - | Pushbutton, LCD | - | - | - | - | - | 6.5 ~ 12VDC | Standard | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 x 32 | - | - | - | - | - | ||
![]() IS-71006-2 NKK | 827 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | Box | - | Active | - | - | - | -20°C ~ 70°C | - | SmartDisplay™ | - | - | Pushbutton, LCD | - | - | - | - | - | 6.5 ~ 12VDC | Standard | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 x 32 | - | - | - | - | - | ||
![]() M6S-B20S2-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-C20S1-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN23S3S2G45 NKK Switches | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN12B2B1G03-AT4181 NKK Switches | 20 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN12S2S1W01 NKK Switches | 50 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | Solder Lug | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | ||
![]() MN32SS4G01 NKK Switches | 20 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | Solder Lug | - | - | Standard Round | 3PDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN11BB1W03-AT402S NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN15SS4W01-BB NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 6A (AC), 3A (DC) | - | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.50mm | ||
![]() DS-04B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP21SD1AME ITT Interconnect Solutions | In Stock | - | Datasheet | - | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED NYLON | THERMO POLYESTER | SILVER | - | COPPER ALLOY | SILVER | SILVER | - | 1000VAC V | 60000 Cycle(s) | ITT CANNON | GLASS FILLED NYLON | - | 85 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | TIN-LEAD | - | 8536.50.70.00 | - | - | - | unknown | - | 8.128 mm | 6.3246 mm | PUSHBUTTON | - | DPST | - | 0.02 mΩ | 1000000000 Ω | 1 A | EPOXY | 28 V | SOLDER | - | - | - | - | 1 A | 1A@120VAC | - | 1A@28VDC | - | 120 V | - | 6 | OFF-(ON) | - | VERTICAL | MIL-STD | 0.177 inch | - | - | - | - | 0.18 inch | - | UNTHREADED | 0.155 inch | - | - | - | - | 22.1488 mm | 0.215 inch | ||
![]() MN22B2B1W03-VC-AT401S NKK Switches | 6 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 6A (AC), 4A (DC) | - | - | - | PC Pin | - | - | Standard Round with Cap | DPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN23SS4W01 NKK Switches | 9 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | - | - | 6A (AC), 3A (DC) | - | - | - | Solder Lug | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm |