- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN32BB1W03-AT402S NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round | 3PDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN13LL4W01 NKK Switches | 34 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Locking Lever | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 16.50mm | ||
![]() MN13SD8W01 NKK Switches | 13 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN13BB1G01-AT402S NKK Switches | 41 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN28BB1W03-RA-AT402S NKK Switches | 20 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN19SS1W01-BG NKK Switches | 41 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | On-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN22SS1W01-BF NKK Switches | 46 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN13B2B1W03-AT401S NKK Switches | 41 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPDT | On-Off-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN24SS1W01-CC NKK Switches | 21 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 3A (AC), 2A (DC) | - | Solder Lug | Standard Round with Cap | SP3T | On-On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN22B2B1W01-VA-AT401H NKK Switches | 12 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12BB1W01-AT402S NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN23BB1G01-AT402S NKK Switches | 7 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN28BB1W03-AT402S NKK Switches | In Stock | - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN11BB1G01 NKK Switches | 42 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN13SS1W03-BG NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round with Cap | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN29SD8W01 NKK Switches | In Stock | - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18B2B1W01-VA-AT401S NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN18ES1G40 NKK Switches | 42 |
| - | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Flatted | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 11.40mm | ||
![]() MN22SS1W01-BB NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN12SS1G03-BG NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Standard Round with Cap | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm |