- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Bushing Thread | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Action | Solderability | Body Color | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN33SS4W03 NKK Switches | 56 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 4A (AC), 2A (DC) | - | PC Pin | - | - | Standard Round | 3PDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() DTSYHL-62K-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BLACK | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | UL | 8536.50.70.00 | - | compliant | - | 6.1976 mm | 5.9944 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | - | - | 0.05A@12VDC | 4 | - | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.043 inch | ||
![]() DSS807 Fujisoku Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 500VAC V | 5000 Cycle(s) | FUJISOKU CORP | - | 85 °C | -20 °C | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | 7 | - | 8536.50.70.00 | - | unknown | - | 18.9992 mm | 6.35 mm | SLIDE | - | 7PST | - | 0.05 mΩ | 1000000000 Ω | 0.1 A | - | 50 V | SOLDER | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 14 | ON-OFF | HORIZONTAL | - | - | 0.138 inch | 4.4958 mm | 0.024 inch | ||
![]() DA-04B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-05K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | - | Obsolete | - | Yes | - | - | - | - | - | - | EAR99 | 9 | UL | 8536.50.70.00 | - | compliant | - | 24.2316 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 9 | - | HORIZONTAL | - | BLACK | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() DA-02K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS105SZ Excel Cell Electronic Co Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 500VDC V | 2000 Cycle(s) | EXCEL CELL ELECTRONIC CO LTD | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | 5 | ROHS COMPLIANT | 8536.50.70.00 | - | unknown | - | 14.1986 mm | 9.7028 mm | SLIDE | - | SPST | - | 0.1 mΩ | 1000000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 10 | - | HORIZONTAL | WAVE | - | 0.118 inch | 5.4102 mm | 0.047 inch | ||
![]() DA-05-V Diptronics Manufacturing Inc | 2500 | - | Datasheet | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | - | Obsolete | - | Yes | - | - | - | - | - | - | EAR99 | 5 | UL | 8536.50.70.00 | - | compliant | - | 14.0716 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 5 | - | HORIZONTAL | - | BLACK | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() MN19BB1W01-AT402S NKK Switches | 42 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN21BB1W01-RA-AT402S NKK Switches | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A30S2-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A32S2-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A22S1-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A31S2-W Moujen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18SS2W30 NKK Switches | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN29BB1W03-AT402S NKK Switches | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN12B2B1W03-VF-AT401S NKK Switches | 19 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | PC Pin | - | - | Standard Round with Cap | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN13BB1W01-AT402S NKK Switches | 10 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN24SS2G45 NKK Switches | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |