- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Illumination | Bushing Thread | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Action | Solderability | Body Color | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN11B2B1W03-AT401H NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round | SPST | On-Off | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN22SS2G13-BC NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN23SS1W01-BA NKK Switches | 7 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN23BB1W01-AT402S NKK Switches | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN11B2B1W01-AT4181 NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Standard Round | SPST | On-Off | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN12S2D3G01 NKK Switches | 455 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | 5.08mm | ||
![]() 033TBSSCSCS CTS Electrocomponents | 254 |
| Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | CTS Electrocomponents | - | - | - | 120 V | 28 V | -30°C ~ 85°C | Bag | 033TB | Active | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | 10.16mm | ||
![]() MN15SS4W01-BA NKK Switches | 8 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN22SS1W03-BG NKK Switches | 7 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round with Cap | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN23SS2W13-CC NKK Switches | 7 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | PC Pin | - | - | Standard Round with Cap | DPDT | On-Off-On | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN15S3S2W13 NKK Switches | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN13E2S1G03 NKK Switches | 16 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Flatted | SPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | 6.50mm | ||
![]() MN18B2B1W03-AT4181 NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | PC Pin | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN12SD8W01 NKK Switches | 7 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN12B2B3W01-VA NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Standard Round with Cap | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 18.50mm | ||
![]() MN12SS4G01 NKK Switches | 16 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | Solder Lug | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN28B2B1W03-AT4181 NKK Switches | 16 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 4A (AC), 3A (DC) | - | - | PC Pin | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN22B2B1W03-VC-AT401A NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round with Cap | DPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | 17.50mm | ||
![]() DS-03B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-62N-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BROWN | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | - | - | EAR99 | UL | 8536.50.70.00 | - | - | compliant | - | 6.1976 mm | 5.9944 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | 12 V | SOLDER | - | - | 0.05A@12VDC | 4 | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.043 inch |