- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN25SS1A06 NKK Switches | 47 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Wire Wrap | Standard Round | DPDT | On-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 10.50mm | ||
![]() M-2018-N66 NKK Switches | In Stock | - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN12SS2W45 NKK Switches | 37 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN28SS1W03-BA NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round with Cap | DPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN18BB1W01-RE-AT402S NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN18EA1G01 NKK Switches | 60 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | Solder Lug | Flatted | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.21mm | ||
![]() MN11B2B1W01-VA-AT401H NKK Switches | 21 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | SPST | On-Off | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN19SS1W01-CE NKK Switches | 13 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | On-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN18B2B1W01-VB-AT401S NKK Switches | 26 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN26B2B1W01-AT401H NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 3A (AC), 2A (DC) | - | Solder Lug | Standard Round | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN18B2B3W01-VF NKK Switches | 13 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 18.50mm | ||
![]() MN22SD3W01-BC NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MN11B2B1W01-VA-AT4181 NKK Switches | 26 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | SPST | On-Off | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN32SS1W03 NKK Switches | 16 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round | 3PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 10.50mm | ||
![]() MN22SS1W01-CB NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round with Cap | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN23SS4W03 NKK Switches | 9 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN12B2B1W03-VF-AT4181 NKK Switches | 9 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round with Cap | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN28B2B1W03-AT401S NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN22SD8W01 NKK Switches | 9 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 13.50mm | ||
![]() MN22SS2W45 NKK Switches | 48 |
| Datasheet | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | DPDT | On-On | - | Non-Illuminated | Unthreaded | 10.50mm |