- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Bushing Thread | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN28SD8W01 NKK Switches | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN26B2B1W01-AT4181 NKK Switches | 16 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 3A (AC), 2A (DC) | - | - | Solder Lug | - | - | Standard Round | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() DS-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 9 | UL | 8536.50.70.00 | - | - | compliant | - | 24.2316 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 9 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() DSR-03-T-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 3 | UL | 8536.50.70.00 | - | - | compliant | - | 8.9916 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 3 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() SMAP1F-5M-E Fujisoku Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | GOLD | - | - | - | GOLD | - | 250VAC V | 10000 Cycle(s) | FUJISOKU CORP | - | 80 °C | -20 °C | Transferred | - | - | - | - | - | - | - | EAR99 | - | EMBOSS TAPING | 8536.50.70.00 | - | - | unknown | - | 9.7536 mm | 5.1054 mm | PUSHBUTTON | - | SPDT | - | 0.1 mΩ | 500000000 Ω | - | - | - | SOLDER | - | - | BREAK-BEFORE-MAKE | - | - | ON-(ON) | 1.397 mm | VERTICAL | HAND | 0.03 inch | - | 0.4VA@28VDC | SOLVENT | 0.157 inch | - | 8.255 mm | 0.146 inch | ||
![]() 1BT026-22210-001-7F Foxconn | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | LIQUID CRYSTAL POLYMER | POLYAMIDE | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | - | 250VAC V | 200000 Cycle(s) | HON HAI PRECISION INDUSTRY CO LTD | - | 70 °C | -20 °C | Active | - | - | - | - | - | - | - | EAR99 | - | ROHS COMPLIANT, TAPE & REEL | 8536.50.70.00 | - | - | unknown | - | 4.7752 mm | 2.8956 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | - | - | 0.05A@12VDC | - | - | 0.254 mm | VERTICAL | - | - | - | - | - | - | - | 1.4986 mm | 0.197 inch | ||
![]() MN15BB1W01-AT402S NKK Switches | 20 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN12SS1G02 NKK Switches | 19 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | NKK Switches | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 0.4VA (AC/DC) | - | - | Quick Connect - 0.062" (1.5mm) | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN23SS2G13 NKK Switches | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22S2A2W40 NKK Switches | 38 |
| Datasheet | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.86mm | ||
![]() 033TEHSATAB CTS Electrocomponents | 269 |
| Datasheet | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | CTS Electrocomponents | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bag | 033TE | Active | - | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.30mm | ||
![]() MN18SS1W01-BC NKK Switches | 30 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN13SS2G30 NKK Switches | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18SD1W01 NKK Switches | 46 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN19BB1W01-RE-AT402S NKK Switches | 47 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN12S3S2W30 NKK Switches | 47 |
| - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | 125 V | 30 V | - | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.50mm | ||
![]() 033TBHSATS CTS Electrocomponents | 202 |
| Datasheet | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | CTS Electrocomponents | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | Bag | 033TB | Active | - | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.10mm | ||
![]() MN22SS4W01 NKK Switches | 42 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() MN12ES1G01 NKK Switches | 149 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | NKK Switches | - | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 0.4VA (AC/DC) | - | - | Solder Lug | - | - | Flatted | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.40mm | ||
![]() MN18B2B1W01-VB-AT401A NKK Switches | 42 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm |