- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN15B2B1W01-AT401H NKK Switches | 47 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12B2B1W01-AT401H NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN15B2B1W01-AT4181 NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12S2A2W30 NKK Switches | 122 |
| Datasheet | Through Hole, Right Angle | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPDT | On-On | - | Non-Illuminated | Unthreaded | 6.86mm | ||
![]() MN12SD3W01-CA NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN32SS1W01-CC NKK Switches | 42 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | 3PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN12B2B3W01-VC NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 18.50mm | ||
![]() MN32LL4W01 NKK Switches | 11 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | Solder Lug | Locking Lever | 3PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 16.50mm | ||
![]() MN13LL2G13 NKK Switches | 7 |
| - | Through Hole | Brass, Chrome Plated | - | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Locking Lever | SPDT | On-Off-On | - | Non-Illuminated | Unthreaded | 16.50mm | ||
![]() MN13SS1W01-CA NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round with Cap | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN13SS4W03 NKK Switches | 16 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN42B2B1W01-AT401A NKK Switches | 7 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | Solder Lug | Standard Round | 4PDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN32SS4W01 NKK Switches | In Stock | - | - | Panel Mount | - | - | - | NKK Switches | 125 V | 30 V | - | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | 3PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN12B2B1W03-AT401A NKK Switches | 47 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() 55033-01-BX Littelfuse Inc. | In Stock | - | Datasheet | Panel Mount | Brass, Nickel Plated | 55033 | - | Littelfuse Inc. | - | 12 V | - | Bulk | - | Active | 25A (DC) | - | Quick Connect - 0.250" (6.3mm) | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.90mm Dia | Non-Illuminated | 15/32-32 | 17.46mm | ||
![]() MN21BB1W01-AT402S NKK Switches | 42 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN19SS2W30 NKK Switches | 42 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22WBW01 NKK Switches | 226 |
| - | Panel Mount | - | - | - | NKK Switches | 125 V | 30 V | - | Bulk | M | Active | 6A (AC), 4A (DC) | IP68 - Dust Tight, Waterproof | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 20.00mm | ||
![]() 033TEVSATAG CTS Electrocomponents | 272 |
| Datasheet | Through Hole, Right Angle, Vertical | - | - | 50,000 Cycles | CTS Electrocomponents | 20 V | 20 V | -30°C ~ 85°C | Bag | 033TE | Active | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | SPDT | On-On | - | Non-Illuminated | Unthreaded | 7.30mm | ||
![]() MN22SS1G03 NKK Switches | 51 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 10.50mm |