- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN12SS2W30 NKK Switches | 34 |
| - | Through Hole, Right Angle | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | Unthreaded | 10.50mm | ||
![]() MN29SS2W13 NKK Switches | 13 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18BB1G01-AT402S NKK Switches | 27 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22LL2W30 NKK Switches | 14 |
| Datasheet | Through Hole, Right Angle | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Locking Lever | DPDT | On-On | - | - | - | Non-Illuminated | Unthreaded | 16.50mm | ||
![]() MN18SS4W01 NKK Switches | 78 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN19BB1W03-AT402S NKK Switches | 29 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN21B2B1W01-AT4181 NKK Switches | 45 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | DPST | On-Off | Circular - 12.50mm Dia | - | - | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MNL12TCFW01 NKK Switches | 154 |
| Datasheet | Panel Mount | Brass, Nickel Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -10°C ~ 55°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | 2.2 VDC | LED, Red | Illuminated | 1/4-40 | 14.70mm | ||
![]() M2012S2A2A30/CUL-N978 NKK Switches | 7 |
| - | Through Hole, Right Angle | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | Unthreaded | 6.86mm | ||
![]() MN24BB1G01 NKK Switches | In Stock | - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN24SS2W13 NKK Switches | 12 |
| - | Through Hole | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 3A (AC), 2A (DC) | - | PC Pin | Standard Round | SP3T | On-On-On | - | - | - | Non-Illuminated | Unthreaded | 10.50mm | ||
![]() MN42SS1W03-BC NKK Switches | 12 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round with Cap | 4PDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() M2012LL4G06 NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | Wire Wrap | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | M6 x 0.75 | 5.11mm | ||
![]() MN22SS4W03 NKK Switches | 139 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN12SD3W01-BB NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | 1/4-40 | 13.50mm | ||
![]() MNL12TCW01 NKK Switches | 93 |
| Datasheet | Panel Mount | Brass, Nickel Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -10°C ~ 55°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | 2.2 VDC | LED, Red | Illuminated | 1/4-40 | 14.70mm | ||
![]() MN35BB1W01-AT402S NKK Switches | 23 |
| - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN28WBW01 NKK Switches | 458 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | Non-Illuminated | M12 x 1 | 20.00mm | ||
![]() 033TBSDATCS CTS Electrocomponents | In Stock | - | - | Through Hole | - | 30,000 Cycles | CTS Electrocomponents | 120 V | 28 V | -30°C ~ 85°C | Bag | 033TB | Active | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | DPDT | On-On | - | - | - | Non-Illuminated | Unthreaded | 6.10mm | ||
![]() MN18B2B1W03-AT401S NKK Switches | 12 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | Non-Illuminated | M12 x 1 | 17.50mm |