- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Operating Force-Max | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0041.9146.3117 Schurter Inc. | 171 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 799.995193mg | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDT | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | PC Pin | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | - | - | Red | 0.2A | 2VDC | LED, Red | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | 200mA | LED | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0041.9156.5127 Schurter Inc. | 221 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 730.00022mg | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDS | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | PC Pin | 60V | - | - | Round, Button | SPST-NO | Off-On | Circular - 8.00mm Dia | - | - | Green | 0.2A | 2VDC | LED, Green | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | 200mA | LED | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | - | 10mm | 8.7mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0041.8841.7107 Schurter Inc. | 217 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 900.012311mg | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDT | - | - | Active | Vendor Undefined | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Black | 0.2A | - | - | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.8841.3107 Schurter Inc. | 245 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 900.012311mg | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDT | - | - | Active | Vendor Undefined | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Red | 0.2A | - | - | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.9157.1137 Schurter Inc. | 220 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | YELLOW | - | 10,000 Cycles | POLYSULFONE | - | - | -25°C~60°C | Bulk | LDS | e3 | yes | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | Matte Tin (Sn) | RND BLK BEZEL,RND BUTN,YEL LED | - | 50V | 200mA AC/DC | - | IP40 | - | 200mA | PC Pin | 60V | - | - | Round, Button | DPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | - | - | - | - | DPST | LED | - | 10,000 Cycles | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | 6 | - | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | No | - | ROHS3 Compliant | - | ||
![]() 0041.9147.3317 Schurter Inc. | 119 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 949.99252mg | Polycarbonate | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDT | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | Straight | IP40 | - | 200mA | PC Pin | 60V | 10mm | 10 mm | Square, Button | DPST-NO | Off-Mom | Circular - 8.00mm Dia | - | - | Red | 0.2A | 1.9VDC | LED, Red | - | 60V | - | - | DPST | - | 50V | 10,000 Cycles | - | - | LED | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | - | 8.7mm | - | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() 0041.9141.7107 Schurter Inc. | 166 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 799.995193mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDT | e0 | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | - | 200mA | PC Pin | 60V | 10mm | 10 mm | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Black | 0.2A | - | - | - | - | - | - | SPST | - | - | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | - | - | - | - | - | 1.8 N | - | 8.7mm | 0.134 inch | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0041.9105.71000 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0041.8850.5127 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | NO | PANEL MOUNT | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | GREEN | - | 100000 Cycle(s) | POLYSULFONE | 60°C | -25°C | - | - | - | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Matte Tin (Sn) | RND BLK BEZEL,RND BUTN,GRN LED | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON | - | DPST | - | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | 50V | - | SOLDER LUG | - | - | LED | - | - | PUSHBUTTON SWITCH | - | - | 0.2A | 0.2A@60VAC | BREAK-BEFORE-MAKE | 0.2A@50VDC | 60V | - | (N.O.) (N.C.) | MOMENTARY | - | - | 12.0904mm | 0.134 inch | 0.299 inch | - | - | ROHS3 Compliant | - | ||
![]() 0041.8851.1107 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | YELLOW | - | 10,000 Cycles | POLYSULFONE | - | - | -25°C~85°C | Bulk | LDS | e3 | yes | Active | Vendor Undefined | Solder | EAR99 | Standard | Matte Tin (Sn) | BLACK CLR RND BEZEL, RND BUTN | - | 50V | 200mA AC/DC | - | IP40 | - | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | - | - | - | - | SPST | - | - | 10,000 Cycles | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | - | - | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | No | - | ROHS3 Compliant | - | ||
![]() 0041.8841.6107 Schurter Inc. | 138 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 2.000002g | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | GRAY | - | 10,000 Cycles | POLYSULFONE | - | - | -25°C~85°C | Bulk | LDT | e3 | yes | Active | Vendor Undefined | Solder | EAR99 | Standard | Matte Tin (Sn) | BLACK CLR RND BEZEL, RND BUTN | - | 50V | 200mA AC/DC | - | IP40 | - | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | - | - | - | - | SPST | - | - | 10,000 Cycles | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | - | OFF-(ON) | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | No | - | ROHS3 Compliant | - | ||
![]() 0041.9141.3107 Schurter Inc. | 102 | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 2.000002g | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDT | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | PC Pin | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Red | 0.2A | - | - | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | 200mA | - | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0041.9151.7107 Schurter Inc. | 143 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 700.006425mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDS | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | 8536.50.90.33 | 50V | 200mA AC/DC | - | IP40 | - | 200mA | PC Pin | 60V | 10mm | 10 mm | Round, Button | SPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Black | 0.2A | - | - | - | - | - | - | SPST | - | - | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | - | - | - | - | - | - | - | 8.7mm | 0.134 inch | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.8846.5127 Schurter Inc. | 212 |
| Datasheet | 15 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDT | - | - | Active | Vendor Undefined | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Green | 0.2A | 2VDC | LED, Green | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | 200mA | LED | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.8845.7107 Schurter Inc. | 196 |
| Datasheet | 15 Weeks | - | - | - | NO | PANEL MOUNT | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | BLACK | - | 100000 Cycle(s) | POLYSULFONE | 85°C | -25°C | - | - | - | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Matte Tin (Sn) | BLACK CLR RND BEZEL, RND BUTN | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON | - | DPST | - | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | 50V | - | SOLDER LUG | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | 0.2A | 0.2A@60VAC | BREAK-BEFORE-MAKE | 0.2A@50VDC | 60V | - | (N.O.) (N.C.) | MOMENTARY | - | - | 12.0904mm | 0.134 inch | 0.299 inch | - | - | ROHS3 Compliant | - | ||
![]() 0041.8847.5127 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | 99.988768mg | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDT | - | - | Obsolete | Vendor Undefined | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | Solder Lug | 60V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Green | 0.2A | 2VDC | LED, Green | - | 60V | - | 200mA | DPST | - | 50V | 10,000 Cycles | - | - | LED | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | 1.8 N | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.9151.3107 Schurter Inc. | 201 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 2.000002g | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDS | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | 8536.50.90.33 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | PC Pin | 60V | - | - | Round, Button | SPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Red | 0.2A | - | - | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | - | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.9157.5327 Schurter Inc. | 232 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 99.988768mg | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -25°C~60°C | Bulk | LDS | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 50V | 200mA AC/DC | - | IP40 | - | 200mA | PC Pin | 60V | 10mm | 10 mm | Square, Button | DPST-NO | Off-On | Circular - 8.00mm Dia | - | - | Green | 0.2A | 2VDC | LED, Green | - | - | - | - | DPST | - | - | 10,000 Cycles | - | - | LED | 0.2A | .2A@60VAC | - | - | - | - | - | - | - | - | 8.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0041.8851.3107 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | 730.00022mg | - | - | - | BRASS | - | - | - | Silver | 10,000 Cycles | - | - | - | -25°C~85°C | Bulk | LDS | - | - | Obsolete | Vendor Undefined | Solder | EAR99 | Standard | - | - | 8536.50.90.33 | 50V | 200mA AC/DC | - | IP40 | 10mm | 200mA | Solder Lug | 60V | - | - | Round, Button | SPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Red | 0.2A | - | - | - | 60V | - | 200mA | SPST | - | 50V | 10,000 Cycles | - | - | - | 0.2A | .2A@60VAC | - | .2A@50VDC | - | - | - | - | - | 10mm | 8.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0041.8845.4107 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | NO | PANEL MOUNT | 1.000001g | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | BLUE | - | 100000 Cycle(s) | POLYSULFONE | 85°C | -25°C | - | - | - | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Matte Tin (Sn) | BLACK CLR RND BEZEL, RND BUTN | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON | - | DPST | - | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | 50V | - | SOLDER LUG | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | 0.2A | 0.2A@60VAC | BREAK-BEFORE-MAKE | 0.2A@50VDC | 60V | - | (N.O.) (N.C.) | MOMENTARY | - | - | 12.0904mm | 0.134 inch | 0.299 inch | - | - | ROHS3 Compliant | - |