- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Shape | Actuator Material | AC Voltage Rating (Max) | Actuator | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Handle Width | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Panel Cutout | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Switch Configuration | Type of electric connection | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (DC) Max Rating R Load | Depth Behind Panel | Current Rating (Max) | Legend | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Pre-Travel-Max | Background Color | Contact (DC) Max Power Rating R Load | Washability | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 27 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW2L-A1F11QD-R-12V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Fingersafe Screw | Pushbutton Switches | Red | - | - | 2.59 | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | CSA, UL | IDEC | Green, Red | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW7D-L21F2002H22G-GR | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | LED | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Round | CSA, UL | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW4L-A4F20QD-R-24V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | Flush | CSA, UL | IDEC | Green, Red | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW7D-L22F1001Q9R-GR | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4RTA4 Schneider Electric | 2296 |
| - | - | - | Panel | Panel Mount, Front | - | Metal | - | - | - | - | - | Round | - | Schneider Electric | - | Chrome | Round | - | - | Other | - | - | 1 | - | - | - | Non-Illuminated | - | Schneider Electric | - | Metal | +55°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 0 | 0 | - | - | - | - | Box | - | - | - | - | Active | - | Compliant | - | Other | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | Screw | - | Standard | 2 | 55 °C | -25 °C | Red, White | - | - | Switches | - | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Wireless | - | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | Screw | Control Switches | Red | - | - | - | - | - | - | - | 30 mm | - | - | - | - | - | - | - | - | - | - | Control Switches | - | IP30, IP65 | - | 0 m | 0 m | 0 m | - | - | - | No SVHC | - | - | IP65 | ||
![]() NWAL-201 Idec | 29 |
| - | - | - | - | - | - | - | - | - | 1/2 Round | - | - | - | - | IDEC | - | - | - | - | - | - | 22 mm Pushbutton/Selector Switches | - | 1 | TW Series | - | - | - | - | IDEC | NWAL-201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | Nameplate | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Position Selector Switch | - | - | - | - | - | Nameplate | - | - | - | - | - | Auto/Man | - | - | - | - | - | - | Black | - | - | - | Labels | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | Flush | CSA, UL | IDEC | Green, Red | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW7D-L22F2002M42G-GR1 | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | LED | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.6661.1120000 Schurter Inc. | 9 |
| Datasheet | 6 Weeks | Silver | Front, Panel, Snap in | Panel Mount, Front | Metal | - | Stainless Steel | 66.539988g | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Solder | EAR99 | Anti-Vandal | 2 | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | 5A AC | BOX | Vertical | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.10mm Dia | 0.03mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 4.5 N | - | - | - | Green | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 33.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | IP40, IP67 | ||
![]() A22NL-MPM-TRA-G100-RC Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVW410-R Idec | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Mushroom | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | 1 | - | 40 mm | IDEC CORP | Non-Illuminated | - | IDEC | AVW410-R | - | + 50 C | - | - 25 C | Φ22mm | Panel | - | - | - | - | - | - | Push Lock-Twist Release | - | 22 mm | Active | - | - | - | 2.15 | - | - | - | 600 VDC | - | - | - | - | TW | - | - | - | - | - | - | Push Turn | - | - | - | Red | - | - | Switches | - | - | - | - | - | - | compliant | 10 A | Screw | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | - | - | Screw | Emergency-Stop Illuminated | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | Safety Switches | - | - | Emergency Stop Switches / E-Stop Switches | 1NO | IP65 | - | - | - | - | - | 22.5 mm | - | - | - | - | - | ||
![]() A22NL-MPM-TRA-G002-RA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | 43.5102mm | 29.9974 mm | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | - | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPA-TRA-G002-RA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | 43.5102mm | 29.9974 mm | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | - | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TAA-G100-AC Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | - | 24VAC/DC | LED, Blue | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BNA-TRA-G102-RC Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TRA-G002-RC Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3J-1000 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | 1.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3J | - | yes | Active | Not Applicable | PC Pin | EAR99 | Keyswitch | - | - | - | - | - | 8536.50.70.00 | - | 24V | 50mA DC | - | Straight | - | - | - | 50mA | PC Pin | - | - | 18mm | 12 mm | Square, Button | SPST-NO | Off-Mom | - | 100mOhm | - | Gray, Light | 0.05A | - | - | - | - | - | - | SPST | 24V | 3,000,000 Cycles | - | 50mA | - | 1.27 N | Illuminated | - | - | - | - | .05A@24VDC | - | - | - | - | - | - | 0.3 mm | - | 0.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 6.8mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AB15AB-FA NKK Switches | 57 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | 201 | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | MOUNTING BRACKET | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | 5.84mm | - | - | PC Pin | 28V | - | - | 5.842 mm | Round, Button | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | 500VAC V | SPDT, SPST | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | ON-(ON) | - | - | WAVE | - | - | 0.4VA@28VDC | SOLVENT | - | - | - | Sealed - Fully | - | - | - | - | - | 9.8mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ALFW29911D-W-24V Idec | 29 |
| - | - | - | - | - | - | - | - | - | Round | - | 440 | - | CE, CSA, UL | IDEC | - | - | - | Silver | 220 | - | - | - | 1 | - | - | - | - | - | IDEC | ALFW29911D-W-24V | - | - | - | - | Φ22mm | Panel | - | - | - | -25C to 50C | 50C | -25C | Momentary | - | - | - | DPST | 30(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | TW | - | - | - | - | - | - | Momentary Contact | - | - | - | White | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 | - | - | - | - | LED/LENS | Screw | Pushbutton Illuminated | - | - | - | 2.5 | 10@110VAC(A) | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | 37(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KR9R21H8 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | Schneider Electric | 9001KR9R21H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBH4UEENAGX E-Switch | In Stock |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polybutylene | - | - | Polyoxymethylene | - | - | - | - | - | - | - | Bronze | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 100mA DC | - | Right Angle | - | - | - | 100mA | PC Pin | - | - | - | - | Plunger for Cap | 4PDT | On-On | - | 100mOhm | - | White | - | - | - | - | - | - | - | 4PDT, DPDT | 30V | 30,000 Cycles | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | ROHS3 Compliant | Lead Free | - |