- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52BM9W8K Siemens | 2002 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Orange | - | - | - | - | ||
![]() 52PM9V6C Siemens | In Stock | - | - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | 6PST-3NO/3NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Gray | - | - | - | - | ||
![]() 52BM9W5B Siemens | 2179 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Blue | - | - | - | - | ||
![]() 52BM9V1C Siemens | 2782 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | 6PST-3NO/3NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Black | - | - | - | - | ||
![]() 52BM9W8H Siemens | 2681 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Orange | - | - | - | - | ||
![]() 3SU11320AB301FA0 Siemens | 2075 |
| - | Panel Mount, Front | 3SU1132 | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 24 VAC/DC | LED, Yellow | 3,000,000 Cycles | - | ||
![]() 52BM9V1H Siemens | 2301 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Black | - | - | - | - | ||
![]() 3SU11320AB701FA0 Siemens | In Stock | - | - | Panel Mount, Front | 3SU1132 | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 24 VAC/DC | LED, White | 3,000,000 Cycles | - | ||
![]() 52PM9V6B Siemens | 2159 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Gray | - | - | - | - | ||
![]() 52BM9V3H Siemens | 2485 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Green | - | - | - | - | ||
![]() 52PM9V6K Siemens | 2437 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Gray | - | - | - | - | ||
![]() 52PM9V8K Siemens | 2589 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 30.00mm Dia | Orange | - | - | - | - | ||
![]() 3SU11300AB301FA0 Siemens | 29 |
| - | Panel Mount, Front | 3SU1130 | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | - | - | 10,000,000 Cycles | - | ||
![]() 52PM9W5E Siemens | 2393 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | - | - | Circular - 30.00mm Dia | Blue | - | - | - | - | ||
![]() 3SU11330AB301FA0 Siemens | 2245 |
| - | Panel Mount, Front | 3SU1133 | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 110 VAC | LED, Yellow | 3,000,000 Cycles | - | ||
![]() 52PM9W6E Siemens | 2922 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NC | On-Mom | Circular - 30.00mm Dia | Gray | - | - | - | - | ||
![]() 3SU11320AB501FA0 Siemens | 2899 |
| - | Panel Mount, Front | 3SU1132 | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | 24 VAC/DC | LED, Blue | 3,000,000 Cycles | - | ||
![]() 52BM9V5J Siemens | 2037 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | SPST-NC | On-Mom | Circular - 30.00mm Dia | Blue | - | - | - | - | ||
![]() 52PM9V5A Siemens | 2671 |
| - | Panel Mount, Front | - | - | Siemens | Box | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Blue | - | - | - | - | ||
![]() 52PM9V6D Siemens | 2102 |
| - | Panel Mount, Front | - | - | Siemens | - | Active | - | - | - | - | Standard | - | - | Screw Terminal | Round, Button, Mushroom | 8PST-4NO/4NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Gray | - | - | - | - |