- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Center Contact Material | End Contact Material | End Contact Plating | (Select First, Then Apply Filters) Compatible Series | Actuator | Actuator Style | Alternate PN | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Type of fastening | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage type for actuating | Voltage, Rating | With front ring | With light source | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | LED Color | Contact Voltage(AC)-Max | Depth Behind Panel | Body Finish | Contact Function | Actuator Travel | Switch Action | Requires | Bushing Length | Life (Cycles) | Operating Force-Max | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Contacts | IP Rating | Diameter | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV8F2Y0SS-3H1-M14 E-Switch | 15 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | 52-PV8F2Y0SS3H1M14 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | PV Anti-Vandal | - | - | - | - | 48 V | - | - | - | - | -20°C ~ 55°C | - | - | PV8, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | 1.8, 2.8 VDC | LED, Red/Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | 28 mm | - | - | - | - | - | - | - | - | - | ||
![]() PV0H24011-341 E-Switch | 18 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | Round | Round | 52-PV0H24011341 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 50 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | - | - | 36 V | - | - | - | - | -20°C ~ 55°C | - | - | PVO | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Black | 2.8 VDC | LED, Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | SPST | - | - | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() PV0H24011-301 E-Switch | 35 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | Round | Round | 52-PV0H24011301 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 50 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | - | - | 36 V | - | - | - | - | -20°C ~ 55°C | - | - | PVO | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Black | 2.8 VDC | LED, White | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | SPST | - | - | Pushbutton Switches | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW1L-MF2F01QD-W-240V | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() PV8F2U0SS-334 E-Switch | 18 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | 52-PV8F2U0SS334 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | 48 V | - | - | - | - | -20°C ~ 55°C | - | - | PV8, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | - | - | Silver | 12 VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 4PDT | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | 28 mm | - | - | - | - | - | - | - | - | - | ||
![]() LB4L-A1T24VR IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | LB4L-A1T24VR | - | - | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() ULP12OAP1RSFCL1YELGRN E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | E-SWITCH INC | Non-Illuminated | - | - | ULP12OAP1RSFCL1YELGRN | ULP12OAP1RSFCL1YELGRN | - | - | - | - | - | - | - | - | - | - | Active | - | 5.34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ULP | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-RPA-TWA-G002-WC Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 24VAC/DC | LED, White | - | - | - | SPST | - | - | 500,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() GP11MCBE C&K | 16781 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | GP | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | IP57 - Dust Protected, Waterproof | 8.99mm | - | - | PC Pin | 20V | - | - | Round, Plunger | - | SPST-NO | Off-Mom | - | - | 1GOhm | White | - | - | - | 20V | - | SPST | - | 20V | 40,000 Cycles | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 4.5mm | - | - | 1.98mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP57, Waterproof | ||
![]() LP2S2WHTBLU-N E-Switch | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP2 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 20V | 1mA DC | - | - | - | - | - | 1mA | PC Pin | - | - | - | Square, Button | - | SPST-NO | Off-Mom | - | - | - | White | 3.5VDC | LED, Blue | - | - | - | SPST | - | - | 300,000 Cycles | - | - | - | - | Illuminated, LED | - | - | Blue | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22E-M-02B Omron Automation and Safety | 2694 | - | Datasheet | 2 Weeks | - | Front, Panel, Snap in | Chassis Mount | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2007 | A22E | - | Active | 1 (Unlimited) | Crimp, Screw | EAR99 | Emergency Stop | - | - | - | 8536.50.90.35 | - | - | 24V | 10A AC/DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 10A | Screw Terminal | 110V | 34mm | - | Round, Button, Mushroom | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | DPST | - | - | 300,000 Cycles | - | 10A | - | - | - | - | - | - | - | 10A@110VAC | - | - | - | - | - | - | - | - | - | - | 300000 cycles | - | - | - | - | - | - | - | Push-Lock, Turn-Reset | - | - | - | - | - | - | - | 54.7mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.6664.1132000 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | - | - | - | STAINLESS STEEL | 52.749986g | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | - | MSM | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 30.10mm Dia | 0.03mOhm | 100000000Ohm | Silver | 24VDC | LED, Green | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | LED | - | - | - | - | 10A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.1mm | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() ZB5AS42 Schneider | 28 |
| - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | Schneider, Harmony XB5 | Round | Round | - | - | Schneider Electric | Black | Black | Round | - | IP66 | Other | - | - | 1 | - | Non-Illuminated | - | Schneider Electric | - | - | Plastic | - | Schneider Electric | - | Panel Mount | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 1.410958 oz | - | - | - | - | - | Yes | - | - | - | - | Harmony XB5 | - | - | - | - | - | Maintained | - | Black | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Mushroom | - | - | ON - OFF | 22mm (Round) | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | Standard Switches | - | - | - | - | Pushbutton Switches | - | IP66 | - | - | 22 mm | - | - | - | - | - | - | - | ||
![]() ZB5AW0B43 Schneider Electric | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | 1,000,000 Cycles | 1 | - | - | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | - | - | Active | - | Non-Compliant | - | - | - | Front fastening | - | 24 V | 120 V | 125 V | AC/DC | 24V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Switch Accessories | - | - | 6A (AC), 550mA (DC) | - | - | - | - | - | - | Screw Terminal | - | - | - | Rectangular, Button (Not Included) | - | DPST-NO | Off-On | - | - | - | Red | 24 VDC | LED, Red | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | LED | Screw Clamp | Switch Contact Blocks / Switch Kits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Contact Blocks | - | - | - | - | Switch Contact Blocks / Switch Kits | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2061SS4W01-BA NKK Switches | In Stock | - | - | - | Silver | - | - | NO | PANEL MOUNT | - | Diallyl Phthalate Resin | - | - | SILVER ALLOY | SILVER | SILVER | - | Plunger | Plunger | - | - | - | - | - | - | - | - | - | 1500VAC V | 25000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Non-Illuminated | DIALLYL PHTHALATE | - | MB2061SS4W01-BA | MB2000 | - | - | - | - | Panel Mount | 85 °C | -15 °C | - | - | - | Active | - | 5.75 | Details | Yes | Epoxy | - | - | - | - | 125 VAC | 30 VDC | - | - | - | - | - | - | - | MB2000 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 6 A, 3 A | Solder Lug | - | 13.0048 mm | 12.7 mm | PUSHBUTTON | NKK Switches | - | ON - (OFF) | - | 0.01 mΩ | 1000000000 Ω | - | - | - | EPOXY | - | SOLDER LUG | - | Non-Illuminated | - | - | PUSHBUTTON SWITCH | - | - | DPDT | - | - | - | - | 3 A | - | - | - | 250 V | - | - | ON-(ON) | 1.8034 mm | MOMENTARY | - | 0.335 inch | - | - | - | 0.236 inch | NICKEL | - | M6P0.75 | - | - | 0.157 inch | - | - | - | - | - | - | 38.8366 mm | 0.118 inch | - | - | UL 94 V-0 | - | - | ||
![]() PV6H240SS-3H1 E-Switch | 45 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 52-PV6H240SS3H1 | - | E-Switch | - | - | - | Silver | - | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | 48 V | - | - | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | 1.8, 2.8 VDC | LED, Red/Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | Pushbutton Switches | Red, Blue | - | - | - | Red/Blue | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Stainless Steel | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | ||
![]() PV4F2B0SS-334-M01 E-Switch | 14 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | 52-PV4F2B0SS334M01 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | 24 V | - | - | - | - | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | 12 VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | SPDT | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | 22 mm | - | - | - | - | - | - | - | - | - | ||
![]() EP11RD1V3BE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 20 VAC | 20 VDC | - | - | - | - | - | - | - | EP | - | - | - | - | - | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6F240SSG-3M1 E-Switch | 35 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | 52-PV6F240SSG3M1 | - | E-Switch | - | - | - | Gold | - | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | 48 V | - | - | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | 1.8, 1.8 VDC | LED, Yellow/Orange | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | Pushbutton Switches | Orange, Yellow | - | - | - | Orange/Yellow | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Stainless Steel | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW2L-A1F11QD-Y-120V | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | Yellow | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - |