- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | (Select First, Then Apply Filters) Compatible Series | Actuator | Actuator Style | ActuatorColor | Alternate PN | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Body Finish | Legend | Contact Function | Actuator Travel | Switch Action | Requires | Bushing Length | Life (Cycles) | Background Color | Operating Force-Max | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB6ECF5J1P Schneider Electric | 51 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 5 | - | - | SCHNEIDER ELECTRIC SA | Illuminated | - | - | Schneider Electric | XB6ECF5J1P | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | - | Box | - | Active | Active | 5.79 | Details | - | - | - | - | - | 12 VDC | - | - | -10°C ~ 55°C | - | - | Harmony XB6E | - | - | - | - | Standard, Illuminated | - | - | - | - | Switches | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | unknown | 20 mA | Quick Connect - 0.110" (2.8mm) | - | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | 12 VDC | LED, Yellow | - | - | - | - | - | - | 250,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | Pushbutton Switches | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | 18 mm | 40 mm | 18 mm | - | - | - | - | - | - | ||
![]() PV6H24011G-301 E-Switch | 206 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52-PV6H24011G301 | E-Switch | - | - | - | Gold | - | - | - | - | - | 50,000 Cycles | 40 | - | - | - | Illuminated | - | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8 VDC | LED, White | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | - | Pushbutton Switches | - | White | - | - | - | - | White | - | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 82-6152.1154 EAO | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | Natural colour | Round | - | IP65/IP67 | - | - | - | - | - | 1 | - | - | - | Illuminated | - | - | - | - | Metal | - | - | - | Panel Mount | 1 | 0 | 0 | - | - | - | - | - | - | - | Details | - | - | Screw connection | - | 240 VAC | 240 VDC | - | Yes | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Screw | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | IP65, IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() XB4BW35G5 Schneider Electric | 37 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Schneider Electric | - | Chrome | Round | - | IP66 | 4X | - | - | - | 1,000,000 Cycles | 1 | - | - | SCHNEIDER ELECTRIC SA | Yes | - | - | Schneider Electric | XB4BW35G5 | Metal | +70°C | Schneider Electric | -25°C | Panel Mount | 0 | 1 | 1 | - | - | Box | - | Active | Active | 2.35 | Details | Yes | - | Screw connection | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | Standard, Illuminated | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | 6 A | Screw Terminal | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Orange | - | 110 ~ 220 VAC | LED, Orange | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPDT | - | - | Screw | Pushbutton Switches | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65, IP66, IP69, IP69K | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6H240SSG-3G1 E-Switch | 9 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52-PV6H240SSG3G1 | E-Switch | - | - | - | Gold | - | - | - | - | - | 50,000 Cycles | 40 | - | - | - | Illuminated | - | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6 | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8, 2.8 VDC | LED, Red/Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | Red/Green | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | ||
![]() A16L-ARM-5D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | HIGH RELIABILITY | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | 100000000Ohm | Red | 3A | 5VDC | LED, Red | - | - | - | 1000VAC V | - | - | 2,000,000 Cycles | - | 30mA | - | - | - | LED | - | - | - | - | 5A | 5A@125VAC | SNAP ACTION | 3A@30VDC | - | - | - | - | OFF-(ON) | 3.302 mm | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-JRM-5D-2 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2006 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 3A | 5VDC | LED, Red | - | - | - | - | - | - | 2,000,000 Cycles | - | 30mA | - | - | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | 100000 cycles | - | 4.41 N | - | - | - | - | - | - | - | - | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-AGA-5D-2 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | HIGH RELIABILITY | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18mm | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | 100000000Ohm | Green | 3A | 5VDC | LED, Green | - | - | - | 1000VAC V | - | - | 200,000 Cycles | - | 30mA | - | - | - | LED | - | - | - | - | 5A | 5A@125VAC | SNAP ACTION | 3A@30VDC | - | - | - | - | OFF-(ON) | 3.302 mm | - | - | 0.425 inch | - | - | 4.41 N | - | - | - | - | - | - | - | - | - | - | - | - | 21.1mm | 0.291 inch | 0.366 inch | RoHS Compliant | Lead Free | - | ||
![]() A16L-AYM-5D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | HIGH RELIABILITY | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 18.0086 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | 100000000Ohm | Yellow | 3A | 5VDC | LED, Yellow | MOLDED | - | - | 1000VAC V | - | - | 2,000,000 Cycles | - | 30mA | - | - | - | LED | - | - | - | - | 3A | 3A@250VAC | SNAP ACTION | 3A@30VDC | - | 250V | - | - | OFF-(ON) | 3.302 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1074mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-JRA-24D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2006 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 24VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | - | - | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-TRA-5D-2 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 5VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | 30mA | - | - | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | 18mm | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 82-6152.2134 EAO | 39 | - | - | - | Silver | - | Panel Mount, Front | - | - | Stainless Steel | Stainless Steel | - | Stainless Steel | - | - | - | - | - | Round | - | - | - | EAO | - | Natural colour | Round | Silver Alloy | IP65/IP67 | - | - | - | - | 50,000 Cycles | 1 | - | - | - | Yes | - | - | EAO | - | Metal | +70°C | EAO | -30°C | Panel Mount | 1 | 0 | 0 | - | - | Tray | - | - | Active | - | Details | - | - | Screw connection | 0.634931 oz | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | Standard, Illuminated | - | Silver | - | - | Switches | - | - | 5A (AC), 1A (DC) | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 7 mA | Screw Terminal | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | - | - | Silver | - | 24 VAC/DC | LED, Green | - | - | - | - | - | - | 500,000 Cycles | - | 3A | - | - | - | - | Screw | Pushbutton Switches | -30°C to +70°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65, IP67 | 25 mm | - | - | - | - | - | - | - | - | - | ||
![]() 9001KR16H6 Schneider | 2766 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider, 30mm | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | - | Schneider Electric | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | - | Box | - | - | Active | - | - | - | Square D | - | - | - | - | - | - | - | - | - | 9001KR | - | - | - | - | Maintained | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Mushroom | - | - | 30mm (Round) | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV8F2GSS335 E-Switch | 9 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | - | T980032 | E-Switch | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | - | Illuminated | - | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | - | 125 V | - | - | - | -20°C ~ 55°C | - | - | ULV8 | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | - | - | Silver | - | 24 VDC | LED, Green | - | - | - | - | - | - | 500,000 Cycles | - | - | - | DPDT | - | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | - | - | - | - | 27.4 mm | - | - | - | ||
![]() IRR3Z422 APEM Inc. | In Stock | - | - | - | Gold | - | - | NO | PANEL MOUNT-THREADED | - | - | - | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | Round | - | BLACK | - | - | Black | - | - | - | - | - | - | 1500VRMS V | EAR99 | 500000 Cycle(s) | 40 | - | - | APEM COMPONENTS INC | Non-Illuminated | THERMOPLASTIC | Unavailable | - | IRR3Z422 | - | - | - | - | Bushing Mount | - | - | - | 85 °C | -40 °C | - | - | Active | - | 2.34 | Details | Yes | - | - | 0.232052 oz | 250 VAC | 48 VDC | - | - | - | - | - | - | - | - | - | EAR99 | Sealed | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | compliant | 200 mA | Quick Connect | - | 16 mm | - | ROUND/CURVED TYPE | - | OFF - (ON) | - | 0.1 mΩ | 1000000000 Ω | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 48 V | QUICK CONNECT | - | - | - | - | PUSHBUTTON SWITCH | - | - | SPST | - | - | - | - | - | - | 0.2 A | - | - | - | - | 250 V | - | - | - | 1.5748 mm | MOMENTARY-TACTILE | - | - | - | - | 6 N | - | 0.63 inch | - | Standard Switches | - | - | - | IP67 | - | - | - | - | 14.8 mm | - | 0.274 inch | - | - | - | ||
![]() NWAL-302 Idec | 50 |
| - | - | - | - | - | - | - | - | - | 1/2 Round | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 22 mm Pushbutton/Selector Switches | - | - | - | 1 | TW Series | - | - | - | - | - | IDEC | NWAL-302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | Nameplate | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-Position Selector Switch | - | - | - | - | - | - | Nameplate | - | - | - | - | - | - | - | - | - | Auto/Off/Man | - | - | - | - | - | - | Black | - | - | - | - | Labels | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-MNM-TYA-G102-YC Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, Yellow | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BNM-NRA-G002-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A4E-C211VA Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | A4E | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 24V | 1A AC 300mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | 2.5A | Solder Lug | 125V | - | - | Rectangular, Button, Rubber Cap | 4PST-2NO/2NC | Off-On-Off | Rectangular - 63.30mm x 13.50mm | - | - | Black | - | - | - | - | - | - | - | 4PDT | - | 100,000 Cycles | - | - | - | - | 7 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() A22NL-BGA-TGA-G100-GD Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 100V~120VAC | LED, Green | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |