- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shape | AC Voltage Rating (Max) | Actuator | Actuator Style | Alternate PN | Approvals | Bezel Style | Brand | Colour front ring | Construction type lens | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Configuration | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Depth Behind Panel | Current Rating (Max) | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW1P-2FQ0-Y Idec | 46 |
| - | - | - | - | - | - | - | - | - | Plastic Round | IDEC | - | - | - | - | - | - | 1 | - | - | Dome | IDEC | HW1P-2FQ0-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Actuators | - | - | Yellow | - | - | - | - | Incandescent | - | Switch Actuators | - | - | - | - | ||
![]() PV8F2V0SS-344 E-Switch | 26 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2V0SS344 | - | - | E-Switch | - | - | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | Details | - | - | - | 48 V | - | - | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Blue | 1,000,000 Cycles | - | - | 4PDT | - | - | Pushbutton Switches | - | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | 28 mm | ||
![]() 82-5152.1114 EAO | 38 | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAO | Natural colour | Round | Silver Alloy | - | IP65/IP67 | 50,000 Cycles | 1 | - | Yes | - | EAO | - | Metal | +70°C | EAO | -30°C | - | - | 1 | 0 | 0 | - | - | - | - | Tray | - | - | - | - | Active | Details | - | Screw connection | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | 82 | Standard, Illuminated | - | Switches | 5A (AC), 1A (DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VAC/DC | LED, Red | 1,000,000 Cycles | - | 3A | - | - | Screw | Pushbutton Switches | -30°C to +70°C | - | - | - | - | SPDT | - | - | - | Pushbutton Switches | - | IP65, IP67 | - | - | ||
![]() ABW401-B Idec | 39 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | ABW401-B | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Switches | - | - | - | 1.91 | - | - | - | - | - | Pushbutton Switches | 1NC | IP65 | - | - | ||
![]() HW1B-A1F01 Idec | 6 |
| - | - | - | - | - | Flush | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | IDEC | HW1B-A1F01 | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW1B | - | - | Switches | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Flush | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW4L-M1F01QD-W-240V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | White | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NC | IP65 | - | - | ||
![]() HW2L-M1-R Idec | In Stock | - | - | - | - | - | - | Flush | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW2L-M1-R | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | Switches | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Red | - | - | - | - | Standard Switches | Incandescent | - | Pushbutton Switches | - | IP65 | - | - | ||
Tiny WHSL | 36 |
| - | Gold | - | - | - | Round | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW4L-A4F20QD-S-12V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() ALFW29902D-R-12V Idec | In Stock | - | - | - | - | Round | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | ALFW29902D-R-12V | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Illuminated | - | - | - | 2.5 | - | - | - | LED | - | Pushbutton Switches | 2NC | IP65 | - | - | ||
Tiny WHSL | 20 |
| - | Gold | - | - | - | Flush | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW1L-M1F20QD-G-6V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Green | - | 2.59 | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() HW4P-1FQD-Y-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Metal Round | IDEC | - | - | - | - | - | - | 1 | - | - | Flush | IDEC | HW4P-1FQD-Y-12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | Yellow | - | - | - | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | ||
![]() AOW220-B Idec | 20 |
| - | - | - | Round | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | AOW220-B | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | Black | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton | - | - | - | 1.91 | - | - | - | - | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
Tiny WHSL | 10 |
| - | Gold | - | - | - | Round | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW1L-M4F11QD-R-6V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Red | - | 2.59 | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | 36 |
| - | Gold | - | - | - | Round | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW4L-A4F20QD-S-240V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() ALFW29920D-G-6V Idec | In Stock | - | - | - | - | Round | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | ALFW29920D-G-6V | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | Green | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Illuminated | - | - | - | 2.5 | - | - | - | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() HW1L-M4F11T8D-R Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW1L-M4F11T8D-R | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | Switches | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Red | - | 3.53 | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | 440 | Round | Mushroom Button | - | CE, CSA, UL | - | IDEC | - | - | Silver | 220 | - | - | 1 | - | Illuminated | - | IDEC | HW1L-M4F11QD-S-24V | - | + 50 C | - | - 25 C | - | Panel | - | - | - | -25C to 50C | 50C | -25C | Momentary | - | - | - | SPDT | 40(mm) | - | - | N.O./N.C. | - | - | 24 VDC | - | - | - | HW | Momentary Contact | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | 5000000 | - | - | SPST | LED/LENS | Fingersafe Screw | Pushbutton Switches | - | Blue | - | 2.59 | 10@110VAC(A) | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | 45.7(mm) | - | ||
![]() AOW222-Y Idec | In Stock | - | - | - | - | Round | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | AOW222-Y | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | Yellow | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton | - | - | - | 2.7 | - | - | - | - | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | ||
![]() AL6Q-P3-R Idec | In Stock | - | - | Gold | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | IDEC | - | - | - | - | - | - | 1 | - | Non-Illuminated | Flat Square | IDEC | AL6Q-P3-R | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | A6 | - | Red | Switches | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | Solder, Quick Connect | Pilot Light | - | - | Red | 0.87 | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP40 | - | - | ||
![]() LB1L-M1T24VA Idec | In Stock | - | - | - | - | - | - | Flush | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | IDEC CORP | Illuminated | - | IDEC | LB1L-M1T24VA | - | + 55 C | - | - 25 C | 16mm | PCB Mount | - | - | - | - | - | - | Momentary | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | LB | - | Amber | Switches | - | - | unknown | - | PC Pin | - | - | ON - (OFF) | - | - | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | PCB | Illuminated Pushbuttons | - | Amber | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - |