- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Terminal Material | Actuator | Actuator Style | ActuatorColor | Alternate PN | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Depth Behind Panel | PCB Hole Count | Contact Function | Switch Action | Solderability | Life (Cycles) | Contact Configuration | Actuator Finish | Product | Lamp Type | Features | Terminal Length | Product Category | Contacts | IP Rating | Diameter | Length | Width | Thickness | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LW1L-M1C10V-W Idec | 50 |
| - | - | Gold | - | - | - | NO | THROUGH HOLE-STRAIGHT | Polyacetate | - | - | - | Round | Button | WHITE | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | 2500VAC V | - | 100000 Cycle(s) | 1 | - | IDEC CORP | Illuminated | - | - | IDEC | LW1L-M1C10V-W | LW1L | - | + 50 C | - | - 25 C | PCB Mount | - | - | - | 60 °C | -25 °C | Momentary | - | - | - | Active | - | 2.07 | - | - | - | - | 30 VDC | - | - | - | - | - | LW | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.33 | - | Switches | - | - | - | - | - | - | compliant | 0.1 A, 3 A | PC Pin | - | - | 24.9936 mm | 16.1798 mm | PUSHBUTTON | - | - | SPDT | - | 0.05 mΩ | 100000000 Ω | - | 0.1 A | - | - | 30 V | - | SOLDER | - | - | - | - | LED | - | - | - | SPDT | - | - | PCB | Pushbutton Switches | - | White | - | - | - | - | 1.63 | 12 | - | MOMENTARY | - | - | - | - | Standard Switches | LED | - | 0.213 inch | Pushbutton Switches | SPDT | IP65 | - | - | - | - | 35.9918 mm | 0.354 inch | - | - | - | - | - | - | ||
![]() GP12MSV1BE C&K | 706 |
| Datasheet | 16 Weeks | Gold | Surface Mount, Vertical | Surface Mount, Right Angle, Vertical | - | - | - | - | Nylon | Glass, Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2009 | GP | - | - | Active | 1 (Unlimited) | Gull Wing | - | Standard | - | - | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | IP57 - Dust Protected, Waterproof | 9.47mm | - | - | Gull Wing | 20V | - | - | - | Round, Plunger | - | SPDT | On-Mom | - | - | - | White | - | - | - | - | 20V | - | - | - | - | - | - | 20V | 40,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 1.47mm | No | - | ROHS3 Compliant | - | Lead Free | IP57, Waterproof | ||
![]() UB25KKW016B NKK Switches | 41 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | - | - | Plunger for Cap | - | DPDT | On-Mom | Square - 16.20mm2 | - | - | - | - | 2.9VDC | LED, White | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Illuminated, LED | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB225CWCKW01-5D-JS NKK Switches | 96 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB2 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | - | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A165L-JAA-5D-1 Omron Automation and Safety | 24 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 55°C | -10°C | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | - | SPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 5VDC | LED, Blue | - | - | - | - | - | - | SPDT | - | - | 200,000 Cycles | 30mA | - | - | LED | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-BPA-NAA-G102-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() YB25WCKW01-5D-JD NKK Switches | 36 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2005 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | - | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | - | Illuminated, LED | - | - | - | Orange | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB26CKW01-5F-JB NKK Switches | 41 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | - | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.2VDC | LED, Green | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1241.3008 Schurter Inc. | 18 |
| Datasheet | 11 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Aluminium, Anodized | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PSE | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Piezo | 2 | - | - | - | Natural | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.33 | - | - | - | 42V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | PC Pin | 42V | CE | - | - | Round, Button, Flush | 1mm | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 10MOhm | Silver | 0.1A | - | - | 60V | - | - | - | - | - | SPDT, SPST | - | - | - | 100mA | - | 3 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26mm | - | - | 15mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A22NN-MNA-NRA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() YB26WCKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2005 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 0F | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | - | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | 2 | - | - | - | 200,000 Cycles | 3A | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() MB2061SD3W01-CA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | Resin | Brass | COPPER ALLOY | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | SPLASH PROOF | - | - | - | - | 30V | 6A AC 3A DC | Vertical | IP67 - Dust Tight, Waterproof | 12.7mm | not_compliant | 3A | Solder Lug | 125V | - | - | - | Round, Button | - | DPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 250V | - | 6A | 1500VAC V | - | - | - | 30V | 50,000 Cycles | - | - | - | - | - | - | - | - | 3A | 3A@250VAC | SLOW-MAKE/-BREAK | - | - | 6 | ON-(ON) | - | WAVE | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13mm | - | - | 40.3352mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() MB2411JW01-C-1C NKK Switches | 34 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Resin | Brass | COPPER ALLOY | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | - | - | 3A AC | - | - | 15.6mm | not_compliant | 3A | Solder Lug | 125V | - | - | 7.8994 mm | Square, Button | - | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | 125V | - | 3A | 1500VAC V | - | - | - | - | 200,000 Cycles | - | - | - | Illuminated | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | - | WAVE | - | - | GLOSS | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 21.5mm | - | - | 28.194mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26CKW01-5D-JD NKK Switches | 46 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | Silver (Ag) | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | - | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | - | - | 200,000 Cycles | 3A | - | - | LED | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() PB351/NO HDWE Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112-P/HDW BULK/728-15907 Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | 25,000 Cycles | 10 | - | - | Non-Illuminated | - | - | Carling Technologies | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 125 V | - | - | - | 0°C ~ 85°C | - | - | 110-316P | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | - | - | 3 A | Solder Lug | - | - | - | - | Round, Button | - | SPDT | On-On | Circular - 12.70mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-4551.1113 EAO | 56 | - | - | - | Silver | - | Panel Mount, Front | - | - | - | Aluminum | Aluminum | Aluminum | - | Round | - | - | - | - | EAO | - | Natural colour | Round | Silver Alloy | IP65/IP67 | - | - | 50,000 Cycles | 1 | - | - | Yes | - | - | EAO | - | - | Metal | +70°C | EAO | -30°C | Panel Mount | 1 | 0 | 0 | - | - | - | Tray | - | - | - | Active | - | Details | Soldering flag connection | 0.634931 oz | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Natural | - | - | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 12 VAC/DC | LED, Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Red | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65, IP67 | 18 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV4H230SSG-3R1 E-Switch | 18 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | Round | - | - | 52-PV4H230SSG3R1 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | 24 V | - | - | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button | - | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | SPDT | - | - | - | Pushbutton Switches | - | RGB | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP67 | 22 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV191001A2 APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | PA4-6 | - | - | - | Round | Round | - | - | - | - | Silver | - | - | Silver | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | 10000 Cycles | - | - | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | AV191001A200 | - | - | - | Details | - | - | 250 VAC | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 1 A | PC Pin | - | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() RP8100B2M1CEBLKBLKRG E-Switch | 24 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | ST081053 | - | E-Switch | - | - | - | - | - | - | - | 500,000 Cycles | 50 | - | - | - | - | - | E-Switch | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | 125 V | 50 V | - | - | -30°C ~ 85°C | - | - | RP8100 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | Switches | - | - | 125mA (AC), 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | - | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.2 VDC | LED, Red/Green | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - |