- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Brand | Cap Color | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Configuration | Terminal Seal | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Current Rating (Max) | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABD100-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ABD100-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | Gold | - | - | - | - | Round | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | Illuminated | IDEC | HW1L-M4F11QD-A-24V | + 50 C | - | - 25 C | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | 24 VDC | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | SPDT | - | Fingersafe Screw | Pushbutton Switches | Amber | 2.59 | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | ||
![]() HW4B-A310-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A310-Y | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | IP65 | - | - | - | - | ||
![]() HW4B-A311-W Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A311-W | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | ||
![]() HW4B-A311-B Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A311-B | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | ||
![]() HW4B-A320-G Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A320-G | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | - | - | - | - | ||
![]() ALFW29910-W-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALFW29910-W-24V | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1.91 | - | - | Incandescent | - | - | 1NO | IP65 | - | - | - | - | ||
![]() 1241.3347 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1L-A1C14V-A Idec | 27 |
| - | - | - | - | POLYARYLATE | 250 | - | Round Button | - | - | - | Gold | 250 | - | - | - | - | - | - | - | - | - | -25C to 55C | 55C | -25C | - | - | SPDT | 21(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | Maintained Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250000 | - | LED/LENS | PC Pins | - | - | - | 0.1(A) | - | - | - | - | - | - | 26(mm) | - | 47(mm) | - | ||
![]() HW4B-A320-R Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A320-R | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | - | - | - | - | ||
![]() HW4B-A320-S Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A320-S | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | - | - | - | - | ||
![]() HW4B-A310-G Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A310-G | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | IP65 | - | - | - | - | ||
![]() 5511M112 E-Switch | In Stock | - | - | Gold | - | - | - | - | - | - | - | E-Switch | Black | - | - | - | 500 | Illuminated | E-Switch | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | Unsealed | - | - | - | - | 5500 | - | - | Switches | - | - | - | 12 mA | PC Pin | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | SPDT | - | - | Pushbutton Switches | Red, Green | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() HW4B-A301-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A301-Y | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP65 | - | - | - | - | ||
![]() HW1B-M1A110SB Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1B-M1A110SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-A302-G Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4B-A302-G | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | IP65 | - | - | - | - | ||
![]() PV6F24011-321 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | - | - | E-Switch | - | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | Bulk | - | - | Active | Details | - | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | PV6, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8 VDC | LED, Orange | 1,000,000 Cycles | SPST | - | - | Pushbutton Switches | Orange | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | 18 mm | - | - | ||
Tiny WHSL | 32 |
| - | Gold | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | 1 | Illuminated | - | HW1L-A1F10QD-S-12V | + 50 C | - | - 25 C | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | HW | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | - | - | Blue | - | - | Standard Switches | LED | - | - | 1NO | IP20, IP65 | - | - | - | - | ||
![]() 901F.000.0P EAO | In Stock | - | - | Silver | - | Plastic | - | - | Square | - | - | - | - | - | - | - | - | Illuminated | - | - | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | 250 VAC | - | - | - | - | Gray | - | - | - | - | 5 A | Quick Connect | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | DPST | - | - | - | - | - | - | Standard Switches | - | - | - | - | IP40 | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | PVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |