- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Shape | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Handle Width | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Panel Cutout | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Type of electric connection | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Current Rating (Max) | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Washability | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB15WRKG01-6F-JB NKK Switches | 41 |
| Datasheet | 14 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, Green | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() LB25SKW01-5C12-JB NKK Switches | 41 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26CGW01-5C12-JC NKK Switches | 33 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | 200,000 Cycles | - | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2411JG01-H-1A NKK Switches | In Stock | - | Datasheet | 12 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Resin | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | BLACK BEZEL | - | 400mW | 28V | 0.4VA AC/DC | - | - | 15.6mm | not_compliant | - | Solder Lug | 28V | - | 7.8994 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.03mOhm | 1000000000Ohm | Gray | - | - | - | 28V | 100mA | 1500VAC V | - | 28V | 200,000 Cycles | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | ON-(ON) | - | WAVE | - | - | - | - | - | - | GLOSS | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 21.5mm | - | 28.194mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB226SKG035C-1JB NKK Switches | 16 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | COPPER | PHOSPHOR BRONZE | COPPER | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | 15.24 mm | Square, Button | DPDT | On-On | - | 0.1mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | Illuminated, LED | - | - | - | Red | - | - | - | - | - | - | 2.3114 mm | WAVE | - | - | - | SOLVENT | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 15.2mm | 15mm | 10.0076mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() YB26WCKW01-6B-JB NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | 1500VAC V | - | - | 200,000 Cycles | - | 3A | - | - | LED | - | - | - | White | 3A | 3A@250VAC | 250V | - | - | - | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() LB26WKW01-5D12-JD NKK Switches | 41 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | 200,000 Cycles | - | - | - | - | Illuminated, LED | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NL-BNA-TGA-G100-GD Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 100V~120VAC | LED, Green | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1241.6622.5120065 Schurter Inc. | 54 |
| Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | Aluminium | 13.999987g | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, UL | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | Green | - | - | - | 250V | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | - | - | - | - | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 inch | - | ROHS3 Compliant | - | - | IP40, IP67 | ||
![]() A22NN-RNA-NYA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() HW1B-V4F11-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | IDEC | - | - | - | - | - | - | - | 1 | 40 mm | - | - | IDEC | HW1B-V4F11-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW1B | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Stop Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Stop Switches / E-Stop Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BP2W2A Siemens | 2947 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB6MB-M1T6R Idec | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | 1 | - | IDEC CORP | Illuminated | IDEC | LB6MB-M1T6R | - | + 55 C | - | - 25 C | 18.2mm | Panel Mount | - | - | - | - | - | - | Momentary | - | - | Active | - | - | - | 2.35 | Details | Yes | - | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | Red | - | Switches | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | - | Solder | Pushbuttons | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-BGM-TGA-G100-GC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LP0125CCKW015CB NKK Switches | 29 |
| Datasheet | 12 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~50°C | Bulk | 2012 | LP01 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | White | - | 1.95VDC | LED, Red | - | - | 1500VAC V | - | - | 500,000 Cycles | - | 3A | - | - | Illuminated, LED | - | - | - | Red, White | 3A | 3A@125VAC | - | - | - | ON-(ON) | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.287 inch | 0.217 inch | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301.9560 Schurter Inc. | 18 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | MCS | - | yes | Active | Vendor Undefined | Solder | EAR99 | Anti-Vandal | 2 | - | VANDAL PROOF | - | - | 24V | 50mA DC | - | IP40 | - | - | 50mA | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 18.00mm Dia | 0.03mOhm | 100Ohm | Silver | 0.05A | - | - | - | - | - | SPST | - | 300,000 Cycles | - | 50mA | - | 2.8 N | - | - | - | - | - | - | - | - | - | - | N.O.-N.C. | - | - | - | - | - | - | - | 0.709 inch | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | 0.071 inch | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() XB5AW31G5 Schneider Electric | 2722 |
| - | - | Silver | Flush | Panel Mount, Front | - | Plastic | Plastic | - | - | - | - | - | - | - | Round | Round | - | - | White | - | - | - | - | - | 1,000,000 Cycles | - | - | SCHNEIDER ELECTRIC SA | Illuminated | Schneider Electric | XB5AW31G5 | - | - | Schneider Electric | - | - | Panel Mount | - | - | - | - | - | - | - | Box | - | Active | - | - | Active | 5.78 | Compliant | Yes | - | - | 120 V | 120 V | 125 V | - | - | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | Screw | - | Standard, Illuminated | - | Black | - | Switches | - | - | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | - | Screw Terminal | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | White | - | 110 ~ 220 VAC | LED, White | - | - | - | SPST | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | 6 A | SPST | - | LED | - | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | 5 Mcycles | - | - | SPST-NO, SPST-NC | - | - | Standard Switches | LED | - | - | - | IP66, IP67, IP69, IP69K | - | 42 mm | 56.5 mm | 30 mm | - | - | - | - | - | - | - | - | ||
![]() AL6M-A24-S Idec | 20 |
| - | - | Gold | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | CE, CSA, UR | IDEC | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | IDEC | AL6M-A24-S | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | A6 | - | - | - | - | - | - | - | - | Blue | - | Switches | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Pushbutton Illuminated | - | - | - | - | - | 1.22 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-5152.1124 EAO | 39 | - | - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Flush | - | - | EAO | - | Natural colour | Round | Silver Alloy | - | IP65/IP67 | 50,000 Cycles | 1 | - | - | Yes | EAO | - | Metal | +70°C | EAO | -30°C | - | Panel Mount | 1 | 0 | 0 | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | Screw connection | - | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | - | - | 82 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 3 A | Screw Terminal | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24 VAC/DC | LED, Blue | - | - | - | - | - | 1,000,000 Cycles | - | 3A | SPDT | - | - | Screw | Pushbutton Switches | -30°C to +70°C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65, IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 440 | Flush | Flush Round Button | CE, CSA, UL | IDEC | - | - | - | Silver | 220 | - | - | 1 | - | - | Illuminated | IDEC | HW1L-M1F20QD-Y-24V | - | + 50 C | - | - 25 C | - | Panel | - | - | - | -25C to 50C | 50C | -25C | Momentary | - | - | - | DPST | 29.4(mm) | - | - | - | - | N.O. | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | Momentary Contact | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 | - | - | SPST | - | LED/LENS | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | 2.59 | 10@110VAC(A) | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | 45.7(mm) | - | - | - | - | - | - | - | - | - | - | - |