- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Labelled | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Terminal Seal | Tradename | Type of electric connection | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Marking | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Contact (DC) Max Power Rating R Load | Contact Configuration | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11020AB401FA0 Siemens | 31 |
| - | - | - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | - | - | - | - | 3SU1102 | - | - | Black | - | - | IP67/IP69K | - | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | Yes | - | - | - | - | Siemens | 3SU1102-0AB40-1FA0 | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | - | Contact Manufacturer | Active | 5.76 | - | - | - | Screw connection | - | - | 500 V | 500 V | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | - | Screw Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Green | 24 VAC/DC | LED, Green | - | - | - | - | 3,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB4L-M1T14A IDEC | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | LB4L-M1T14A | - | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 VAC | 30 VDC | - | - | - | - | LB | - | - | - | - | - | - | Pilot Light | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 A | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | HW1L-A1F01QD-S-120V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | HW1L-A1F10QD-G-240V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6F240SS-341-M01 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | PV Anti-Vandal | - | - | - | - | - | - | - | - | - | PV6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8225SYZBE C&K | In Stock | - | - | - | Gold | - | - | - | Stainless steel | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | 60000 Cycles | - | - | - | + 75 C | - | - 30 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | Epoxy | - | - | - | - | 20 VAC | 20 VDC | - | - | - | - | 8020 | - | - | - | - | - | - | Sealed | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() PBAR1AF0000K0S APEM Inc. | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Aluminum | - | - | Round, Flat | Round | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | No | - | 50000000 Cycles | - | - | - | + 75 C | - | - 40 C | Bushing Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.794571 oz | - | 24 VAC | 24 VDC | - | - | - | - | PBA | - | - | - | - | - | - | Sealed | Natural | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | IP68, IP69K | 16 mm | 20 mm | - | 24 VDC | - | - | 4.5 mm | - | - | - | - | - | ||
![]() M2B15AA5G40 NKK Switches | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Polyamide | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | M2 | - | yes | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | - | 34.92mm | - | 1A | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | 30mOhm | - | - | - | - | 28V | 100mA | - | 28V | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 cycles | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 7.2mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2011SD3G01-BA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | 315 | Resin | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | SPLASH PROOF | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | IP67 - Dust Tight, Waterproof | 10mm | not_compliant | - | Solder Lug | 28V | - | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.02mOhm | 1000000000Ohm | Black | - | - | 28V | 100mA | 1500VAC V | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13mm | - | 38.8366mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() MB2011SB3G03-CE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | Resin | - | - | POLYSTYRENE | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | SPLASH-PROOF BUSHING | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | not_compliant | - | PC Pin | 28V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.02mOhm | 1000000000Ohm | Yellow | - | - | - | - | 1500VAC V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 44.6278mm | 0.25 inch | 0.523 inch | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MB2065SS1G01 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | Solder Lug | 28V | - | - | Plunger for Cap | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() XB4BA921 Schneider Electric | 20 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Chrome | Round | - | - | IP66 | - | - | - | 1 | - | - | No | - | - | No | - | Schneider Electric | - | Metal | +70°C | Schneider Electric | -40°C | Panel Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | - | Standard | - | - | - | Switches | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | Black | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Screw Clamp | Pushbutton Switches | -40 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.7036.1132000 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | Ceramic | - | 36.28739g | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -25°C~85°C | Bulk | - | MSM CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | Green | - | 8536.50.70.00 | - | - | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | 24VDC | LED, Green | 250V | - | - | - | 1,500,000 Cycles | - | 10A | - | 4.5 N | Illuminated, LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Ceramic Actuator | - | - | - | - | 50.8mm | 152.4mm | 127mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1213A6 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 40 | - | - | Non-Illuminated | - | No | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.824529 oz | - | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA6RPW4141 E-Switch | 131 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | Round | Button | T960018 | - | - | E-Switch | - | - | - | - | - | - | - | - | 200,000 Cycles | 1 | - | - | Illuminated | - | - | - | - | E-Switch | - | - | + 70 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | Tray | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 0.894774 oz | - | - | 36 V | - | -20°C ~ 70°C | - | - | PVA6 | - | - | - | - | - | - | Anti-Vandal, Illuminated | Black | - | - | Switches | - | - | 2A (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | 2 A | Wire Leads | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | 2.8 ~ 3.7 VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | Pushbutton Switches | - | Blue | Power Symbol | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | Pushbutton Switches | - | IP67 | 18.5 mm | 16 mm | - | - | - | - | 2.2 mm | - | - | - | - | - | ||
![]() LW1B-A1C3V-Y Idec | In Stock | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | IDEC | LW1B-A1C3V-Y | - | + 50 C | - | - 25 C | PCB Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW | - | - | - | - | - | - | Indicator Actuator | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Panel Mount Indicators / Switch Indicators | - | - | - | 1.85 | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3PDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6GL-A1C36VS Idec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LW6GL-A1C36VS | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-635 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-635 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | Square, Plunger | SPST-NO | Off-Mom | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2B15AA5G13 NKK Switches | 67 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | 1A | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB2011SS1G30-BA NKK Switches | 74 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Right Angle, Rear | - | STAINLESS STEEL | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | 37.59mm | not_compliant | - | PC Pin | 28V | - | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.02mOhm | 1000000000Ohm | Black | - | - | 28V | 100mA | 1500VAC V | 28V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | WAVE | - | - | 0.4VA@28VDC | - | 0.25 inch | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9mm | - | 37.6174mm | - | - | - | ROHS3 Compliant | - | Lead Free | - |