- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Body Material | Actuator Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Seal | Terminals | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Actuator Marking | Depth Behind Panel | Current Rating (Max) | Switch Action | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IZPR1F422 APEM Inc. | 45 | - | - | - | - | Panel | Panel Mount | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | EAR99 | 200000 Cycle(s) | 25 | - | APEM COMPONENTS INC | Non-Illuminated | No | - | - | IZPR1F422 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 2.37 | Details | Yes | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | e4 | Yes | - | - | Through Hole | EAR99 | - | Gold (Au) | 85 °C | -40 °C | Black | 8536.50.90.33 | - | - | - | - | BULK | - | - | compliant | 100 mA | - | - | - | 16 mm | - | ROUND/CURVED TYPE | - | SPST | - | - | 0.1 A | - | - | EPOXY TERMINAL SEALED; IP67 | 24 V | WIRE | DPST | - | - | PUSHBUTTON SWITCH | 100 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | LATCHED | 7 N | - | - | - | - | - | - | IP67 | - | - | - | - | 28.7 mm | - | - | No SVHC | - | - | - | IP67 | ||
![]() 1233C2 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 40 | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52PR8W2A Siemens | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11020AB701FA0 Siemens | 30 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Plastic | - | - | - | - | 3SU1102 | - | - | Black | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | Yes | - | - | Siemens | 3SU1102-0AB70-1FA0 | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | Active | 5.76 | - | - | - | - | - | Screw connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | - | 24 VAC/DC | LED, White | - | - | - | - | - | 3,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-136 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-136 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | 0°C ~ 65°C | - | - | - | - | - | - | - | - | - | Standard (Footswitch) | - | - | - | - | - | - | - | - | 10A (AC), 15A (DC) | - | - | - | - | - | Screw Terminal | On-on | - | - | - | Round, Plunger, Metal | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-465 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | Nickel Plated Brass | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-465 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | Maintained | Bulk | - | - | - | - | Active | - | - | - | - | - | Solder Lug Terminals | - | - | 120 V | 28 V | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | 3A (AC/DC) | - | - | - | - | - | Solder Lug | - | - | - | - | Round, Button, Flush | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | No Marking | 1.59 | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-461 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | Nickel Plated Brass | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-461 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | Momentary | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | 2A (DC) | - | - | - | - | - | Screw Terminal | Off-(on) | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | No Marking | 0.75 | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB25RKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 1A AC/DC | - | Vertical | - | - | 1A | Solder Lug | - | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 12.30mm Dia | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | 100,000 Cycles | - | 1A | - | LED | - | - | - | Red | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | 14mm | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
![]() 52PP3G9U Siemens | 2106 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | Amber | - | 120 VAC | Incandescent, Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11520AB503FA0 Siemens | 37 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Metal | - | - | - | - | 3SU1152 | - | - | Chrome | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | - | 24 VAC/DC | LED, Blue | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132459X778 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Brass | Plunger | Plunger | - | - | - | - | - | Silver | 28 | - | - | EAR99 | 10000 Cycle(s) | 25 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | - | 13245-9X778 | - | - | - | - | Bushing Mount | - | - | - | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | - | - | Active | DPDT | 16(mm) | - | 5.79 | Details | Yes | ON Mom | Epoxy | - | - | 1 oz | 125 VAC | 28 VDC | - | - | - | - | - | 13000 | e4 | Yes | - | - | - | EAR99 | Sealed | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | compliant | 4 A | PC Pin | - | - | 16 mm | 16 mm | PLUNGER | - | ON - (OFF) | - | - | 4 A | - | - | EPOXY TERMINAL SEALED; IP67; SPLASH PROOF | 28 V | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | DPDT | Not Required | PC Pins | - | - | - | 4 A | - | - | - | 125 V | - | - | 4(A) | MOMENTARY | - | - | Standard Switches | - | Pushbutton Switches | - | - | IP67 | 16(mm) | - | - | - | 15.1 mm | - | 31.6(mm) | - | - | - | - | - | ||
![]() PBAR1AF0000A0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Aluminum | Round, Flat | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | No | 50000000 Cycles | - | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | 75 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | SPST | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | IP68, IP69K | - | 16 mm | - | - | - | 4.5 mm | - | - | - | - | - | IP68 | ||
![]() 1241.6624.1114000 Schurter | In Stock | - | - | 6 Weeks | - | - | - | - | NO | PANEL MOUNT | - | Stainless Steel | - | Stainless Steel | Round | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | 10 | - | SCHURTER AG | Illuminated | - | - | - | 1241.6624.1114000 | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 5.8 | - | Yes | - | - | - | - | 0.810596 oz | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | BOX | - | - | compliant | 100 mA | - | - | - | 19 mm | - | - | - | ON - OFF - ON | - | - | 0.1 A | - | - | IK07; IP40 | 30 V | QUICK CONNECT | - | BLUE LED | - | PUSHBUTTON SWITCH | - | SPDT | - | - | - | - | Blue | - | - | - | - | - | - | - | - | MOMENTARY | 4.5 N | - | Standard Switches | - | - | - | - | IP40 | - | 22 mm | - | - | 33.4 mm | - | - | - | - | - | - | - | ||
![]() 3SU11520AB203FA0 Siemens | 25 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Metal | - | - | - | - | 3SU1152 | - | - | Chrome | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | - | 24 VAC/DC | LED, Red | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRR3F492 APEM Inc. | 77 | - | - | - | Gold | - | Panel Mount | - | - | - | Silver | Thermoplastic (TP) | - | - | Round | Round | - | - | - | - | - | Gold Plated Silver | - | - | - | EAR99 | - | 25 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | 1000000 Cycles | - | IRR3F492 | - | + 85 C | - | - 40 C | Bushing Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.76 | - | Yes | - | Sealed | - | - | - | - | 48 VDC | 250V ac | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | Orange | - | - | - | - | - | - | - | - | compliant | 200 mA | Wire Lead | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | 200 mA @ 48 V dc | SPST | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | Standard Switches | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 13435AG APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 13000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11530AB001FA0 Siemens | 29 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Metal | - | - | - | - | 3SU1153 | - | - | Chrome | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | Screw connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Amber | - | 110 VAC | LED, Amber | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PP3D2UB Siemens | 2759 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | - | - | 24 VAC/DC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1A-B3-B Idec | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-072 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-072 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 125 V | - | - | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 6A (AC) | - | - | - | - | - | Wire Leads | On-off | - | - | - | Round, Plunger | SPST | On-Off | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |