- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Switch Action | Solderability | Life (Cycles) | Body Color | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Contact Configuration | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4833A02 APEM Inc. | In Stock | - | - | - | Silver | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Melamine Phenolic Resin | - | - | - | - | - | - | - | - | Plunger, Round | Plunger | - | - | - | - | - | - | - | - | - | - | EAR99 | 10000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Non-Illuminated | No | 10000 Cycles | - | 4833A02 | - | - | - | - | - | Bushing Mount | - | - | - | 65 °C | -20 °C | - | - | - | Active | - | 5.75 | Details | Yes | - | - | 0.612493 oz | 125 VAC | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | BULK | - | - | - | unknown | 6 A | PC Pin | - | - | 21 mm | 16.5 mm | PLUNGER | - | OFF - (ON) | - | - | - | - | - | - | - | DUST PROOF; WATER PROOF | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | - | - | - | - | - | - | 6 A | - | - | - | 125 V | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | 14.5 mm | - | - | - | - | - | - | - | - | ||
![]() 5511M81 E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | XR0163P | - | - | E-Switch | White | - | - | - | - | - | - | - | 500 | - | E-SWITCH INC | Illuminated | - | - | E-Switch | 5511-M-8-1 | 5511-M-8-1 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | BULK | Active | - | 5.8 | Details | - | Unsealed | - | 0.192784 oz | - | 12 VDC | - | - | - | - | 5500 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | compliant | 300 mA | PC Pin | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | - | Pushbutton Switches | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6G9AB Siemens | 2681 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | 120 VAC | LED, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2311 E-Switch | 26 | - | - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | T940082 | - | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | 125 V | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | SPDT | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-M1F22-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | CSA, UL | - | - | Red | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HW4B-M1F22-R | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | 2NO, 2NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT4100200 APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 40 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | - | IT4100200 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Active | - | 5.75 | Details | Yes | - | - | 1.304431 oz | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 56 A | PC Pin | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E121SD1AV3RE C&K | In Stock | - | - | - | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E121SD | C&K | - | - | - | - | - | - | - | 60,000 Cycles | 40 | - | - | - | - | - | C&K Switches | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 120 V | 28 V | - | -30°C ~ 75°C | - | - | E020 | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | 1A (AC/DC) | - | - | - | - | - | - | PC Pin | - | - | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11000AB301FA0 Siemens | 15 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 3SU1100 | - | - | Black | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | - | - | - | Siemens | 3SU1100-0AB30-1FA0 | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | Box | - | Contact Manufacturer | Active | 5.76 | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Screw | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-132 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-132 | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 250 V | 125 V | - | 0°C ~ 65°C | - | - | - | - | - | - | - | - | - | Standard (Footswitch) | - | - | - | - | - | - | - | - | 10A (AC), 8A (DC) | - | - | - | - | - | - | Wire Leads | On-off | - | - | - | Round, Plunger, Metal | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AW73731G5 Schneider Electric | In Stock | - | - | - | Silver Alloy | - | Panel Mount, Front | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | Rectangular | Rectangular | - | - | - | Schneider Electric | Green, Red | Black | Rectangular | - | IP66 | 4X | - | 1,000,000 Cycles | 1 | - | - | Illuminated | - | - | Schneider Electric | - | - | Plastic | - | Schneider Electric | - | Panel Mount | 0 | 1 | 1 | - | - | - | Box | - | - | Active | - | - | - | - | Screw connection | - | 120 V | 125 V | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | - | Standard, Illuminated | - | - | Black | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Rectangular, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Green | - | 110 ~ 120 VAC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | 50 mm | 59 mm | 30 mm | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2HSS531 E-Switch | 78 | - | - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | T940092 | - | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 120 | - | E-SWITCH INC | Illuminated | - | - | E-Switch | ULV4F2HSS531 | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | Bulk | BULK | Active | Active | 5.76 | Details | Yes | - | - | - | 125 V | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 3 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | DPDT | - | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB11AB-HC NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Polyamide | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | MOUNTING BRACKET | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | - | 5.84mm | - | - | PC Pin | - | 28V | - | 5.842 mm | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 500000000Ohm | Red | - | - | - | EPOXY | 28V | - | 100mA | 500VAC V | SPST | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | OFF-(ON) | - | WAVE | 50000 cycles | BLACK | - | - | - | SOLVENT | - | - | - | - | Sealed - Fully | - | - | - | - | 9.8mm | - | 22.5044mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22NN-BNA-NAA-G101-NN Omron Automation and Safety | 16 | - | Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() M2B15AA5G30-FC NKK Switches | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2014 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Right Angle | - | 27.55mm | not_compliant | 1A | PC Pin | - | 28V | - | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.03mOhm | 1000000000Ohm | Red | - | - | - | EPOXY | 28V | - | 100mA | 1000VAC V | - | 28V | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | WAVE | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 12.7mm | - | 27.7368mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.2903.040 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | PSE HI 22 | - | - | Obsolete | Vendor Undefined | Wire Leads | - | Piezo, Anti-Vandal | 60°C | -20°C | - | - | - | - | - | 60V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | 42V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 21.15mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | 20,000,000 Cycles | - | 100mA | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embossed Actuator | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A22NN-BGM-NYA-G002-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() EP12SD1SAPE C&K | 2400 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Polymer | - | - | Glass, Nylon, Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EP | - | - | Active | 3 (168 Hours) | Gull Wing | - | Standard | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | - | Gull Wing | - | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | - | - | - | - | 20V | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | - | - | - | 5.46mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP57 | ||
![]() 1241.3033.M Schurter Inc. | In Stock | - | - | 10 Weeks | - | - | - | Aluminum | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | 85°C | -40°C | - | - | - | - | - | 60V | - | - | - | - | - | not_compliant | 100mA | - | - | 42V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16OAR10RED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | Polyetherimide | - | - | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2006 | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | - | - | - | 6A | Solder Lug | - | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | 3000VAC V | - | - | 100,000 Cycles | - | - | - | - | Illuminated | - | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 inch | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.1108.7053 Schurter Inc. | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | THERMOPLASTIC | 99.988768mg | - | POLYETHYLENE TEREPHTHALATE | SILVER | BRASS | - | BRASS | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | MCS18 | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 125mA | PC Pin | - | - | 18mm | 18 mm | Square, Button, Flush | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000Ohm | - | 0.125A | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 0.125A@48VDC | - | - | 2 | - | - | - | - | - | 1 | 0.72VA@48VDC | 4 N | - | - | 0.1ms | - | - | Tactile Feedback | - | - | - | - | - | - | 5.4mm | 0.197 inch | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |