- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator Style | Colour front ring | Construction type lens | Contact Materials | Content | DC Voltage Rating (Max) | Degree of protection (IP) | ElectricalLife | Illuminated | Insulation Materials | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Recess diameter | Switch Configuration | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Life (Cycles) | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Length (mm) | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB26SKW01-5D-JD NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | Silver (Ag) | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 200,000 Cycles | 3A | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8mm | 15.8mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB25SKG03N-C NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | GLASS FILLED REINFORCED NYLON | - | POLYCARBONATE | - | BRASS | COPPER ALLOY | - | - | - | - | - | - | - | - | 200,000 Cycles | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | 15.24mm | 15.24 mm | Square, Button | DPDT | On-Mom | - | 0.1mOhm | 200000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | 6 | ON-(ON) | 2.3114 mm | WAVE | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 16.4846mm | 0.157 inch | 0.098 inch | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MB2011SS1W01-CF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | - | 3A | Solder Lug | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 2267074-4 TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | 250 | Round Plunger | - | - | - | - | 28 | - | - | Non-Illuminated | - | - | - | - | - | - | -30C to 85C | 85C | -30C | - | SPDT | 6.1(mm) | - | - | ON Mom | - | - | Bulk | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | Not Required | PC Pins | Pushbutton Switches | - | - | - | - | - | 3(A) | - | - | - | - | - | - | - | - | - | - | - | 8.13(mm) | - | - | - | - | - | - | 18.16(mm) | - | - | - | - | - | - | ||
![]() LB15RKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | SPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | LED | - | - | Red | - | - | - | Clear, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 15.8mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() PBH2UEESNPNAGX E-Switch | 88 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | POLYBUTYLENE TEREPHTHALATE | - | POLYOXYMETHYLENE | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | 10,000 Cycles | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | PC Pin | - | - | 7.2898mm | 9.0932 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | - | 250VAC V | - | DPDT, SPDT | - | 30,000 Cycles | 100mA | - | - | - | - | - | - | 0.1A@30VDC | - | - | 6 | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | 14.7066mm | 0.157 inch | 0.413 inch | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB2011SD3W01-BC NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | IP67 - Dust Tight, Waterproof | - | - | 3A | Solder Lug | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() XB5RFB01 Schneider Electric | 2175 | - | - | - | - | - | Panel Mount, Front | - | Plastic | - | - | - | - | - | - | Black | Round | - | 1pc(s) | - | IP65 | - | No | - | Plastic | Schneider Electric | 0 | 0 | 0 | - | - | - | Box | - | - | Active | 22.5mm | - | Yes | - | - | - | Harmony XB5R | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Wireless | - | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB2011P NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | STAINLESS STEEL | - | Brass | - | - | - | - | - | - | - | Copper | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | EB | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | - | - | 3A AC | Vertical | - | 8mm | not_compliant | 3A | PC Pin | 125V | - | - | 7 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | CORROSION PROOF; EPOXY TERMINAL SEALED | 125V | 3A | 1500VAC V | - | - | - | 100,000 Cycles | 3A | - | - | - | - | 3A | 3A@125VAC | - | - | - | 3 | ON-(ON) | - | - | - | 2.35 N | - | 0.236 inch | CHROME | - | Epoxy Sealed Terminals | - | - | 11mm | - | 13.5mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() A16L-AGM-5D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2006 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | - | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 18mm | 15.8 mm | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 3A | 5VDC | LED, Green | - | - | - | - | - | - | - | 2,000,000 Cycles | 30mA | LED | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | - | 21.1mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() MB2011SS1W03-CH NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | PC Pin | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A16-TRM-2 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() AB11BP-HA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyamide | - | Polyacetal | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 5.84mm | - | - | PC Pin | 28V | - | - | 5.842 mm | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | SPST | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | 2 | OFF-(ON) | - | WAVE | - | - | SOLVENT | - | - | - | Sealed - Fully | - | - | 9.8mm | - | 21.7424mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 8161SHZQE2 C&K | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Rear | Stainless Steel | - | Glass, Nylon, Polyester | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 8060 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | 2 | - | - | - | - | 28V | 6A AC/DC | Straight | - | 9.53mm | - | 6A | Solder Lug | 120V | CSA, UL | - | - | Round, Button | SPDT | On-On | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | 250V | 6A | - | 1 | - | 28V | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | 6.86mm | - | - | 10.51mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22NN-MNM-NRA-G002-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-5151.2124 EAO | In Stock | - | Datasheet | 8 Weeks | - | Flush | Panel Mount, Front | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | Blade Terminal | - | Standard, Illuminated | 2 | - | - | - | - | - | 3A AC/DC | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 240V | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 24VAC/DC | LED, Blue | - | - | - | - | - | - | - | 500,000 Cycles | 5A | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | 22mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() LP0125CCKW01A NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyamide | - | Polycarbonate | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | LP01 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 3A AC/DC | - | - | 20mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Black | - | - | - | - | 250V | 3A | 1500VAC V | - | - | 30V | 500,000 Cycles | 3A | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() UB15SKG035D NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A22NN-RNM-NRA-G100-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() UB25SKG035F-FF NKK Switches | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | unknown | - | PC Pin | 28V | - | - | - | Square, Button | DPDT | On-Mom | - | - | - | Green | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 15.2mm | 12mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - |