- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2011SB3W01-DC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | POLYSTYRENE | COPPER ALLOY | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2006 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | SPLASH-PROOF BUSHING | - | - | 30V | 6A AC 3A DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | Solder Lug | 125V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | 6A | - | - | - | 3A | 3A@250VAC | - | - | - | 250V | - | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LB26RKG01 NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | PHOSPHOR BRONZE | - | 100,000 Cycles | - | -25°C~70°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | 21.9964mm | 15.7988 mm | Plunger for Cap | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | 0.1mOhm | 200000000Ohm | - | - | - | - | EPOXY | - | - | 1500VAC V | - | - | - | 200,000 Cycles | 100mA | - | Illuminated | - | - | - | - | - | - | - | - | - | 2.9972 mm | HAND | - | - | - | - | - | - | - | - | - | 22.5044mm | 0.295 inch | 0.197 inch | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15SKW01-5D-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | SPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB215SKG035D NKK Switches | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Tray | 2009 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | - | PC Pin | 28V | - | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() PV7F2Y0SS-341 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | STAINLESS STEEL | - | STAINLESS STEEL | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | ROHS COMPLIANT | - | - | 48V | 2A DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | - | 2000VAC V | - | DPDT, DPST | - | 1,000,000 Cycles | 2A | - | Illuminated, LED | Blue, Green | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1241.6664.1121000 Schurter Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | Stainless Steel | 56.699046g | Stainless Steel | - | - | 200,000 Cycles | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | Red | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | 5A AC | BOX | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.10mm Dia | 0.03mOhm | 100000000Ohm | - | - | 24VDC | LED, Red | - | 250V | 5A | - | - | - | - | 1,500,000 Cycles | 5A | 4.5 N | LED | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 30mm | 33.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | IP40, IP67 | ||
![]() LB15CKW01-1C-A NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | 23.7mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Black | - | 1.9VDC | LED, Red | - | 250V | 3A | - | - | - | 30V | 1,000,000 Cycles | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.7mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB25SGG01-5F24-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2009 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB25WGG01-5F-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | Copper | 100,000 Cycles | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | IP65 - Dust Tight, Water Resistant | 25mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | 28V | 100mA | - | - | - | 28V | 1,000,000 Cycles | - | - | Illuminated, LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() MB2411JW01-C-1A NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Resin | - | Brass | COPPER ALLOY | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | - | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | BLACK BEZEL | - | - | - | 3A AC | - | Vertical | - | 15.6mm | not_compliant | 3A | Solder Lug | 125V | CSA, UL | - | 7.8994 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | - | 1GOhm | Red | - | - | - | - | 125V | 3A | - | 1 | - | - | 200,000 Cycles | 3A | - | Illuminated | - | 3A | - | - | - | - | - | - | ON-(ON) | - | WAVE | - | - | - | - | - | GLOSS | Epoxy Sealed Terminals | 21.5mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB15SKW035C-JC NKK Switches | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | 125 | Polyamide | - | - | - | - | 10,000 Cycles | - | -25°C~50°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | - | 5A | PC Pin | 125V | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Clear (Red Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB225KKW015C-1JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | - | - | PHOSPHOR BRONZE | - | 10,000 Cycles | - | -25°C~50°C | Bulk | 2002 | UB2 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | Gold (Au) | - | - | - | - | 30V | 5A AC/DC | - | Vertical | - | - | - | 5A | Solder Lug | 125V | - | - | 15.24 mm | Square, Button | DPDT | On-Mom | Square - 17.40mm2 | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | 5A | - | Illuminated, LED | Red | 5A | 5A@250VAC | - | - | - | 250V | - | ON-(ON) | 2.3114 mm | WAVE | - | - | - | SOLVENT | - | - | Epoxy Sealed Terminals | 19mm | 15mm | 10.0076mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB25WCKW01-6F-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Tray | 2001 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, Green | - | 250V | 3A | - | - | - | 30V | 1,000,000 Cycles | 3A | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() A16L-ARA-12-2 Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 12VAC/DC | Incandescent, Red | - | - | - | - | - | - | - | 200,000 Cycles | 15mA | - | LED | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A165L-JYM-5D-2 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 5VDC | LED, Yellow | - | - | - | - | - | - | - | 2,000,000 Cycles | 30mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-JYM-12D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 12VDC | LED, Yellow | - | - | - | - | - | - | - | 2,000,000 Cycles | 15mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-AAM-24D-1 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue | - | 24VDC | LED, Blue | - | - | - | - | - | - | - | 2,000,000 Cycles | 10mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A22NN-BGM-NYA-G100-NN Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | 500,000 Cycles | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LB26SKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | Black | - | - | - | 30V | 3A AC/DC | - | Vertical | - | 17.8mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | 250V | 3A | - | - | - | 30V | 200,000 Cycles | 3A | - | LED | Red | - | - | - | - | Clear, Red | - | - | - | - | - | - | - | - | - | - | - | - | 17.8mm | 15.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() G3B15AH NKK Switches | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Polyphenylene | - | Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2006 | G3B | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Right Angle | - | 12.85mm | - | - | Gull Wing | 28V | - | - | 5.5626 mm | Round, Plunger | SPDT | On-Mom | - | 0.08mOhm | 500000000Ohm | Gray | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | 7 | ON-(ON) | - | WAVE | - | - | - | - | 0.157 inch | - | Process Sealed | 11mm | - | 12.2936mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |