- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Shape | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Approvals | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Control Type | Angle of Throw | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Pre-Travel-Max | Washability | Contact Configuration | Features | Product Category | Contacts | IP Rating | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW1S-21LE11 Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | 10A | - | 1 | No | - | IDEC | CW1S-21LE11 | 10A | + 60 C | - 25 C | 22mm | Panel Mount | Yes | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Screw | - | - | - | - | Spring Return | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | 1.57 | Selector | 90° | - | - | - | - | - | - | - | - | - | SPDT | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() B3J-5000 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | 1.7g | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3J | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | 8536.50.70.00 | - | - | 24V | 50mA DC | Straight | - | - | - | 50mA | PC Pin | - | - | 18mm | 12 mm | Square, Button | SPST-NO | Off-Mom | - | 100mOhm | - | Gray, Light | 0.05A | 2VDC | LED, Red/Yellow | - | - | - | - | - | SPST | - | 24V | 3,000,000 Cycles | 50mA | 1.27 N | Illuminated, LED | - | - | Red, Yellow | - | - | .05A@24VDC | - | - | - | - | - | - | 0.3 mm | - | - | - | - | 0.3 mm | - | - | - | - | - | - | - | 3.5mm | - | 6.8mm | No | Unknown | RoHS Compliant | - | - | - | ||
![]() AP4N002TWBE C&K | In Stock | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 10 | Illuminated | - | - | - | - | - | - | - | - | Details | - | - | - | AP | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.6622.3120000 Schurter Inc. | In Stock | - | - | 8 Weeks | - | Front, Panel | Panel Mount, Front | Metal | Aluminium | - | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | 2 | - | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, UL | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | Red | - | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | 5A | - | Illuminated | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() YB26CKW01-5D-JD NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26WKG01-5C-JC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | Illuminated, LED | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB15MKG01-6G-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15WKW01-5D-EJ NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.7988mm | 15.7988 mm | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Yellow | - | 2VDC | LED, Amber | EPOXY | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | Orange | 3A | 3A@250VAC | - | 250V | - | - | - | - | ON-(ON) | 2.9972 mm | - | 0.472 inch | 1e+06 cycles | - | - | - | - | - | - | - | - | - | 9.4996mm | 0.295 inch | 0.197 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() SB4011NOH-2E NKK Switches | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Rear | - | Resin | - | - | Phenolic, Resin | - | COPPER ALLOY | - | - | - | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2008 | SB40 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | - | - | - | - | 30V | 3A AC 2A DC | Vertical | - | 12mm | not_compliant | 2A | Solder Lug | 125V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.50mm Dia | - | - | Yellow | 2A | - | - | - | 250V | 3A | - | 1 | SPST | - | 30V | 30,000 Cycles | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | OFF-(ON) | - | WAVE | - | 10000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12mm | 30.7848mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() AB15AP-HB NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | Polyacetal | - | - | - | - | - | - | Bronze | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 5.84mm | - | - | PC Pin | 28V | - | - | 5.842 mm | Round, Button | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | White | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | - | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | - | WAVE | - | - | BLACK | - | SOLVENT | - | Sealed - Fully | - | - | - | 9.8mm | 22.5044mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB215SKW035C-3JC NKK Switches | In Stock | - | - | 8 Weeks | Silver | Through Hole | Through Hole | 125 | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | GOLD | - | - | - | - | - | 30V | 5A AC/DC | Vertical | - | - | - | 5A | PC Pin | 125V | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Clear (Red Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 10000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() GB15AV-XB NKK Switches | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | GB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | - | - | Round, Button | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() UB215KKG015F-1JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | Polycarbonate | - | - | - | - | - | - | Copper | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | UB2 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 19mm | - | - | Solder Lug | 28V | - | - | - | Square, Button | SPDT | On-Mom | Square - 17.40mm2 | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | 28V | 100mA | - | - | - | - | 28V | 1,000,000 Cycles | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 19mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB16CKW01-5D-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16RKW01-5F12-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | 24mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VDC | LED, Green | - | 250V | 3A | - | - | - | - | 30V | 200,000 Cycles | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB26NKW01-5D12-JD NKK Switches | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | Black | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16WCKW01-2CF05-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | - | 250V | 3A | - | - | - | - | 30V | 200,000 Cycles | - | - | LED | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() HB16SKW01-5F-AB NKK Switches | In Stock | - | Datasheet | 18 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | PHOSPHOR BRONZE | PHOSPHOR BRONZE | PHOSPHOR BRONZE | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Box | 2006 | HB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 100mW | 30V | 100mA AC/DC | - | - | - | - | 100mA | Solder Lug | 30V | - | - | - | Square, Button | SPDT | On-On | Circular - 8.00mm Dia | 0.05mOhm | 100000000Ohm | Black | 0.1A | 2.1VDC | LED, Green | - | - | - | 500VAC V | - | - | - | - | 100,000 Cycles | 100mA | - | Illuminated, LED | - | - | Green | 0.1A | 0.1A@30VAC | 0.1A@30VDC | - | - | - | - | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 inch | 0.138 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() JPL16P NKK Switches | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | - | - | - | - | BRASS | - | - | - | - | - | - | 25,000 Cycles | - | - | PHENOLIC | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | JP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | TV8 RATING | - | - | - | - | 16A AC | - | - | - | - | 16A | Solder Lug | 125V | - | 26.5938mm | 21.209 mm | Plunger for Cap | SPST | Off-On | Rectangular - 28.00mm x 21.20mm | 0.02mOhm | 1000000000Ohm | - | - | - | - | EPOXY | - | - | 1500VAC V | - | DPDT, SPST | - | - | 25,000 Cycles | 16A | - | - | - | - | - | - | 16A@250VAC | - | 250V | - | - | - | - | - | 3.302 mm | WAVE | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 49.1998mm | 0.224 inch | 0.551 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2085SS2G30-BA NKK Switches | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | 315 | Resin | - | - | POLYSTYRENE | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | not_compliant | - | PC Pin | 28V | - | 13.0048mm | 12.7 mm | Round, Button | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 3.8862 mm | WAVE | 0.335 inch | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 43.1038mm | 0.169 inch | 0.413 inch | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - |