- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LED Size | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Type of electric connection | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Termination Type | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact Voltage(AC)-Max | Depth Behind Panel | Contact Function | Actuator Travel | Switch Action | Bushing Length | Contact (DC) Max Power Rating R Load | Contact Configuration | Product | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW2L-A1F11QD-Y-24V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | ||
![]() YB26WRKG01-BB NKK Switches | 40 |
| - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Plunger | Plunger | - | - | NKK Switches | White, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | - | NKK Switches | YB26WRKG01-BB | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Obsolete | - | 8.66 | Details | Yes | Epoxy | - | - | - | 28 VDC | - | - | - | YB2 | - | - | EAR99 | - | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP65 | - | - | UL 94 V-0 | ||
![]() MDP160AS11R E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 250 V | 250 VAC | - | - | - | Bulk | MDP | - | Solder | - | - | - | - | - | - | - | - | - | 8 A | PC Pin | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT | Illuminated | - | - | - | Red | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | ||
![]() LB16SKG01-FJ NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | - | LB16SKG01-FJ | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | - | - | - | 28 VAC | 28 VDC | - | - | - | LB | e4 | - | EAR99 | - | Gold (Au) | - | - | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() HW4L-MF2-W Idec | 50 |
| - | - | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW4L-MF2-W | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW4L-MF2F20QD-R-120V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW2L-A1F20QD-Y-120V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW4L-MF2F11QD-W-24V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW2L-A1F20QD-Y-24V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW2L-A1F20QD-Y-6V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | ||
Tiny WHSL | 39 |
| - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW2L-A1F02QD-Y-12V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | Yellow | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | 2NC | IP65 | - | - | - | ||
![]() HW4L-MF2-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | IDEC | HW4L-MF2-R | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() YB26KKG01-FB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Plunger | Plunger | - | - | NKK Switches | Green, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | - | NKK Switches | YB26KKG01-FB | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | - | 28 VDC | - | - | - | YB2 | - | - | EAR99 | - | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() UB226KKG016CF-5J02 NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Square | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | - | NKK Switches | UB226KKG016CF-5J02 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Active | - | 5.8 | Details | Yes | Epoxy | - | - | - | 28 VDC | - | - | - | UB2 | e4 | - | EAR99 | - | GOLD | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() 3SU11030AB401FA0 Siemens | 130420288 |
| - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | - | - | - | 3SU1103 | - | - | Black | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | Yes | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | Box | - | Active | - | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | - | 3SU1 | - | - | - | Standard, Illuminated | - | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Green | 110 VAC | LED, Green | - | - | - | - | 3,000,000 Cycles | - | - | - | Screw | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | ||
![]() KP0215ASBKGG03RGB-3FJB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | - | - | KP | - | - | - | - | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | ||
![]() LB16WKG01-12-CJ NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | - | GOLD | PHOSPHOR BRONZE | GOLD | Round | Round | - | - | - | - | - | - | - | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | LIQUID CRYSTAL POLYMER | T-1 Bi-pin | 200000 Cycles | - | LB16WKG01-12-CJ | - | - | - | - | Panel Mount | - | - | - | 50 °C | -25 °C | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | - | - | LB | e4 | - | EAR99 | - | Gold (Au) | TWO RUBBER SEALS | - | 400 mVA | - | - | compliant | - | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | - | ON - ON | - | 0.1 mΩ | 200000000 Ω | - | - | - | EPOXY | QUICK CONNECT | - | LAMP | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | Clear | - | - | - | - | - | ON-ON | 2.413 mm | MAINTAINED | 0.472 inch | 0.4VA@28VDC | - | - | M22P1 | LED | - | 0.295 inch | - | - | IP65 | 9.4996 mm | 0.197 inch | UL 94 V-0 | ||
![]() LB25CKW01/U-CJ NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Round | Round | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | 1000000 Cycles | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | - | - | - | - | LB | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() LB15WKW01-05-BJ NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | - | SILVER | PHOSPHOR BRONZE | SILVER | Round | Round | - | - | - | - | - | - | - | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | LIQUID CRYSTAL POLYMER | T-1 Bi-pin | 1000000 Cycles | - | LB15WKW01-05-BJ | - | - | - | - | Panel Mount | - | - | - | 50 °C | -25 °C | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 250 VAC | - | - | - | - | LB | e4 | - | EAR99 | - | Silver (Ag) | TWO RUBBER SEALS | - | - | - | - | compliant | 3 A | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | - | ON - (ON) | - | 0.05 mΩ | 200000000 Ω | - | - | - | EPOXY | QUICK CONNECT | - | LAMP | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | Clear | 3 A | - | - | 250 V | - | ON-(ON) | 2.9972 mm | MOMENTARY | 0.472 inch | - | - | - | M22P1 | LED | - | 0.295 inch | - | - | IP65 | 9.4996 mm | 0.197 inch | UL 94 V-0 | ||
![]() HW1B-M210-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Red | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Spring-Up Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | 1NO | IP20, IP65 | - | - | - |