- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Approvals | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Operating Force-Max | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Length | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8121SDCGE C&K | 40 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Stainless Steel | Glass, Nylon, Polyester | - | - | - | - | - | Silver | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~75°C | Bulk | 2012 | 8020 | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | 400mW | 28V | 1A AC/DC | - | Straight | - | 6.86mm | - | 1A | PC Pin | 120V | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | - | - | - | 120V | - | 1A | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 12.7mm | - | 6.2mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PV8F2Y0SS-331-M11 E-Switch | 26 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | Round, Flat | - | 52-PV8F2Y0SS331M11 | - | E-Switch | - | - | 50,000 Cycles | 20 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV8, LAMB | - | - | - | - | Anti-Vandal, Illuminated | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | - | 2.8 VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Green | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 28 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100000 Cycle | - | AL6H-M24-R-ENGRAVED | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100000 Cycle | - | AL6H-M24-G-ENGRAVED | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL6Q-A22P-S IDEC | 13 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | CCC, CE, CSA, cURus | - | - | - | - | 1 | - | - | Non-Illuminated | - | 100000 Cycle | - | AL6Q-A22P-S | + 55 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | Non-Compliant | - | - | 250 VAC | 250 VDC | - | - | - | L6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Gold | - | - | - | - | Polyacetate | - | - | Square | Button | - | - | - | - | - | - | 1 | - | - | Illuminated | - | 100000 Cycles | - | LW2L-M1C10V-G-ENGRAVED | + 50 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 125 VAC | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Green | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() 19081352 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Series 19 | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19050362 EAO | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Series 19 | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPR3SAD2100 APEM Inc. | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | EAR99 | 500000 Cycle(s) | 50 | 8536.50.9050 | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | - | IPR3SAD2100 | - | - | - | - | 125 °C | -40 °C | - | - | - | Active | - | 5.76 | Details | Yes | - | - | - | - | - | - | IP | - | - | - | EAR99 | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | - | compliant | - | - | - | 12 mm | ROUND/FLAT TYPE | - | SPST | - | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | - | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | - | - | 0.5 A | - | - | 48 V | MOMENTARY-TACTILE | 5 N | - | - | - | - | - | IP67 | - | - | 13.2 mm | - | - | - | - | - | ||
![]() LB4L-M1T23VPW IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | LB4L-M1T23VPW | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | White | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() LB4L-M1T23G IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | LB4L-M1T23G | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Green | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() LB4L-M1T23R IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | LB4L-M1T23R | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Red | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() LB4L-M1T23S IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | LB4L-M1T23S | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1L-AF2F01QD-S-6V | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | ||
![]() HW4L-A1F11T8D-S IDEC | 28 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW4L-A1F11T8D-S | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1L-A1F01QD-Y-240V | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Yellow | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | ||
![]() HW1L-A2F20H2D-S IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1L-A2F20H2D-S | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | 2NO | IP20, IP65 | - | - | - | - | - | - | - | - | ||
![]() HW4L-A1F11M4D-S IDEC | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW4L-A1F11M4D-S | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | Non-Compliant | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1L-AF2F10QD-G-240V | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Green | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO | IP20, IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1L-A1F11QD-W-240V | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | White | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | - | - | - |