- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Brand | Cap Color | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Configuration | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Contact Configuration | Bushing Diameter | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.6623.1131000 Schurter Inc. | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | - | MSM | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | - | 19mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | - | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 1,500,000 Cycles | 5A | - | - | LED | - | - | Red | - | 10A@250VAC | - | - | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | 0.492 inch | - | No | - | ROHS3 Compliant | - | Lead Free | IP40, IP67 | ||
![]() FB15ANEP2-FC NKK Switches | 46 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | 201 | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tray | 2012 | FB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 500mA AC | - | Vertical | - | - | - | 500mA | Solder Turret | 125V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 5.30mm Dia | - | - | Red | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | 500mA | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LB25SKW01-F NKK Switches | 29 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | Non Illuminated Cap | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 17.8054mm | 15.7988 mm | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | 0.05mOhm | 200000000Ohm | Green | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 1,000,000 Cycles | 3A | - | - | - | - | - | - | 3A | 3A@250VAC | 250V | - | - | ON-(ON) | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.4884mm | 0.295 inch | 0.197 inch | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GB15JPC NKK Switches | 35 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Box | 2012 | GB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | 4.5mm | - | - | PC Pin | 28V | - | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | Clear | - | 1.95VDC | LED, Red | - | 28V | 100mA | - | - | 28V | 50,000 Cycles | 100mA | - | - | LED | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() YB26RKW01 NKK Switches | 147 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Plunger for Cap | DPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | - | 3A | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | 3A | 3A@250VAC | 250V | - | 8 | - | - | 1.4986 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 0.327 inch | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2011SA2G31-CA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Resin | - | POLYSTYRENE | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | not_compliant | - | PC Pin | 28V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | 1.8034 mm | WAVE | 0.2 inch | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 35.6362mm | 0.169 inch | 0.406 inch | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A22NL-BNA-TRA-G202-RC Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-5154.11A4 EAO | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 3A AC/DC | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | 240V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24VAC/DC | LED, Red/Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() IPC1SAD2L0Y APEM Inc. | 31 |
| - | - | Gold | Panel | Panel Mount | - | - | - | - | Polyamide | - | - | - | - | Square Plunger | - | - | - | Silver | 72 | EAR99 | 10 kcycles | 25 | - | Illuminated | - | Unavailable | - | - | - | - | - | - | Panel | -40C to 85C | 85C | -40C | - | - | SPST | 17.5(mm) | - | Details | OFF ON | 125 VAC | 24 VDC | 48V ac | - | - | - | IP | - | - | - | - | Solder | - | LATCHING | - | 85 °C | -40 °C | Yellow | - | - | - | - | - | - | - | Straight | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | 24 V | - | 5 A @ 28 V dc | - | - | Led | Solder Lug | - | Yellow | - | - | - | 4@12VDC(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 17.5(mm) | - | - | - | - | - | 2 mm | 27.6(mm) | - | - | - | - | - | IP67 | ||
![]() 1241.6631.1120000 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Front, Panel, Snap in | Panel Mount, Front | 125 | Stainless Steel | Stainless Steel | 37.450004g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | 2 | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 5A AC | BOX | Vertical | IP40 | 27.6mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | UL | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | 100MOhm | - | - | - | - | IK07; IP67 | 250V | 5A | - | - | - | 1,500,000 Cycles | 5A | - | 4.5 N | - | - | - | Green | 5A | - | - | - | - | - | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 27.6mm | 88.9mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22NN-RPM-NGA-G202-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | DPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-RNA-NYA-G102-NN Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | DPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-RNM-NYA-G002-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | SPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-RPM-NRA-G102-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | DPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() BB16AH-FA NKK Switches | 7 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyacetal | BRASS | - | - | - | - | - | - | - | Bronze | - | - | 25,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | Right Angle | - | 20.5mm | - | - | PC Pin | 28V | - | - | 8.7884 mm | Round, Button | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | - | 28V | 100mA | 500VAC V | - | 28V | 25,000 Cycles | 100mA | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 0.4VA@28VDC | - | SOLVENT | - | 0.236 inch | - | - | Antistatic | - | - | - | - | - | 8.8mm | - | 20.4724mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
![]() PL126205X Switchcraft / Conxall | In Stock | - | - | - | Silver | - | - | - | - | N/A/Thermoplastic | - | Thermoplastic | - | - | - | Square | Rectangular Button | - | - | White | Copper Alloy | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | DPDT | 26.92(mm) | - | Details | N.O./N.C. | 125 VAC | - | - | - | - | - | PL | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Lug | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Incandescent Lamp | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | 25.4(mm) | - | - | - | - | - | - | 53.72(mm) | - | - | - | - | - | - | ||
![]() LB3L-M1T64G Idec | 7 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | IDEC | - | - | - | - | - | 1 | - | Illuminated | - | - | IDEC | LB3L-M1T64G | + 55 C | - | - 25 C | 16mm | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 30 VDC | - | - | - | - | LB | - | - | - | - | - | - | Pilot Light | - | - | - | Green | - | - | Switches | - | - | - | - | - | - | - | - | 0.1 A | Quick Connect | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Solder | Illuminated Pushbuttons | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Industrial Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | 9 mm | - | - | - | - | - | - | - | ||
![]() XB4BA35 Schneider Electric | 52 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round | Round | - | Schneider Electric | Green | - | - | - | 1,000,000 Cycles | 1 | - | Non-Illuminated | - | - | Schneider Electric | - | + 70 C | Schneider Electric | - 40 C | - | Panel Mount | - | - | - | - | Box | - | - | Active | Details | - | 120 V | 125 V | - | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | 6 A | Screw Terminal | - | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | SPDT | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP66, IP67, IP69 | - | 47 mm | 52 mm | 30 mm | - | - | - | - | - | - | - | UL 508 | - | - | ||
![]() HW4B-A4F01-R Idec | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 440 | Round, Mushroom | Mushroom Button | CSA, UL | IDEC | Red | Silver | 220 | - | - | 1 | - | Non-Illuminated | - | - | IDEC | HW4B-A4F01-R | + 60 C | - | - 25 C | - | Panel | -25C to 50C | 50C | -25C | Maintained | - | SPST | 40(mm) | - | - | N.C. | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | Maintained Contact | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | - | SPST | - | Not Required | Screw | Pushbutton Switches | - | - | - | - | 10@110VAC(A) | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 1NC | IP65 | 45.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3AT-91K1-00R Omron Automation and Safety | 52 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | A3A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | - | 30V | 6A AC 4A DC | - | - | IP00 | - | unknown | 4A | PC Pin | 125V | - | 15.2mm | 12.7 mm | Round, Button | SPST-NO | Off-Mom | - | - | - | Red | 4A | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |