- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Shape | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator Style | Approvals | Bezel Style | Brand | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Lens Shape | Manufacturer | Manufacturer Part Number | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Configuration | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Contact Current Rating | Operating Force | Illumination Type | Forward Voltage | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Number of Switches | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Contact Bounce Time-Max | Actuator Finish | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7F2Y0SS-335 E-Switch | 21 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | ROHS COMPLIANT | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Green | - | - | - | 2000VAC V | DPST, SPDT | - | 1,000,000 Cycles | - | 2A | - | Illuminated, LED | - | - | - | Orange | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() SF2UEE C&K | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Through Hole | Through Hole, Right Angle | - | - | Polyester | - | Polyester | - | - | - | - | - | - | - | - | Brass | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2012 | F | - | - | Active | 1 (Unlimited) | Solder | - | Standard | 2 | 70°C | -40°C | - | - | - | - | - | 30V | 500mA AC/DC | Right Angle | - | - | 2A | PC Pin, Solder Lug | 125V | - | - | Plunger for Cap | DPDT | On-On | - | 20mOhm | - | White | - | - | - | - | 125V | 500mA | - | 2PDT, DPDT | 125V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | 6mm | - | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KB26SKW01-6B-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | Black | - | - | - | - | 30V | 1A AC/DC | - | - | - | 1A | Solder Lug | 125V | - | - | Square, Button | DPDT | On-On | Circular - 12.30mm Dia | 50mOhm | 1GOhm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | - | - | 100,000 Cycles | 20mA | 1A | - | LED | 3.6V | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BB15AB-HA NKK Switches | 37 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyacetal | - | BRASS | - | - | - | - | - | - | Bronze | - | - | 50,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | 8mm | - | PC Pin | 28V | 8.7884mm | 8.001 mm | Round, Button | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | ON-(ON) | - | 0.106 inch | - | - | 0.4VA@28VDC | SOLVENT | 0.236 inch | - | - | - | - | Antistatic | - | - | - | - | - | - | 22.5044mm | 0.122 inch | 0.248 inch | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() KB15CKW01-6G-JB NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2006 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | Black | - | - | - | - | 30V | 1A AC/DC | Vertical | - | 14mm | 1A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 12.30mm Dia | 50mOhm | 1GOhm | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | 250V | 1A | - | - | 30V | 100,000 Cycles | 20mA | 1A | - | LED | 3.6V | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1241.1104.7091 Schurter Inc. | 52 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | -25°C~60°C | Bulk | - | MCS18 | - | - | Active | Vendor Undefined | Solder | EAR99 | Standard | 2 | - | - | - | - | 8536.50.90.40 | - | - | 48V | 125mA DC | Straight | IP65 - Dust Tight, Water Resistant | 18mm | 125mA | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 13.00mm Dia | - | - | Yellow | - | - | - | - | - | 125mA | - | SPST | 48V | 1,000,000 Cycles | - | 125mA | 3 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.1ms | - | 48V | - | Tactile Feedback | - | - | - | - | 18mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() IPR3SAD6L0S100 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | Polyamide | - | - | - | 48 | Round Plunger | - | - | - | Silver | 48 | EAR99 | - | 50 | - | Illuminated | - | No | - | - | - | - | Panel | -40C to 85C | 85C | -40C | - | SPST | 17.5(mm) | Details | N.O. | - | - | - | - | IP | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | Led | - | Solder Lug | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 17.5(mm) | - | - | - | - | - | 26.3(mm) | - | - | - | - | - | - | ||
![]() AOW410-R Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | 440 | Mushroom Button | CE, CSA, UL | - | IDEC | Silver | 220 | - | - | 1 | - | - | - | - | - | IDEC | AOW410-R | Φ22mm | Panel | -25C to 50C | 50C | -25C | Maintained | SPST | 40(mm) | - | N.O. | - | - | - | - | TW | - | - | - | - | - | - | Maintained Contact | - | - | - | Red | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | - | - | - | Not Required | - | Screw | Pushbutton | - | - | - | - | - | - | - | 1.91 | 10@110VAC(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | 1NO | IP65 | 40(mm) | - | - | - | - | - | 71(mm) | - | - | - | - | - | - | ||
![]() APW199D-S-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Chrome Metal | IDEC | - | - | - | - | 1 | - | - | - | - | Flat Round | IDEC | APW199D-S-24V | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pilot Light | - | - | - | - | - | Blue | - | 1.12 | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL2285EE E-Switch | 1860 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | TL2285 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-On | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 100mA | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB225SKG036B-3JB NKK Switches | 61 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | Square, Button | DPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Illuminated, LED | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB226SKG036G NKK Switches | 55 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | Plunger for Cap | DPDT | On-On | - | - | - | - | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15WRKW01-5C12-JC NKK Switches | 41 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | 24mm | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 12VDC | LED, Red | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() EB2011G-BH NKK Switches | 36 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | BRASS | COPPER | COPPER | SILVER | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | 10.9982mm | 7.0104 mm | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | Gray | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 1.6002 mm | 0.268 inch | 100000 cycles | - | - | - | 0.236 inch | - | CHROME | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 15.2146mm | 0.157 inch | 0.315 inch | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2185SS1W01-CH NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | 4PDT | On-On | Circular - 6.50mm Dia | - | - | Gray | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15WGW01-FJ NKK Switches | 46 |
| Datasheet | 13 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 24.9936mm | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Green | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | - | 250V | - | - | - | ON-(ON) | 2.9972 mm | 0.472 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4996mm | 0.295 inch | 0.197 inch | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15RKW01-2CF05-JB NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB15SKW01-5D12-JD NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB15CGG01-5D05-JD NKK Switches | 41 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 5VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EB2085G-B-J51C NKK Switches | 46 |
| Datasheet | 10 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Resin | - | BRASS | COPPER | COPPER | SILVER | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2013 | EB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | 13.9954mm | - | Square, Button | DPDT | On-On | Rectangular - 15.00mm x 12.50mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 4.4958mm | 0.157 inch | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - |