- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB15CKG01-5F-JF NKK Switches | 16 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 23.7mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | 28V | 100mA | - | - | 28V | 1,000,000 Cycles | 100mA | LED | Green | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | 23.7mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26RKW01-A NKK Switches | 46 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | 100,000 Cycles | - | -25°C~70°C | Bulk | 2006 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Non Illuminated Cap | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 24.003mm | 15.7988 mm | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | 0.05mOhm | 200000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 200,000 Cycles | 3A | - | - | 3A | 3A@250VAC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | 22.5044mm | 0.295 inch | 0.197 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26SKW01-5F-JB NKK Switches | 16 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | 3A | LED | Green | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15WGW01-FJ NKK Switches | 46 |
| Datasheet | 13 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | 100,000 Cycles | - | -25°C~70°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 24.9936mm | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Green | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | - | 3A | 3A@250VAC | 250V | - | ON-(ON) | 2.9972 mm | - | 0.472 inch | - | - | - | - | - | - | 9.4996mm | 0.295 inch | 0.197 inch | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15RKW01-2CF05-JB NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | Green, Red | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB15SKW01-5D12-JD NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB15CGG01-5D05-JD NKK Switches | 41 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2009 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 5VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EB2011G-BH NKK Switches | 36 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | STAINLESS STEEL | BRASS | COPPER | COPPER | SILVER | - | 50,000 Cycles | - | -10°C~70°C | Bulk | 2011 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 28V | 10.9982mm | 7.0104 mm | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | Gray | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | ON-(ON) | 1.6002 mm | - | 0.268 inch | 100000 cycles | - | 0.236 inch | CHROME | Epoxy Sealed Terminals | - | 15.2146mm | 0.157 inch | 0.315 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB225SKG036B-3JB NKK Switches | 61 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Bulk | 2009 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Square, Button | DPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated, LED | White | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB226SKG036G NKK Switches | 55 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Bulk | 2009 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Plunger for Cap | DPDT | On-On | - | - | - | - | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | - | LED | Blue | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1241.6824.1112000 Schurter Inc. | 116 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | Gold | 50,000 Cycles | - | -20°C~85°C | Bulk | - | MSM LA | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | 8536.50.90.33 | - | 30V | 12A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | 22mm | 16.6 mm | Round, Button | SPST | Off-On | Circular - 19.10mm Dia | - | - | Silver | 0.5A | 24VDC | LED, Green | IK07; IP00; IP64 | - | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | Green | - | 12A@250VAC | - | - | - | - | - | - | - | 10 N | - | - | - | - | 27.9mm | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP64, Water Resistant | ||
![]() LB26RKW01-01-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 110VAC | Neon, White | - | - | - | - | - | - | 200,000 Cycles | - | LED, Neon | Clear | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB25SKW03N-F NKK Switches | 16 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | 125 | GLASS FILLED REINFORCED NYLON | POLYCARBONATE | - | BRASS | - | - | 10,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -20°C~70°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | 15.24mm | 15.24 mm | Square, Button | DPDT | On-Mom | - | 0.05mOhm | 200000000Ohm | Green | 5A | - | - | - | - | - | 1500VAC V | DPDT, SPDT | - | 1,000,000 Cycles | - | - | - | 5A | 5A@250VAC | 250V | 6 | ON-(ON) | 2.3114 mm | WAVE | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.4846mm | 0.157 inch | 0.098 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB2061SB1W01-DF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | SIL | Resin | POLYSTYRENE | - | COPPER ALLOY | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 12.7 mm | Round, Button | DPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Green | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | 3A | 3A@250VAC | 250V | - | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | - | - | - | - | Epoxy Sealed Terminals | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB15RKG035F-FB NKK Switches | 16 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Bulk | 2006 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Rectangular, Button | SPDT | On-Mom | - | - | - | Green (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated, LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB26NBKW015D-JB NKK Switches | 16 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | - | - | - | - | - | 10,000 Cycles | - | -25°C~50°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | 200,000 Cycles | - | Illuminated, LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | With Barrier | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2185SB3W01-DC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | POLYSTYRENE | - | COPPER ALLOY | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | SPLASH-PROOF BUSHING | - | - | 30V | 6A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 22.3012 mm | Round, Button | 4PDT | On-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | - | - | - | 3A | 3A@250VAC | 250V | - | - | 3.8862 mm | WAVE | 0.472 inch | - | - | - | - | Epoxy Sealed Terminals | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() YB15SKG01-1F02-JA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | Brass | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 18mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Black Filter/Diffuser) | - | 2VDC | LED, Green | - | 28V | 100mA | - | - | 28V | 1,000,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB15WRKW01-1F05-JF NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 24mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 5VDC | LED, Green | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() UB26NBKG015D-JD NKK Switches | 16 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | Copper | 200,000 Cycles | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 24mm | - | - | Solder Lug | 28V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | 28V | 100mA | - | - | 28V | 200,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | With Barrier | 17.8mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - |