- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Life (Cycles) | Switching Current | Operating Force-Max | Features | Diameter | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A165L-TWA-T1-2 Omron Automation and Safety | 40 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | - | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 110VAC | LED, White | - | - | - | DPDT | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | Voltage Reduction Lighting | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A165L-AYM-5D-1 Omron Automation and Safety | 46 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 5VDC | LED, Yellow | - | - | - | - | - | 2,000,000 Cycles | 30mA | LED | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165-TYA-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel, Snap in | Panel Mount, Front | - | Polyacrylate, Resin | 100,000 Cycles | -10°C~55°C | Bulk | 2008 | A16 | Active | 1 (Unlimited) | Solder | - | Standard | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, UL | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | - | - | - | - | 2 | DPDT | - | 200,000 Cycles | 3A | - | - | - | - | - | 100000 cycles | - | - | - | 18mm | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() A165L-JYM-12D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 12VDC | LED, Yellow | - | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1213A2 APEM Inc. | 1168 |
| Datasheet | 5 Weeks | Bushing, Panel | Panel Mount, Rear | Polyamide | Silver | 10,000 Cycles | -20°C~55°C | Bulk | - | 1200 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.35 | 24V | 8A AC 4A DC | Straight | - | - | 4A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | 17mm | 14 mm | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | Black | 8A | - | - | DUST PROOF; WATER PROOF | 250V | - | SPST | 24V | - | - | - | - | 8A | 8A@125VAC | 8A@12VDC | - | 4A | - | - | - | - | - | 21.2mm | 7.5mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A165L-AAA-12D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 12VDC | LED, Blue | - | - | - | DPDT | - | 200,000 Cycles | 15mA | LED | Blue | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-TGM-12D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 3A | 12VDC | LED, Green | - | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | - | 4.41 N | - | 18mm | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165L-JYM-T1-2 Omron Automation and Safety | 11 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | - | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 110VAC | LED, Yellow | - | - | - | DPDT | - | 2,000,000 Cycles | - | LED | - | - | - | - | - | - | - | Voltage Reduction Lighting | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A165L-AWM-T1-2 Omron Automation and Safety | 99 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2012 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | - | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | White | - | 110VAC | LED, White | - | - | - | DPDT | - | 2,000,000 Cycles | - | LED | - | - | - | - | - | - | - | Voltage Reduction Lighting | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A165-JRA-2 Omron Automation and Safety | 35 |
| - | 3 Weeks | Front, Panel, Snap in | Panel Mount, Front | - | Polyacrylate, Resin | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, UL | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | 100MOhm | Red | - | - | - | - | - | 2 | DPDT | - | 200,000 Cycles | 3A | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() A16-ABA-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Black | 3A | - | - | - | - | - | - | - | 200,000 Cycles | 3A | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | 4.41 N | - | - | 18mm | 18mm | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-TAM-12D-1 Omron Automation and Safety | 24 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue | - | 12VDC | LED, Blue | - | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-JAA-12D-1 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 12VDC | LED, Blue | - | - | - | SPDT | - | 200,000 Cycles | 15mA | LED | Blue | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A16L-ARA-12D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 18mm | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 12VDC | LED, Red | - | - | - | - | - | 200,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 100000 cycles | - | 4.41 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165L-JAA-5D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 5VDC | LED, Blue | - | - | - | DPDT | - | 200,000 Cycles | 30mA | LED | Blue | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-AAA-5D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 5VDC | LED, Blue | - | - | - | DPDT | - | 200,000 Cycles | 30mA | LED | Blue | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A16L-TRM-24D-2 Omron Automation and Safety | 41 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 3A | 24VDC | LED, Red | - | - | - | - | - | 2,000,000 Cycles | 10mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | - | 4.41 N | - | 18mm | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-TGM-12D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 3A | 12VDC | LED, Green | - | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | - | 4.41 N | - | 18mm | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A16L-TYA-24D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP40 | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | 24VDC | LED, Yellow | - | - | - | DPDT | - | 200,000 Cycles | 10mA | LED | Yellow | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() A165L-TGM-12D-2 Omron Automation and Safety | 24 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 3A | 12VDC | LED, Green | - | - | - | - | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | - | 4.91 N | - | 18mm | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant |