- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Operating Force-Max | Features | Diameter | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A165L-AAA-12D-2 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | Blue | - | 12VDC | LED, Blue | DPDT | 200,000 Cycles | 15mA | LED | Blue | - | - | - | - | - | - | 18mm | 18mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-TGM-12D-1 Omron Automation and Safety | 27 |
| - | 3 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -10°C~55°C | Bulk | 2015 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 30V | 5A AC | Vertical | IP40 | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.8 mm | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 3A | 12VDC | LED, Green | - | 2,000,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | 3A@30VDC | 4.41 N | - | 18mm | - | - | 21.1mm | - | RoHS Compliant | Lead Free | - | ||
![]() YB215CWCPW01-6F-JS NKK Switches | 33 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | 100,000 Cycles | -25°C~50°C | Bulk | 2013 | YB2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | Silver | - | 3.3VDC | LED, Green | - | 1,000,000 Cycles | 3A | LED | Green | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-BPA-NYA-G002-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | Yellow | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BPM-NAA-G002-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MGM-NGA-G002-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | Green | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G101-YD Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G102-YE Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G202-YE Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TWA-G101-WC Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G002-YD Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G100-YE Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G102-YA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TYA-G202-YA Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPA-TWA-G202-WA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Off | Circular - 22.30mm Dia | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, White | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MGA-NRA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Red | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BGM-NAA-G101-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BGA-NYA-G202-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | Yellow | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BGM-NWA-G002-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | White | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-BGM-NWA-G102-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - |