- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Contact Configuration | Product | Lamp Type | Features | Compliance | Product Category | Contacts | IP Rating | Diameter | Body Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 316-B-PP/2 HEX Carling Technologies | 46 |
| - | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 25,000 Cycles | 1 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | 0.836769 oz | 125 V | - | - | - | 0°C ~ 85°C | - | 110-316P | - | - | - | Standard | - | - | - | - | Switches | - | 3A (AC) | - | - | 3 A | Solder Lug | - | - | Round, Button | DPDT | On-On | Circular - 12.70mm Dia | Silver | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PV9F2U0SS-335 E-Switch | 43 |
| - | - | - | Panel Mount, Front | - | - | - | Stainless Steel | - | Round, Flat | - | - | E-Switch | - | - | - | - | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | PV9, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | - | 24 VDC | LED, Green | - | - | - | 1,000,000 Cycles | - | - | DPDT | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | IP66 | 32 mm | - | - | ||
![]() PV7F2Y011-345 E-Switch | 26 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | Round, Flat | - | 52-PV7F2Y011345 | E-Switch | - | - | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | Bulk | - | BULK | - | - | Active | - | Non-Compliant | - | - | PV Anti-Vandal | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | PV7, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | - | 24 VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | 25 mm | - | - | ||
![]() PV7F2T0SS-353 E-Switch | 26 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | Round, Flat | - | - | E-Switch | - | - | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | PV Anti-Vandal | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | PV7, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | - | 6 VDC | LED, Yellow | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | Yellow | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() 82-4551.1124 EAO | 50 | - | - | - | Silver | Panel Mount, Front | - | - | Aluminum | Aluminum | Aluminum | Round | - | - | EAO | - | Natural colour | Round | Silver Alloy | IP65/IP67 | 50,000 Cycles | 1 | - | Yes | - | EAO | - | Metal | +70°C | EAO | -30°C | Panel Mount | 1 | 0 | 0 | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | Soldering flag connection | 0.634931 oz | 240 V | 240 V | 240V | Yes | -30°C ~ 70°C | Tray | 82 | - | - | - | Standard, Illuminated | - | Natural | - | - | Switches | - | 3A (AC/DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | Silver | - | 24 VAC/DC | LED, Blue | - | - | - | 1,000,000 Cycles | - | 3A | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Blue | - | - | - | - | - | SPDT | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65, IP67 | 18 mm | - | - | ||
![]() LW1L-M1C30V-GL Idec | In Stock | - | - | - | Gold | - | - | - | Polyacetate | - | - | Round | Button | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | - | - | + 60 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | LW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | Standard Switches | Incandescent | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() XB4BP42 Schneider | 44 |
| - | - | Silver | Panel Mount | - | - | - | - | - | Round | Round | - | Schneider Electric | Red | - | - | - | - | 1,000,000 Cycles | 1 | SCHNEIDER ELECTRIC SA | No | - | Schneider Electric | XB4BP42 | - | +70°C | Schneider Electric | -25°C | Panel Mount | - | - | - | - | - | Box | - | - | - | Active | Active | 2.35 | Details | Yes | Sealed | - | - | - | 120 V | 600 VDC | - | - | -40°C ~ 70°C | - | Harmony XB4 | - | - | - | Standard | - | Red | - | - | Switches | - | 6A (AC), 550mA (DC) | IP66 - Dust Tight, Water Resistant | unknown | 6 A | Screw | - | - | Round, Button, Flush | SPST-NC | ON - (OFF) | Circular - 22.00mm Dia | Red | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | SPST | Screw | Pushbutton Switches | - | - | - | - | - | - | - | SPST | Standard Switches | - | - | - | Pushbutton Switches | - | IP66, IP67 | - | - | - | ||
![]() 8168S1HCGE2 C&K | In Stock | - | - | 15 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | C&K | - | - | - | - | - | 50000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | 8168S1HCGE2 | - | - | - | - | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.22 | Details | Yes | - | - | - | - | - | 28 VDC | - | - | - | - | 8060 | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | PANEL MOUNTABLE | 8536.50.90.35 | Switches | - | - | - | compliant | 6 A | - | 12.7 mm | 6.86 mm | PLUNGER | - | SPDT | - | - | 6 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | PUSHBUTTON SWITCH | - | - | - | Pushbutton Switches | - | - | 6 A | - | - | 120 V | MOMENTARY | - | - | - | - | - | Pushbutton Switches | - | - | - | 11.43 mm | - | ||
![]() LW1L-M3C30-GL Idec | In Stock | - | - | - | Gold | - | - | - | Polyacetate | - | - | Round | Button, Mushroom | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | LW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | Standard Switches | Incandescent | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() 8161LHZGE2 C&K | In Stock | - | - | 14 Weeks | Gold | - | NO | PANEL MOUNT-THREADED | - | Diallyl Phthalate (DAP) | - | Plunger | - | - | C&K | Black | - | - | - | - | 50000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | 8161LHZGE2 | - | + 65 C | - | - 30 C | Panel Mount | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.71 | Details | Yes | Epoxy | - | - | - | - | 28 VDC | - | - | - | - | 8060 | e4 | Yes | EAR99 | Sealed | Gold (Au) - with Nickel (Ni) barrier | Black | - | 8536.50.90.35 | Switches | 0.4 VA | - | - | not_compliant | 3 A, 6 A | Solder Lug | 12.7 mm | 6.86 mm | PLUNGER | - | ON - ON | - | - | 6 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | PUSHBUTTON SWITCH | - | SPDT | - | Pushbutton Switches | - | - | 6 A | - | - | 120 V | ALTERNATE | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | 11.43 mm | UL 94 V-0 | ||
![]() 3MS-WSP7-P1-B1-M7RE Carling Technologies | 36 |
| - | 8 Weeks | - | Panel Mount, Right Angle, Vertical, Rear | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 50,000 Cycles | 100 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 3MS-WSP7-P1-B1-M7RE | - | - | Carling Technologies | - | - | - | - | - | 85 °C | -30 °C | Bulk | - | - | - | Active | Active | 5.8 | Details | Yes | - | - | - | - | 20 V | 20 V | - | - | -30°C ~ 85°C | - | 3S | e4 | Yes | EAR99 | Standard | Gold (Au) | - | PANEL MOUNTABLE | 8536.50.90.31 | Switches | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | 12.7 mm | 6.6 mm | Plunger for Cap | SPDT | On-Mom | - | Black | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP68 | 20 V | SOLDER | - | PUSHBUTTON SWITCH | - | - | - | Pushbutton Switches | - | - | 0.02 A | - | - | 20 V | LATCHED AND MOMENTARY | - | - | - | - | IP68 | Pushbutton Switches | - | - | - | 12.7 mm | - | ||
![]() 700SP7B20M5RE E-Switch | 26 |
| - | - | Gold | Through Hole | - | - | - | - | - | Plunger, Round | - | T711018 | E-Switch | - | - | - | - | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | + 85 C | E-Switch | - 30 C | Panel Mount | - | - | - | - | - | Bulk | - | BULK | - | - | Active | - | Non-Compliant | - | - | - | - | - | 120 V | 28 V | - | - | -30°C ~ 85°C | - | 700 | - | - | - | Standard | - | - | - | - | Switches | - | 3A (AC/DC) | - | - | 1 A, 3 A | Wire Wrap | - | - | Round, Plunger | SPDT | On-Mom | - | White | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | - | - | - | - | - | - | - | - | Flush | - | - | - | Black, White | - | - | - | - | - | 1 | - | Illuminated | - | - | HW7D-L22F1111T82R-WB | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Red | - | - | - | - | - | - | Heavy Duty Switches | LED | - | - | - | - | IP40, IP65 | - | - | - | ||
Tiny WHSL | 22 |
| - | - | Silver | - | - | - | Polyacetate | - | - | Square | Button | - | - | - | - | - | - | - | - | 1 | - | Illuminated | 100000 Cycles | - | LW2L-A1C70-W-ENGRAVED | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | White | - | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | - | ||
![]() 8168S2HV6QE2 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 8060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8161LH9ABE2 C&K | In Stock | - | - | 15 Weeks | Gold | - | - | - | Stainless Steel | Nylon | - | Plunger | - | - | - | Black | - | - | - | - | - | 80 | C & K COMPONENTS INC | Non-Illuminated | 50000 Cycles | - | 8161LH9ABE2 | - | + 65 C | - | - 30 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | 5.71 | Details | Yes | Epoxy | - | - | - | 125 VAC, 250 VAC | 28 VDC | - | - | - | - | 8060 | e4 | - | EAR99 | Sealed | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | compliant | 6 A | PC Pin, Right Angle | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | Long Travel, Epoxy Terminal Seal | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 19351231 EAO | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19351231 - (17-351231) | - | - | - | Details | - | - | Series 19 | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW1L-A1F11QD-S-12V | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Blue | - | - | - | - | - | - | Standard Switches | LED | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | ||
![]() LB4B-M1T5B IDEC | 32 |
| - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | LB4B-M1T5B | - | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | Black | - | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | - | ||
![]() LB4L-M1T24A IDEC | 32 |
| - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | LB4L-M1T24A | - | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Amber | - | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | - |