- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Contact (DC) Max Rating R Load | Features | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NN-MGA-NWA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | 500,000 Cycles | - | - | Full Guard Bezel | - | RoHS Compliant | - | ||
![]() A22NN-MGM-NWA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~70°C | Bulk | 2015 | A22NN | Active | 1 (Unlimited) | - | - | Standard | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | 5,000,000 Cycles | - | - | Full Guard Bezel | - | RoHS Compliant | - | ||
![]() PV7F2Y0SS-343 E-Switch | 110 |
| Datasheet | 9 Weeks | Front, Panel | Panel Mount, Front | STAINLESS STEEL | STAINLESS STEEL | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | ROHS COMPLIANT | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 6VDC | LED, Blue | 2000VAC V | DPST | 1,000,000 Cycles | LED | 2A@48VDC | - | 0.079 inch | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() A22NL-MPM-TYA-G002-YA Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G100-YA Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G002-YB Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VAC/DC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TWA-G202-WD Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, White | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G101-YE Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TWA-G202-WE Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, White | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TWA-G101-WE Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, White | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPA-TYA-G102-YB Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VAC/DC | LED, Yellow | - | - | 500,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPA-TYA-G101-YB Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VAC/DC | LED, Yellow | - | - | 500,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G100-YD Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TWA-G102-WC Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G002-YE Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 200V~240VAC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TWA-G102-WA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, White | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPA-TYA-G202-YA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | - | 500,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPA-TYA-G102-YA Omron Automation and Safety | 33 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | - | 500,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPA-TYA-G101-YA Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, Yellow | - | - | 500,000 Cycles | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-MPM-TYA-G202-YB Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VAC/DC | LED, Yellow | - | - | 5,000,000 Cycles | - | - | - | - | RoHS Compliant | - |