- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Shape | Actuator Material | Actuator | Approvals | Brand | Cap Color | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Package | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Mechanical Life | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82-5551.1000 EAO | 11 | - | - | Silver | - | Panel Mount, Front | Aluminum | Aluminum | - | Aluminum | Round | - | EAO | - | Silver Alloy | - | 50,000 Cycles | 1 | No | - | EAO | - | +70°C | EAO | -30°C | - | Panel Mount | - | Tray | Active | Details | 0.634931 oz | 120 V | 24 V | 240V | -30°C ~ 70°C | Tray | 82 | - | Standard | - | - | Natural | Switches | 5A (AC), 1A (DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | - | - | 1,000,000 Cycles | 3A | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | - | - | SPDT | Standard Switches | - | - | Pushbutton Switches | - | IP65, IP67 | 22 mm | - | ||
![]() 82-5551.1133 EAO | 56 | - | - | Silver | - | Panel Mount, Front | Aluminum | Aluminum | - | Aluminum | Round | - | EAO | - | Silver Alloy | - | 50,000 Cycles | 1 | Yes | - | EAO | - | +70°C | EAO | -30°C | - | Panel Mount | - | Tray | Active | Details | 0.634931 oz | 120 V | 24 V | 240V | -30°C ~ 70°C | Tray | 82 | - | Standard, Illuminated | - | - | Natural | Switches | 5A (AC), 1A (DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VAC/DC | LED, Green | - | 1,000,000 Cycles | 3A | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Green | - | SPDT | Standard Switches | LED | - | Pushbutton Switches | - | IP65, IP67 | 22 mm | - | ||
![]() 82-6552.1000 EAO | 56 | - | - | Silver | - | Panel Mount, Front | Aluminum | Aluminum | - | Aluminum | Round | - | EAO | - | Silver Alloy | - | 50,000 Cycles | 1 | No | - | EAO | - | +70°C | EAO | -30°C | - | Panel Mount | - | Tray | Active | Details | 0.634931 oz | 120 V | 24 V | 240V | -30°C ~ 70°C | Tray | 82 | - | Standard | - | - | Natural | Switches | 5A (AC), 1A (DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | Silver | - | - | - | 1,000,000 Cycles | 3A | - | Screw | Pushbutton Switches | -30°C to +70°C | - | - | SPDT | Standard Switches | - | - | Pushbutton Switches | - | IP65, IP67 | 25 mm | - | ||
![]() CW1B-M1E22W IDEC | In Stock | - | - | - | Panel | - | - | - | Round | - | - | CE, cUL, UL | - | White | - | 10A | - | 1 | Non-Illuminated | - | - | CW1B-M1E22W | + 60 C | - | - 25 C | 22mm | Panel Mount | Momentary | - | - | Compliant | - | - | - | - | - | - | CW | Screw | - | 60 °C | -25 °C | White | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | DPST | - | - | SPST | Fingersafe Screw | - | - | - | 2.3583 | - | Standard Switches | - | - | - | 2NO, 2NC | IP65 | - | IP20 | ||
![]() CW1B-M1E22S IDEC | In Stock | - | - | - | Panel | - | - | - | Round | - | - | CE, cUL, UL | - | Blue | - | 10A | - | 1 | Non-Illuminated | - | - | CW1B-M1E22S | + 60 C | - | - 25 C | 22mm | Panel Mount | Momentary | - | - | Details | - | - | - | - | - | - | CW | Screw | - | 60 °C | -25 °C | Blue | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | DPST | - | - | SPST | Fingersafe Screw | - | - | - | 2.3583 | - | Standard Switches | - | - | - | 2NO, 2NC | IP65 | - | IP20 | ||
![]() CW1L-A1E01QMY IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E01QMY | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Yellow | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Yellow | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW1L-A1E11Q2R IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E11Q2R | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Red | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Red | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW1L-A1E01QMA IDEC | In Stock | - | - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E01QMA | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Amber | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Amber | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW1L-A1E01Q3R IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E01Q3R | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Red | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Red | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW1L-A1E01Q3G IDEC | In Stock | - | - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E01Q3G | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Green | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Green | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW1L-A1E01Q3PW IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E01Q3PW | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Pure White | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | White | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW1L-A1E02QM4R IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW1L-A1E02QM4R | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Red | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Red | 2.36 | - | Standard Switches | LED | - | - | 2NC | IP65 | - | - | ||
![]() LB1L-A1T61S IDEC | 21 |
| - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | Illuminated | - | - | LB1L-A1T61S | + 55 C | - | - 25 C | 16mm | Panel Mount | Maintained | - | - | Details | - | - | - | - | - | - | LB | - | - | - | - | Blue | - | - | - | - | Quick Connect | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | DPDT | Solder | - | - | Blue | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | ||
![]() AL6Q-M22P-A IDEC | 43 |
| - | Gold | - | - | - | - | Square | - | - | CE, CSA, UR | - | - | - | - | - | 1 | Non-Illuminated | 100000 Cycle | - | AL6Q-M22P-A | + 55 C | - | - 25 C | Φ16mm | Panel Mount | Momentary | - | - | Non-Compliant | - | 250 VAC | 250 VDC | - | - | - | A6 | - | - | - | - | Amber | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 1.22 | - | Standard Switches | - | - | - | DPDT | IP65 | - | - | ||
![]() CW4L-A2E11QMPW IDEC | 13 |
| - | - | - | - | - | - | Round | - | Round | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A2E11QMPW | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Pure White | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | White | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW4L-A2E11QHA IDEC | 13 |
| - | - | - | - | - | - | Round | - | Round | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A2E11QHA | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Amber | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Amber | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW4L-A2E11QM4A IDEC | In Stock | - | - | - | - | - | - | - | Round | - | Round | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A2E11QM4A | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Amber | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Amber | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW4L-A1E01Q3A IDEC | 13 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A1E01Q3A | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Amber | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Amber | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() CW4L-A1E02Q2S IDEC | 50 |
| - | - | - | - | - | - | Round | - | Flush | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A1E02Q2S | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Blue | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Blue | 2.36 | - | Standard Switches | LED | - | - | 2NC | IP65 | - | - | ||
![]() CW4L-A2E20QM4G IDEC | In Stock | - | - | - | - | - | - | - | Round | - | Round | CE, cULus | - | - | - | 10A | - | 1 | Illuminated | - | - | CW4L-A2E20QM4G | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Green | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | Green | 2.36 | - | Standard Switches | LED | - | - | 2NO | IP65 | - | - |