- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Contact Current Rating | Illumination Type | Forward Voltage | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Operating Force-Max | Bushing Diameter | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UB25NKG015F-JB NKK Switches | 16 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 28V | - | - | Rectangular, Button | DPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Illuminated, LED | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() M2B15AA5G03-HC NKK Switches | 16 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | BRASS | - | COPPER | BRASS | COPPER | - | - | 100,000 Cycles | GLASS FILLED POLYAMIDE | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | not_compliant | 1A | PC Pin | 28V | 12.7mm | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.03mOhm | 1000000000Ohm | Red | - | - | - | EPOXY | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | - | 0.244 inch | Process Sealed | - | - | - | 29.6418mm | 0.189 inch | 0.282 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB25SKW01-1D-A NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Black | - | 2VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15CKG01-2CF05-JB NKK Switches | 41 |
| Datasheet | 14 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Brass | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 18mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | - | 28V | 100mA | - | - | 28V | 1,000,000 Cycles | - | - | LED | - | Green, Red | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB15SKG01-6B-JB NKK Switches | 41 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | BRASS | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | LED | - | White | - | - | - | - | - | ON-(ON) | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15WCKW01-5C24-JC NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() LB15CKW01-5D05-JD NKK Switches | 41 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | Silver (Ag) | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 5VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A16L-TRA-5D-1 Omron Automation and Safety | 33 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 5VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | 30mA | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | 4.41 N | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A16L-AGA-24D-2 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 24VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A16L-AAM-5D-2 Omron Automation and Safety | 33 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue | - | 5VDC | LED, Blue | - | - | - | - | - | - | 2,000,000 Cycles | - | 30mA | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() KB15SKW01-6B-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | 125 | Polyamide | - | - | - | - | - | - | Silver | 50,000 Cycles | - | -25°C~50°C | Tray | 2006 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | Black | - | - | 30V | 1A AC/DC | Vertical | - | - | - | 1A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 12.30mm Dia | 50mOhm | 1GOhm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | - | - | 100,000 Cycles | 20mA | 1A | LED | 3.6V | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | 8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A165L-TRA-12D-1 Omron Automation and Safety | 24 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 12VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | 15mA | LED | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | 4.91 N | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-AYA-5D-2 Omron Automation and Safety | 24 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -10°C | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | 5VDC | LED, Yellow | - | - | - | - | DPDT | - | 200,000 Cycles | - | 30mA | LED | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() YB15WCKW01-1C12-JA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Black Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB16RKW01-5C-JC NKK Switches | 41 |
| Datasheet | 14 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | 24mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | 250V | 3A | - | - | 30V | 200,000 Cycles | - | - | LED | - | Red | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() YB15WRKW01-5C-JC NKK Switches | 41 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | Red | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() GB215AP NKK Switches | 1423 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | Glass fibre, Polyamide | - | - | BRASS | - | - | Bronze | 50,000 Cycles | - | -25°C~70°C | Tray | 2010 | GB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 2.5mm | - | - | PC Pin | 28V | - | 2.4892 mm | Plunger for Cap | SPST-NO | Off-Mom | - | 0.08mOhm | 500000000Ohm | Gray | - | - | - | - | 28V | 100mA | 500VAC V | SPST | 28V | 50,000 Cycles | - | 100mA | - | - | - | - | - | - | - | 2 | OFF-(ON) | - | WAVE | - | - | - | - | - | Epoxy Sealed Terminals | - | 7.6mm | - | 7.0104mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() AML21CBE2AB Honeywell Sensing and Productivity Solutions | 18 |
| Datasheet | 30 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Silver | 25,000 Cycles | - | - | Bulk | 1998 | AML21 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | 24V | 3A AC 2A DC | Straight | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 18.92mm | 18.92 mm | Square, Button (Not Included) | SPDT | On-On | Square - 19.05mm2 | - | - | - | 2A | 28VAC | Incandescent | - | - | - | - | - | - | 25,000 Cycles | - | - | Lamp | - | Multiple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() YB15WSKW01-5F-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.2VDC | LED, Green | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | LED | - | Green | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB16MKW01 NKK Switches | 68 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | GLASS FILLED POLYAMIDE | - | SILVER | SILVER ALLOY | PHOSPHOR BRONZE | - | GOLD | - | 100,000 Cycles | DIALLYL PHTHALATE | -25°C~70°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Plunger for Cap | SPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | - | 3A | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | - | - | - | 3A | 3A@250VAC | - | 250V | 5 | - | 1.4986 mm | - | 0.37 inch | - | - | - | 0.629 inch | Epoxy Sealed Terminals | - | - | - | 7.5946mm | - | 0.347 inch | - | - | ROHS3 Compliant | - | - | - |