- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Terminal Material | End Contact Plating | Approvals | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Contact Function | Actuator Travel | Switch Action | Lamp Type | Terminal Length | Contacts | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW1L-A4F10Q-C-12V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 1NO | IP65 | - | - | ||
![]() LA1L-M1C24V-S Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-M1C24V-S | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | LED | - | DPDT | IP65 | - | - | ||
![]() AYLD39911N-W-24V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AYLD39911N-W-24V | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.48 | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW2L-M110QD-R-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring-Up Screw | - | - | - | - | - | 1.98 | - | - | - | LED | - | 1NO | IP65 | - | - | ||
![]() 9001KR9P35RH33 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | 9001KR9P35RH33 | - | - | - | - | - | Obsolete | 5.84 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLFD212611N-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD212611N-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALD29910N-R-120V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | ALD29910N-R-120V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.48 | - | - | - | Incandescent | - | 1NO | IP65 | - | - | ||
![]() AOLFD212602N-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD212602N-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW2L-A1F20Q-R-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW7D-L11F1111Q7W-WB1 | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
![]() UB215KKW015F-1JB-RO NKK Switches | In Stock | - | - | NO | PANEL MOUNT | GLASS FILLED POLYAMIDE | SILVER | PHOSPHOR BRONZE | SILVER | - | 1500VAC V | 10000 Cycle(s) | NKK SWITCHES CO LTD | NKK Switches | UB215KKW015F-1JB-RO | UB2 | - | 50 °C | -25 °C | - | Active | 5.77 | Yes | EAR99 | compliant | 18.9992 mm | 18.9992 mm | PUSHBUTTON | SPDT | 0.05 mΩ | 200000000 Ω | 5 A | EPOXY | 30 V | SOLDER LUG | LED | PUSHBUTTON SWITCH | - | 5 A | - | BREAK-BEFORE-MAKE | - | 250 V | - | ON-(ON) | 2.3114 mm | MOMENTARY | - | 0.197 inch | - | - | 15.494 mm | 0.118 inch | ||
![]() HW2L-A1F20Q-A-6V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW2L-A1F20Q-A-6V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
![]() ABW310N-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ABW310N-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALFW29920-S-24V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | ALFW29920-S-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.5 | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
![]() LA1L-A1C53-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C53-G | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | LED | - | SPDT | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW2L-A1F20Q-S-12V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
![]() AOLW29911-W-24V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AOLW29911-W-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.5 | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLD39911N-A-120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALFW29920-S-12V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | ALFW29920-S-12V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.5 | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
![]() HW4P-1FQ-W-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW4P-1FQ-W-12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |