- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Voltage Rating (Max) | Actuator Style | Approvals | Contact Materials | DC Voltage Rating (Max) | Manufacturer | Manufacturer Part Number | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Type | Mechanical Life | Illumination Type | Terminal Type | Depth Behind Panel | Current Rating (Max) | Lamp Type | Contacts | IP Rating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW2L-A1F20M4-A Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW2L-A1F20M4-A | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 2NO | IP65 | - | ||
![]() HW1L-M2F20H2-W Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW1L-M2F20H2-W | - | - | - | - | - | Momentary | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 2NO | IP65 | - | ||
![]() HW1L-A1F11M4-R Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW1L-A1F11M4-R | - | - | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW1L-M4F11Q-W-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Momentary | - | - | - | - | - | - | Fingersafe Screw | 2.59 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() ALW29911N-W-24V Idec | In Stock | - | - | - | - | - | - | - | IDEC | ALW29911N-W-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW2L-A1F20H2-R Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW2L-A1F20H2-R | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 2NO | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | IDEC | HW4L-A4F11Q-R-12V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() ALFW29920-G-120V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | ALFW29920-G-120V | - | - | - | - | - | Momentary | - | - | - | - | - | - | Screw | 2.5 | - | Incandescent | 2NO | IP65 | - | ||
![]() ALW29911DN-Y-24V Idec | In Stock | - | - | - | - | - | - | - | IDEC | ALW29911DN-Y-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 440 | Mushroom Button | CSA, UL | Silver | 220 | IDEC | HW4L-A4F11Q-W-24V | Panel | - | -25C to 50C | 50C | -25C | Maintained | DPST | 40(mm) | N.O./N.C. | Maintained Contact | 500000 | LED/LENS | Screw | - | 10@110VAC(A) | Incandescent | 1NO, 1NC | IP65 | 45.2(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | IDEC | HW4L-A4F11Q-S-24V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | Incandescent | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | IDEC | HW4L-A4F11Q-R-24V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() ALFW29920-G-12V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | ALFW29920-G-12V | - | - | - | - | - | Momentary | - | - | - | - | - | - | Screw | 2.5 | - | Incandescent | 2NO | IP65 | - | ||
![]() ALW29911DN-R-24V Idec | In Stock | - | - | 440 | - | - | Silver | 220 | IDEC | ALW29911DN-R-24V | Panel | - | -25C to 50C | 50C | -25C | - | DPST | 30(mm) | N.O./N.C. | Momentary Contact | 5000000 | LED/LENS | Screw | - | 10@110VAC(A) | - | - | - | 37(mm) | ||
![]() HW1L-A1F11M4-W Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW1L-A1F11M4-W | - | - | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() ALFW29920-R-120V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | ALFW29920-R-120V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Momentary | - | - | - | - | - | - | Screw | 2.5 | - | Incandescent | 2NO | IP65 | - | ||
![]() ALW29902N-A-24V Idec | In Stock | - | - | - | - | - | - | - | IDEC | ALW29902N-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IDEC | AOLFD29911N-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW2L-A1F11T8-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | IDEC | HW2L-A1F11T8-G | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 3.53 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IDEC | ALW29910DN-A-120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |