- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Housing Material | Actuator | Actuator Style | Approvals | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | LED Size | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Terminal Type | Illumination Color | Contact (DC) Max Rating R Load | Depth Behind Panel | Switch Action | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Lamp Type | Circuit Configuration | Contacts | IP Rating | Body Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB16MKG01-A NKK Switches | In Stock | - | - | Gold | - | - | Polyamide (PA) | Round | Round | - | Black | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | 100000 Cycles | - | KB16MKG01-A | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Molded | 28 VAC | 28 VDC | KB | - | EAR99 | - | - | 400 mVA | compliant | - | Solder Lug | - | ON - ON | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() KB15RKG01B-6B-JB NKK Switches | In Stock | - | - | Gold | - | - | Polyamide (PA) | Rectangular | Rectangular | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | T-1 | 100000 Cycles | - | KB15RKG01B-6B-JB | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Epoxy | 28 VAC | 28 VDC | KB | - | EAR99 | - | - | 400 mVA | compliant | - | Solder Lug | - | ON - (ON) | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | White | - | - | - | - | - | - | LED | - | - | - | - | UL 94 V-0 | ||
![]() KB16SKW01B-CC NKK Switches | In Stock | - | - | Silver | - | - | Polyamide (PA) | Square | - | - | Red, Red | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | 100000 Cycles | - | KB16SKW01B-CC | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Molded | 250 VAC | - | KB | - | EAR99 | - | - | - | compliant | 1 A | Solder Lug | - | ON - ON | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() K12ABK22.5N C&K | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | 1000000 Cycle(s) | 300 | ITT CANNON | Non-Illuminated | - | - | - | K12ABK22.5N | K12 | - | - | 85 °C | -40 °C | - | Transferred | 5.24 | Details | Yes | - | - | - | K12 | e3 | EAR99 | Tin (Sn) | 8536.50.90.40 | - | unknown | - | - | 12 mm | SPST | 0.1 A | IP50 | 30 V | SOLDER | KEYPAD SWITCH | - | - | - | - | - | MOMENTARY-TACTILE | 1 | 2.5 N | 1 ms | - | 1X1 | - | - | 9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F02Q-G-12V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | - | - | - | Incandescent | - | 2NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ALFW29920DN-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4L-A4F20Q-W-24V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F02Q-G-24V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | - | - | - | Incandescent | - | 2NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-A1F01Q-R-24V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | ||
![]() LA1L-A1C56-S Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C56-S | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Incandescent | - | SPDT | IP65 | - | - | ||
![]() AOLW212611-W Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AOLW212611-W | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 3.41 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
![]() HW2L-M1F11Q-R-6V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-M1F11Q-R-6V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4L-M1F20Q-Y-12V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-AF2F01Q-R-6V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-M1F11Q-S-12V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
![]() ALD39911N-G-6V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALD39911N-G-6V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-AF2F01Q-S-24V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | ||
![]() ALD39911N-R-120V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALD39911N-R-120V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
![]() ALD39911N-R-24V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALD39911N-R-24V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | ||
![]() ALW29910-R-12V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALW29910-R-12V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1.91 | - | - | - | - | Incandescent | - | 1NO | IP65 | - | - |