- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Actuator | Actuator Style | Approvals | Cap Color | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | RoHS | Voltage Rating AC | Voltage Rating DC | Series | Number of Positions | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Illumination Color | Product | Lamp Type | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW4L-M2F11M4D-S IDEC | 21 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11M4D-S | + 50 C | - 25 C | Panel Mount | Momentary | Non-Compliant | - | 24 VDC | - | - | - | Screw | ON - (OFF) | SPST | - | Blue | Standard Switches | LED | 1NO, 1NC | IP40, IP65 | ||
![]() LB4L-M1T23A IDEC | 21 |
| - | - | - | Flush | - | - | - | 1 | Illuminated | - | LB4L-M1T23A | + 55 C | - 25 C | Panel Mount | - | Details | - | - | - | - | - | Quick Connect | ON - (OFF) | DPDT | - | Amber | Standard Switches | LED | - | IP65 | ||
![]() HW4L-M2F11M4D-R IDEC | 21 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11M4D-R | + 50 C | - 25 C | Panel Mount | Momentary | Non-Compliant | - | 24 VDC | - | - | - | Screw | ON - (OFF) | SPST | - | Red | Standard Switches | LED | 1NO, 1NC | IP40, IP65 | ||
![]() HW4L-AF2F20T8D-S IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20T8D-S | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | - | 24 VDC | - | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Blue | Standard Switches | LED | 2NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-MF2F01QD-W-6V | + 50 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | - | - | - | Screw | ON - (OFF) | SPST | - | White | Standard Switches | LED | 1NC | IP40, IP65 | ||
![]() HW4L-AF2F20T8D-Y IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20T8D-Y | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | - | 24 VDC | - | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Yellow | Standard Switches | LED | 2NO | IP40, IP65 | ||
![]() HW4S-2TF03 IDEC | 21 |
| - | - | - | - | - | CE, CSA, TUV, UL | - | 1 | Non-Illuminated | - | HW4S-2TF03 | - | - | Panel Mount | - | - | - | 24 VDC | HW | 2 | - | Screw | - | - | Fingersafe Screw | - | Standard Switches | - | 3NC | IP65 | ||
Tiny WHSL | In Stock | - | - | Silver | Polyacetate | Square | Button | - | - | - | Illuminated | 100000 Cycles | - | + 50 C | - 25 C | Panel Mount | - | - | 125 VAC, 250 VAC | 30 VDC | - | - | 0.4 A, 2 A, 3 A, 5 A | Screw | - | DPDT | - | Red | Standard Switches | LED | - | IP65 | ||
![]() HW4L-M2F20T8D-G IDEC | 21 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F20T8D-G | + 50 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | - | - | - | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | 2NO | IP40, IP65 | ||
Tiny WHSL | 21 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW1L-M4F03QD-A-24V | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Amber | Standard Switches | LED | - | IP20, IP65 | ||
![]() HW4L-AF2F20D2D-R IDEC | 2689 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20D2D-R | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Red | Standard Switches | LED | - | IP40, IP65 | ||
![]() HW4L-M1F20D2D-G IDEC | 21 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW4L-M1F20D2D-G | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | Flush | - | - | Black, White | 1 | Illuminated | - | HW7D-L21F2002Q4W-WB | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | 10 A | Screw | - | SPST | - | White | Heavy Duty Switches | LED | - | IP40, IP65 | ||
![]() HW1B-V3F02-Y IDEC | 21 |
| - | - | - | - | - | - | Yellow | 1 | Non-Illuminated | - | HW1B-V3F02-Y | + 60 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | Screw | - | SPST | - | - | Standard Switches | - | - | IP20, IP65 | ||
Tiny WHSL | 21 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW4L-M1F22QD-G-24V | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | IP20, IP65 | ||
![]() HW4L-AF2F20D2D-G IDEC | 2864 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20D2D-G | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Green | Standard Switches | LED | - | IP40, IP65 | ||
![]() HW4L-M1F20D2D-R IDEC | 21 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW4L-M1F20D2D-R | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Red | Standard Switches | LED | - | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW2L-A1F20QD-G-240V | + 50 C | - 25 C | Panel Mount | Maintained | - | - | 24 VDC | - | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Green | Standard Switches | LED | 2NO | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | Black | 1 | Non-Illuminated | - | HW4B-M1F10-B-ENGRAVED | + 60 C | - 25 C | Panel Mount | Momentary | - | - | - | HW4B | - | - | Screw | ON - (OFF) | SPST | Fingersafe Screw | - | Standard Switches | - | 1NO | IP65 | ||
![]() HW1B-A210-W IDEC | In Stock | - | - | - | - | - | - | - | White | 1 | Non-Illuminated | - | HW1B-A210-W | + 60 C | - 25 C | Panel Mount | - | - | - | 24 VDC | HW1B | - | - | Screw | ON - OFF, OFF - ON | SPST | - | - | Standard Switches | - | - | IP20, IP65 |