- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Voltage Rating (Max) | Actuator Style | Approvals | Bezel Style | Contact Materials | DC Voltage Rating (Max) | Lens Shape | Manufacturer | Manufacturer Part Number | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Type | Mechanical Life | Illumination Type | Terminal Type | Lens Color | Depth Behind Panel | Current Rating (Max) | Lamp Type | Contacts | IP Rating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOLW212602-W Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212602-W | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 2NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-R-24V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | Incandescent | 2NO | IP65 | - | ||
![]() AYLD39920N-G-24V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AYLD39920N-G-24V | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | Screw | - | 2.48 | - | Incandescent | 2NO | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-MF2F01Q-G-12V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Momentary | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | Incandescent | 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW1L-MF2C20QD-G-120V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | LED | 2NO | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F01Q-Y-24V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | Incandescent | 1NC | IP65 | - | ||
![]() ALW29911DN-Y-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | ALW29911DN-Y-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 440 | Mushroom Button | CSA, UL | - | Silver | 220 | - | IDEC | HW4L-A4F11Q-W-24V | Panel | - | -25C to 50C | 50C | -25C | Maintained | DPST | 40(mm) | N.O./N.C. | Maintained Contact | 500000 | LED/LENS | Screw | - | - | 10@110VAC(A) | Incandescent | 1NO, 1NC | IP65 | 45.2(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-A4F02Q-S-12V | - | - | - | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | Incandescent | 2NC | IP65 | - | ||
![]() AOLD39920N-A-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | AOLD39920N-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW2P-1FM4-R Idec | In Stock | - | - | - | - | Black Plastic | Black Plastic | - | - | Flat Square | IDEC | HW2P-1FM4-R | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Red | 2.84 | - | Incandescent | - | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-W-12V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | Incandescent | 2NO | IP65 | - | ||
![]() AOLW212610-A Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212610-A | - | - | - | - | - | Maintained | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 1NO | IP65 | - | ||
![]() AOLW212610-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212610-G | - | - | - | - | - | Maintained | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 1NO | IP65 | - | ||
![]() LA1L-A1C55-W Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C55-W | - | - | - | - | - | Maintained | - | - | - | - | - | - | Solder | - | - | - | Incandescent | SPDT | IP65 | - | ||
![]() AOLW212611-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212611-G | - | - | - | - | - | Maintained | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() AOLW212611-R Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212611-R | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() LA1L-A1C56-A Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C56-A | - | - | - | - | - | Maintained | - | - | - | - | - | - | Solder | - | - | - | Incandescent | SPDT | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-W-24V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | Incandescent | 2NO | IP65 | - | ||
![]() AYLW49911-S-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AYLW49911-S-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | - | - | - | Push-Pull | - | - | - | - | - | - | Screw | - | 2.5 | - | Incandescent | 1NO, 1NC | IP65 | - |