- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | LED Size | Manufacturer | Manufacturer Part Number | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Series | ECCN Code | Terminal Finish | Additional Feature | Subcategory | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Termination Type | Illumination | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Bushing Diameter | Bushing Type | Lamp Type | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOLD29911N-A-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AOLD29911N-A-12V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() AYLW49911-R-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AYLW49911-R-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.5 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4L-M1F01Q-R-12V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NC | IP65 | - | - | - | ||
![]() AVLD312620N-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AVLD312620N-R | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | - | - | Push Lock-Twist Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 3.84 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
![]() AOLFD212620N-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD212620N-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB15CKG01-12-CB NKK Switches | In Stock | - | - | Gold | NO | PANEL MOUNT | Polyamide (PA) | POLYCARBONATE | GOLD | BRASS | COPPER ALLOY | GOLD | Square | - | RED-WHITE | - | NKK Switches | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | T-1 | NKK Switches | KB15CKG01-12-CB | Panel Mount | - | 50 °C | -25 °C | - | Obsolete | 5.84 | Details | Yes | Epoxy | 28 VDC | KB | EAR99 | Gold Flash (Au) | 12V LAMP | Switches | 400 mVA | compliant | - | Solder Lug | 11.9888 mm | PUSHBUTTON | ON - (ON) | 0.05 mΩ | 1000000000 Ω | MOLDED | SOLDER LUG | LAMP | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | Red | - | ON-(ON) | 2.9972 mm | MOMENTARY | WAVE | 0.559 inch | BLACK | - | 0.472 inch | M12P1 | Incandescent | 0.197 inch | Pushbutton Switches | - | - | 38.5064 mm | 0.138 inch | UL 94 V-0 | ||
![]() AOLFD212611N-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD212611N-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-A4F10Q-G-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F10Q-G-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO | IP65 | - | - | - | ||
![]() AOLFD212620N-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD212620N-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLFD224602N-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD224602N-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB16MKW01-5C-JC NKK Switches | In Stock | - | - | Silver | - | - | Polyamide (PA) | - | - | - | - | - | Plunger | Plunger | - | - | NKK Switches | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | NKK Switches | KB16MKW01-5C-JC | PCB Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Epoxy | - | KB | EAR99 | - | - | Switches | - | compliant | 1 A | PC Pin | - | - | ON - ON | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() AYLD39920N-R-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AYLD39920N-R-24V | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
![]() HW1L-A4F11H2-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F11H2-G | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3.53 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-MF2F01Q-A-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NC | IP65 | - | - | - | ||
![]() LA3L-A1C22V-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA3L-A1C22V-W | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | DPDT | IP65 | - | - | - | ||
![]() KB26SKW01-5D-JB NKK Switches | In Stock | - | - | Silver | - | - | Polyamide (PA) | - | - | - | - | - | Square | - | - | - | NKK Switches | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | NKK Switches | KB26SKW01-5D-JB | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Epoxy | - | KB | EAR99 | - | - | Switches | - | compliant | 1 A | Solder Lug | - | - | ON - ON | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | Amber | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-MF2F01Q-G-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NC | IP65 | - | - | - | ||
![]() APD199N-C-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APD199N-C-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-MF2F01Q-G-6V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-AF2F01Q-A-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NC | IP65 | - | - | - |