- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Shape | Actuator Material | (Select First, Then Apply Filters) Compatible Series | AC Voltage Rating (Max) | Actuator | Alternate PN | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Switch Configuration | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | Current Rating (Max) | Switch Action | Requires | Hardware | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52BT6EBJV Siemens | 2149 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Round, Button | - | - | - | White | - | 120 VAC | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6G5JV Siemens | 2975 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6H5JV Siemens | 2781 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700CSP7B60M1REH E-Switch | 23 |
| - | - | Gold | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | Diallyl Phthalate (DAP) | - | Nylon | - | - | Round | ST711091 | - | - | - | - | - | Gold | 0.4 VA Max at 20V (AC or DC) Max | - | - | - | - | 50,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | 50000 Cycles | - | 700CSP7B60M1REH | - | + 85 C | E-Switch | - 30 C | - | Bushing Mount | - | - | - | 85 °C | -30 °C | - | Bulk | BULK | Active | - | - | Active | 5.79 | Details | - | Epoxy seal on Terminals (standard) | - | 20 VAC | 20 V | - | -30°C ~ 85°C | - | - | 700C | e4 | - | - | - | Solder Lug | - | Standard | GOLD | - | - | - | PANEL MOUNTABLE | - | - | 0.4VA (AC/DC) | - | - | compliant | - | PC Pin | - | 12.7 mm | 6.86 mm | Round, Plunger | SPDT | SPDT On - (On) | Circular - 6.35mm Dia | White | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | LATCHED | - | Hardware included w/threaded bushing (standard) | 5.39 N | - | Standard Switches | - | - | - | - | - | - | - | 11.88 mm | - | - | UL 94 V-0 | - | - | ||
![]() A22NL-RPA-TRA-G100-RC Omron Automation and Safety | 40 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | SPST | - | 500,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-BNA-NGA-G100-NN Omron Automation and Safety | 30 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | Green | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | 100000 Cycle | - | AL6Q-M13-R-ENGRAVED | - | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | ||
![]() AL6Q-M13P-R Idec | 9 |
| - | - | Gold | - | - | - | - | - | Square | - | - | - | - | - | CE, CSA, UR | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | IDEC | AL6Q-M13P-R | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | A6 | - | - | - | - | - | - | - | - | - | - | Red | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Pushbutton Illuminated | - | - | - | - | - | - | 1.22 | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | HW4L-A1F10QD-W-12V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | ||
![]() HW1B-M2F11-B Idec | 29 |
| - | - | - | - | - | - | - | - | - | - | - | 440 | - | - | CE, CSA, UL | IDEC | Black | - | - | Silver | - | 220 | - | - | - | - | 1 | - | - | Non-Illuminated | - | IDEC | HW1B-M2F11-B | - | + 60 C | - | - 25 C | - | Panel | -25C to 50C | 50C | -25C | - | - | Momentary | - | - | - | SPDT | 29.4(mm) | - | - | - | - | - | N.O./N.C. | - | 24 VDC | - | - | - | - | HW1B | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | 5000000 | - | - | SPST | Not Required | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | - | 1.98 | 10@110VAC(A) | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | 45.7(mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | HW4L-A1F10QD-R-240V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | ||
![]() ZB5AR3 Schneider | 46 |
| - | - | - | - | - | - | - | - | - | - | Schneider, Harmony XB5 | - | - | - | - | Schneider Electric | Green | Black | Round | - | - | - | IP66 | Other | ZB5 Series | - | 1 | 22 mm Pushbutton Switches | - | - | - | Schneider Electric | - | Plastic | + 70 C | Schneider Electric | - 40 C | - | Panel Mount | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | Harmony XB5 | - | - | - | - | - | - | Head | - | - | - | Dark Gray | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | Pushbutton, Mushroom | - | - | 22mm (Round) | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | Switch Actuators | - | - | Switch Actuators | - | IP66, IP67, IP69K | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | HW4L-A1F10QD-S-240V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | HW1L-A1F10QD-A-120V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | Amber | - | - | - | - | - | 1.98 | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Flush | - | CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | HW4L-A1F10QD-R-12V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | ||
![]() AL6M-M14P-MG Idec | 27 |
| - | - | Gold | - | - | - | - | - | Round | - | - | - | - | - | CE, CSA, UR | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | IDEC | AL6M-M14P-MG | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | A6 | - | - | - | - | - | - | - | - | - | - | Green | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Pushbutton Illuminated | - | - | - | - | - | - | 1.22 | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | IDEC CORP | - | - | IDEC | ALFW29911D-G-120V | - | - | - | - | Φ22mm | - | - | - | - | - | - | Momentary | - | - | Active | - | - | - | 5.8 | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | - | Green | - | Switches | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | Screw | Pushbutton Illuminated | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | ||
![]() A22NN-MNM-NAA-G100-NN Omron Automation and Safety | 23 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LB15CKW01-5F-JF NKK Switches | 7 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | Silver (Ag) | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | LED | - | - | Green | - | - | - | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() XB6CF3B1B Schneider Electric | 46 |
| - | - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB6CF3B1B | - | +70°C | Schneider Electric | -25°C | - | Panel Mount | - | - | - | - | - | - | Box | - | Active | - | - | Active | 5.76 | Details | Yes | - | - | 120 V | 125 V | - | -25°C ~ 70°C | - | - | Harmony XB6 | - | - | - | - | Tab | - | Standard, Illuminated | - | 70 °C | -25 °C | - | - | Switches | - | 3A (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | unknown | - | Quick Connect - 0.110" (2.8mm) | - | - | - | Square, Button | SPST-NO | On-Off | Circular - 16.00mm Dia | Green | - | 12 VDC | LED, Green | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | Quick Connect | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | IP65 |