- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Cap Color | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LED Size | Life | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Additional Feature | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Termination Type | Throw Configuration | Illumination | Switch Type | Contact Form | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Switch Action | Bushing Length | Contact (DC) Max Power Rating R Load | Bushing Diameter | Actuator Finish | Product | Bushing Type | Lamp Type | Terminal Length | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2065LS1G01-BA NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Diallyl Phthalate Resin | GOLD | COPPER | - | GOLD | Plunger | Plunger | - | - | 1500VAC V | 50000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Non-Illuminated | DIALLYL PHTHALATE | - | - | MB2065LS1G01-BA | MB2000 | Panel Mount | 85 °C | -15 °C | Active | 5.7 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | MB2000 | - | Yes | - | EAR99 | - | - | 400 mVA | not_compliant | - | Solder Lug | 13.0048 mm | 7.8994 mm | PUSHBUTTON | ON - ON | 0.02 mΩ | 1000000000 Ω | EPOXY | SOLDER LUG | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | ON-ON | 4.445 mm | ALTERNATE | 0.335 inch | - | 0.25 inch | NICKEL | - | 1/4-40 | - | 0.157 inch | - | 41.2242 mm | 0.41 inch | UL 94 V-0 | ||
![]() UB216KKW016G-3JB NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Square | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | 10000 Cycles | UB216KKW016G-3JB | - | Panel Mount | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 250 VAC | - | - | UB2 | e4 | - | - | EAR99 | GOLD | - | - | compliant | 5 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Blue, Super Bright | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | UL 94 V-0 | ||
![]() KP0215ASBKGG03RGB-2FJB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | 12 V | - | 12 VDC | - | KP | - | - | Solder | - | - | - | - | - | 100 mA | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | SPST | - | - | SPST | LED | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | ||
![]() 57-10-000304 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | 250 mA | Screw | - | - | - | ON - OFF | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | - | LED | - | - | - | - | - | ||
![]() LK25WKWO1-12-JC NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB15NKG01N-JB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | 28 VAC | 28 VDC | - | UB | - | - | - | - | - | - | 400 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP0215ASBKGG036CF-2SJB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | KP | - | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | SPST | - | Super Bright Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | ||
![]() EB2011G-E-J41H NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | Yellow | - | - | - | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 100000 Cycles | EB2011G-E-J41H | EB | Panel Mount | - | - | Active | 5.74 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | EB2011 | - | - | - | - | - | - | 400 mVA | not_compliant | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | UL 94 V-0 | ||
![]() LB15CKW01-00-A NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Round | Round | - | - | - | - | - | - | Non-Illuminated | - | - | 1000000 Cycles | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | 250 VAC | - | - | LB | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() UB15NBKG01N-JB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | 28 VAC | 28 VDC | - | UB | - | - | - | - | - | - | 400 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YB215CWCKG01/CUL-5D24-EB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Plunger | - | - | Yellow, White | - | - | 1 | - | Illuminated | - | T-1 1/4 Bi-pin | 1000000 Cycles | - | - | Panel Mount | - | - | - | - | Details | - | Epoxy | - | - | 28 VAC | 28 VDC | - | YB2 | - | - | - | - | - | - | 400 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | SPDT | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | UL 94 V-0 | ||
![]() MDP160AS19G E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | 250 V | - | 250 VAC | - | Bulk | MDP | - | - | Solder | - | - | - | - | - | 8 A | PC Pin | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | Illuminated | Green | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | ||
![]() LB25RKW01-28-FJ NKK Switches | In Stock | - | - | Silver | Snap in | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Rectangular | Rectangular | - | - | - | - | 1 | - | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | - | - | Panel Mount | - | - | - | - | Details | - | - | 250 V | - | 250 VAC | - | Bulk | LB | - | - | Solder | - | - | - | - | - | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | DPDT | - | - | DPDT | LED | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | UL 94 V-0 | ||
![]() LB26SKW01-BJ NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Square | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | LB26SKW01-BJ | - | Panel Mount | - | - | Obsolete | 5.84 | Details | Yes | - | - | - | 250 VAC | - | - | LB | e4 | - | - | EAR99 | Silver (Ag) | - | - | compliant | 3 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() MDP160AS51R E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | 250 V | - | 250 VAC | - | Bulk | MDP | - | - | Solder | - | - | - | - | - | 8 A | PC Pin | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | SPDT | - | - | SPDT | Illuminated | Red | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | ||
![]() YB215CWSKW01-N-EB/CUL NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 125 VAC | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() YB215CWCSG01-6F-JB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Plunger | - | - | Clear, White | - | - | 1 | NKK SWITCHES OF AMERICA INC | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | YB215CWCSG01-6F-JB | YB2 | Panel Mount | - | - | Obsolete | 5.77 | Details | - | Epoxy | - | - | 28 VAC | 28 VDC | - | YB2 | - | - | - | - | - | - | 400 mVA | unknown | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | UL 94 V-0 | ||
![]() YB215CWCKG01-5D24-EB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | Plunger | - | - | Yellow, White | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 1/4 Bi-pin | 1000000 Cycles | YB215CWCKG01-5D24-EB | - | Panel Mount | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | YB2 | e3 | - | - | EAR99 | Tin (Sn) | - | 400 mVA | not_compliant | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | UL 94 V-0 | ||
![]() KP0215ASBKGG036CF-2TJB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | KP | - | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | SPST | - | Super Bright Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | ||
![]() LB25WGW01-28-JE NKK Switches | In Stock | - | - | Silver | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | GOLD OVER NICKEL | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | Round | Round | YELLOW | - | 1500VAC V | 100000 Cycle(s) | - | NKK SWITCHES CO LTD | Illuminated | DIALLYL PHTHALATE | T-1 Bi-pin | 1000000 Cycles | LB25WGW01-28-JE | - | Panel Mount | 50 °C | -25 °C | Obsolete | 5.84 | Details | Yes | Epoxy | - | - | 250 VAC | - | - | LB | e4 | - | - | EAR99 | Silver (Ag) | TWO RUBBER SEALS | - | compliant | 3 A | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | ON - (ON) | 0.05 mΩ | 200000000 Ω | EPOXY | QUICK CONNECT | - | LAMP | PUSHBUTTON SWITCH | DPDT | - | Clear | 3 A | - | BREAK-BEFORE-MAKE | - | 250 V | ON-(ON) | 2.9972 mm | MOMENTARY | - | - | 0.866 inch | - | - | M22P1 | LED | - | IP65 | - | 0.201 inch | UL 94 V-0 |