- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP0215ASBKGG036CF-2FJB NKK Switches | In Stock | - | - | Gold | - | - | Square | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | - | KP | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | Super Bright Red, Green | - | - | LED | - | - | - | ||
![]() KP0215ASBKGG03RGB-3TJB NKK Switches | In Stock | - | - | Gold | - | - | Square | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | - | KP | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | RGB | - | - | LED | - | - | - | ||
![]() KP0215ASBKGG036CF-3SJB NKK Switches | In Stock | - | - | Gold | - | - | Square | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | - | KP | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | Super Bright Red, Green | - | - | LED | - | - | - | ||
![]() KP0215ASBKGG036CF-3FJB NKK Switches | In Stock | - | - | Gold | - | - | Square | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 12 VDC | - | - | KP | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | Super Bright Red, Green | - | - | LED | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | - | - | - | Amber | - | Standard Switches | LED | - | - | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | - | - | - | Green | - | Standard Switches | LED | - | - | IP20, IP65 | ||
![]() HW1B-V411-Y IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Standard Switches | - | - | - | IP20, IP65 | ||
![]() HW1B-M130-S IDEC | In Stock | - | - | - | - | - | Flush | - | - | - | - | Blue | - | - | - | - | - | - | Non-Illuminated | - | HW1B-M130-S | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW1B | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | - | - | - | - | - | Standard Switches | - | - | - | IP20, IP65 | ||
![]() UB26KKW015F-FF/CUL NKK Switches | In Stock | - | - | Gold | - | - | Square | - | - | - | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | UB26KKW015F-FF/CUL | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | UB26KKW015F/CUL-FF | Active | - | 5.8 | Details | Yes | - | - | - | 125 VAC | 30 VDC | - | - | UB | - | - | - | - | - | compliant | 5 A | Solder Lug | - | - | ON - ON | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | Green | - | - | LED | - | - | - | ||
![]() 3SU11030AB701FA0 Siemens | 110420296 |
| - | - | Panel Mount, Front | Plastic | - | - | - | 3SU1103 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 110 VAC | LED, White | 3,000,000 Cycles | - | - | Screw | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11030AB203FA0 Siemens | 40 |
| - | - | Panel Mount, Front | Plastic | - | - | - | 3SU1103 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | 110 VAC | LED, Red | 3,000,000 Cycles | - | - | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11520AB001FA0 Siemens | 40 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1152 | - | - | - | - | - | 10,000,000 Cycles | - | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Amber | 24 VAC/DC | LED, Amber | 3,000,000 Cycles | - | - | Screw | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11030AB303FA0 Siemens | 16 |
| - | - | Panel Mount, Front | Plastic | - | - | - | 3SU1103 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 110 VAC | LED, Yellow | 3,000,000 Cycles | - | - | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11560AB703FA0 Siemens | 45 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1156 | - | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 230 VAC | LED, White | 3,000,000 Cycles | - | - | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 52PP2GRAB Siemens | 2745 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | Standard, Illuminated | - | - | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | 120 VAC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11560AB701FA0 Siemens | 18 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1156 | - | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | Active | - | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 230 VAC | LED, White | 3,000,000 Cycles | - | - | Screw | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11560AB303FA0 Siemens | 18 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1156 | - | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 230 VAC | LED, Yellow | 3,000,000 Cycles | - | - | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() PV0H24011-341-CRS E-Switch | 56 |
| - | - | Panel Mount, Front | - | Round | Round | 52-PV0H24011341CRS | - | E-Switch | - | - | - | - | 50,000 Cycles | 1 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | PV Anti-Vandal | - | 0.244997 oz | - | 36 V | - | -20°C ~ 55°C | PVO | Anti-Vandal, Illuminated | Black | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 2.8 VDC | LED, Blue | 1,000,000 Cycles | - | SPST | - | Pushbutton Switches | - | Blue | - | Anti-Vandal Switches | LED | - | Pushbutton Switches | IP65 | ||
![]() 3SU11530AB701FA0 Siemens | 26 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1153 | - | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | - | Active | - | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 110 VAC | LED, White | 3,000,000 Cycles | - | - | Screw | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 3SU11560AB501FA0 Siemens | 40 |
| - | - | Panel Mount, Front | Metal | - | - | - | 3SU1156 | - | - | - | - | - | 10,000,000 Cycles | - | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | 230 VAC | LED, Blue | 3,000,000 Cycles | - | - | Screw | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) |