- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LED Size | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Contact Configuration | Product | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11560AB203FA0 Siemens | 36624333 |
| - | - | Panel Mount, Front | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 3SU1156 | - | - | Chrome | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | Yes | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | Box | - | Active | - | - | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | - | - | Standard, Illuminated | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | 230 VAC | LED, Red | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | ||
![]() LB16RKW01-05-EJ NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Rectangular | Rectangular | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 Bi-pin | NKK Switches | LB16RKW01-05-EJ | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | - | - | - | LB | e4 | EAR99 | - | Silver (Ag) | Switches | - | - | - | compliant | 3 A | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() HW1B-A111-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CE, CSA, UL | - | IDEC | Red | - | - | - | - | - | - | - | Non-Illuminated | - | - | IDEC | HW1B-A111-R | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW1B | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | Spring-Up Screw | Pushbutton Switches | - | - | - | - | - | - | - | 1.98 | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | ||
![]() YB16CKG03-EB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16CKG03-EB | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | White, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB26CKG01-FB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Plunger | Plunger | - | - | - | NKK Switches | Green, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | NKK Switches | YB26CKG01-FB | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB2 | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() LB16WGW01-5D-JB NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | - | - | SILVER | PHOSPHOR BRONZE | - | SILVER | Round | Round | CLEAR-WHITE | - | - | NKK Switches | - | - | - | - | - | 10000000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | LIQUID CRYSTAL POLYMER | T-1 1/2 Bi-pin | NKK Switches | LB16WGW01-5D-JB | - | - | - | - | - | Panel Seal | - | - | - | 50 °C | -25 °C | - | - | Obsolete | - | 5.84 | Details | - | Epoxy | - | - | - | - | - | LB | - | EAR99 | - | - | Switches | - | - | - | compliant | 3 A | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | - | ON - ON | - | 0.05 mΩ | 200000000 Ω | - | 3 A | - | - | EPOXY | 30 V | QUICK CONNECT | LED | - | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | Amber | 3 A | - | - | - | 250 V | - | - | ON-ON | 2.9972 mm | - | - | - | - | - | - | M22P1 | LED | - | 0.295 inch | Pushbutton Switches | - | IP65 | 9.4996 mm | 0.165 inch | UL 94 V-0 | ||
![]() YB26SKG01-CB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Plunger | Plunger | - | - | - | NKK Switches | Red, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | NKK Switches | YB26SKG01-CB | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB2 | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB16WRKG01-BB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16WRKG01-BB | - | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | White, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB16WCKG03-GB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16WCKG03-GB | - | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Blue, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() UB26RKG03N-E NKK Switches | In Stock | - | - | Gold | - | NO | THROUGH HOLE-STRAIGHT | Silver Alloy | - | POLYCARBONATE | GOLD OVER NICKEL | BRASS | COPPER ALLOY | GOLD OVER NICKEL | Square | - | YELLOW | - | - | NKK Switches | - | - | - | - | 1500VAC V | 200000 Cycle(s) | 1 | NKK SWITCHES OF AMERICA INC | Non-Illuminated | GLASS FILLED DIALLYL PHTHALATE | - | NKK Switches | UB26RKG03N-E | UB | - | - | - | - | PCB Mount | - | - | - | 70 °C | -20 °C | - | - | Active | - | 5.76 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | UB2 | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | 20.32 mm | 15.24 mm | PUSHBUTTON | - | ON - ON | - | 0.1 mΩ | 200000000 Ω | - | - | - | - | EPOXY | - | SOLDER | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | QUICK-MAKE/-BREAK | - | - | - | 8 | ON-ON | 2.3114 mm | MOMENTARY | WAVE | - | - | - | - | - | - | - | 0.157 inch | Pushbutton Switches | - | - | 16.4846 mm | 0.098 inch | UL 94 V-0 | ||
![]() YB15SKG03-BB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | NKK Switches | YB15SKG03-BB | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB25RKG03-EB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Plunger | Plunger | - | - | - | NKK Switches | Yellow, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | NKK Switches | YB25RKG03-EB | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB2 | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB25RKG01-EB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Plunger | Plunger | - | - | - | NKK Switches | Yellow, White | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | NKK Switches | YB25RKG01-EB | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB2 | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() LB25WGW01-EJ NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | SILVER | PHOSPHOR BRONZE | - | SILVER | Round | Round | - | - | - | NKK Switches | - | - | - | - | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | LIQUID CRYSTAL POLYMER | T-1 Bi-pin | NKK Switches | LB25WGW01-EJ | - | - | - | - | - | Panel Seal | - | - | - | 70 °C | -25 °C | - | - | Obsolete | - | 5.84 | Details | - | Epoxy | - | - | - | - | - | LB | - | EAR99 | - | - | Switches | - | - | - | compliant | 3 A | Solder Lug | 24.9936 mm | - | PUSHBUTTON | - | ON - (ON) | - | 0.05 mΩ | 200000000 Ω | - | - | - | - | EPOXY | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Clear | 3 A | 3A@250VAC | - | - | 250 V | - | - | ON-(ON) | 2.9972 mm | MOMENTARY | - | 0.472 inch | - | - | - | M22P1 | LED | - | 0.295 inch | Pushbutton Switches | - | IP65 | 9.4996 mm | 0.197 inch | UL 94 V-0 | ||
![]() YB16KKG01-CB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16KKG01-CB | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Red, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB16NKG03-CB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16NKG03-CB | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Red, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() YB16WCKG03-FB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | NKK SWITCHES CO LTD | Illuminated | - | - | NKK Switches | YB16WCKG03-FB | - | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | YB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | PC Pin | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Green, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | - | - | - | UL 94 V-0 | ||
![]() LB16WGG01-5C-JC NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Round | Round | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 1/2 Bi-pin | NKK Switches | LB16WGG01-5C-JC | - | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Active | - | 5.8 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | LB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | UL 94 V-0 | ||
![]() LB26WKG01-5F-JB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | Round | Round | - | - | - | NKK Switches | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 1/2 Bi-pin | NKK Switches | LB26WKG01-5F-JB | - | - | - | - | - | Panel Seal | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Details | - | Epoxy | - | - | 28 VDC | - | - | LB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pushbutton Switches | - | IP65 | - | - | UL 94 V-0 | ||
![]() LB26WGG01-5D-JB NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | - | - | GOLD | PHOSPHOR BRONZE | - | GOLD | Round | Round | CLEAR-WHITE | - | - | NKK Switches | - | - | - | - | - | 10000000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | LIQUID CRYSTAL POLYMER | T-1 1/2 Bi-pin | NKK Switches | LB26WGG01-5D-JB | - | - | - | - | - | Panel Seal | - | - | - | 50 °C | -25 °C | - | - | Obsolete | - | 5.84 | Details | - | Epoxy | - | - | 28 VDC | - | - | LB | - | EAR99 | - | - | Switches | 400 mVA | - | - | compliant | - | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | - | ON - ON | - | 0.1 mΩ | 200000000 Ω | - | - | - | - | EPOXY | - | QUICK CONNECT | LED | - | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Amber | - | - | - | - | - | - | - | ON-ON | 2.9972 mm | - | - | - | - | - | - | M22P1 | LED | - | 0.295 inch | Pushbutton Switches | - | IP65 | 9.4996 mm | 0.165 inch | UL 94 V-0 |