- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Cap Color | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LED Size | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Sealing | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Bushing Diameter | Product | Bushing Type | Lamp Type | Terminal Length | IP Rating | Height | Length | Width | Body Height | Actuator Length | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB26SKG01-FJ NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Square | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | LB26SKG01-FJ | - | - | - | Panel Mount | - | - | - | Obsolete | 5.84 | Details | Yes | - | - | - | 28 VAC | 28 VDC | - | - | - | LB | e4 | - | - | - | EAR99 | - | - | Gold (Au) | - | 400 mVA | - | - | - | - | compliant | - | Solder Lug | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() UB15NKBG01N-A NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | 28 VAC | 28 VDC | - | - | - | UB | - | - | - | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB15WKW01-28-EJ NKK Switches | In Stock | - | - | - | Gold | - | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | GOLD OVER NICKEL | Round | Round | YELLOW | - | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | DIALLYL PHTHALATE | T-1 Bi-pin | 1000000 Cycles | LB15WKW01-28-EJ | - | - | - | Panel Mount | 50 °C | -25 °C | - | Obsolete | 5.84 | Details | Yes | Epoxy | - | - | 250 VAC | - | - | - | - | LB | e4 | - | - | - | EAR99 | - | - | Silver (Ag) | TWO RUBBER SEALS | - | - | - | - | - | compliant | 3 A | Solder Lug | - | 15.7988 mm | 15.7988 mm | PUSHBUTTON | - | ON - (ON) | - | 0.05 mΩ | 200000000 Ω | - | EPOXY | QUICK CONNECT | LAMP | - | PUSHBUTTON SWITCH | SPDT | Clear | 3 A | - | BREAK-BEFORE-MAKE | - | 250 V | - | ON-(ON) | 2.9972 mm | MOMENTARY | - | - | 0.866 inch | - | M22P1 | LED | - | IP65 | - | - | - | - | 0.201 inch | - | UL 94 V-0 | - | ||
![]() YB15WCKG03-05-FB NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Round | Round | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | YB15WCKG03-05-FB | - | - | - | PCB Mount | - | - | - | Obsolete | 5.84 | - | Yes | - | - | - | 28 VAC | 28 VDC | - | - | - | YB | - | - | - | - | EAR99 | - | - | - | - | 400 mVA | - | - | - | - | compliant | - | PC Pin | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EB2011-B-J21F NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Square | - | - | White | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 100000 Cycles | EB2011-B-J21F | EB | - | - | Panel Mount | - | - | - | Active | 5.74 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | - | - | EB2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 3 A | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() LP0115CMKW01A/CUL NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | - | - | - | - | LP01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB225SKG036CF-5JCF14 NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Plunger | - | - | Clear, Red, Green | - | - | - | NKK SWITCHES CO LTD | Illuminated | - | - | 1000000 Cycles | UB225SKG036CF-5JCF14 | - | + 50 C | - 25 C | PCB Mount | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | - | - | UB2 | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 18.5 mm | 19 mm | 15 mm | - | - | - | UL 94 V-0 | - | ||
![]() YB16WCKW01-1CF12-JC NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Plunger | - | - | Clear, Red | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | 100000 Cycles | YB16WCKW01-1CF12-JC | - | - | - | Bushing Mount | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | - | - | YB | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | not_compliant | 3 A | Solder Lug | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() UB225KKG01N-4JF NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Plunger | - | - | Clear, Green | - | - | - | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | UB225KKG01N-4JF | - | - | - | Panel Mount | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | - | - | UB2 | e4 | - | - | - | EAR99 | - | - | GOLD | - | 400 mVA | - | - | - | - | compliant | - | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HB15CKW01-6B-CB NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Round | Round | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | Details | - | Epoxy | - | - | 30 VAC | 30 VDC | - | - | - | HB | - | - | - | - | - | - | - | - | - | 100 mVA | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | SPDT | White, Super Bright | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() LA-S-OA-V3-1-K-GRN-WHT E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | 250 V | 250 VAC | 250 VDC | - | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-10-000302 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | Screw | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | - | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() YB16KKW01-2CF12-JB NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Plunger | - | - | Clear, White | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | 100000 Cycles | YB16KKW01-2CF12-JB | - | - | - | Panel Mount | - | - | YB16KKW01-2CF12-JB-RO | Active | 5.8 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | compliant | 3 A | Solder Lug | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 402SCQEUL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2016SD1W01-BC NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 125 VAC | - | - | - | - | MB2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YB26WRKW01-2CF05-JB NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Plunger | - | - | Clear, White | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 1/2 Bi-pin | 200000 Cycles | YB26WRKW01-2CF05-JB | - | - | - | Panel Seal | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | - | - | YB2 | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | not_compliant | 3 A | Solder Lug | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() YB26WSKW01-28-JB NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | Plunger | - | - | Clear, White | - | - | 1 | - | Illuminated | - | T-1 Bi-pin | 200000 Cycles | - | - | - | - | Panel Seal | - | - | - | - | - | Details | - | Epoxy | - | - | 125 VAC | - | - | - | - | YB2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | DPDT | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() UB26SKG03N-B NKK Switches | In Stock | - | - | - | Gold | - | - | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED REINFORCED NYLON | POLYCARBONATE | GOLD OVER NICKEL | BRASS | COPPER ALLOY | GOLD OVER NICKEL | Square | - | WHITE | - | 1500VAC V | 200000 Cycle(s) | 1 | NKK SWITCHES OF AMERICA INC | Non-Illuminated | GLASS FILLED DIALLYL PHTHALATE | - | - | UB26SKG03N-B | UB | - | - | PCB Mount | 70 °C | -20 °C | - | Active | 5.76 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | - | - | UB2 | - | - | - | - | EAR99 | - | - | - | - | 400 mVA | - | - | - | - | compliant | - | PC Pin | - | 15.24 mm | 15.24 mm | PUSHBUTTON | - | ON - ON | - | 0.1 mΩ | 200000000 Ω | - | EPOXY | SOLDER | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | QUICK-MAKE/-BREAK | - | - | 8 | ON-ON | 2.3114 mm | MOMENTARY | WAVE | - | - | - | - | - | 0.157 inch | - | - | - | - | 16.4846 mm | 0.098 inch | - | - | - | ||
![]() A4EG-BM2B041 Omron Automation and Safety | 46 | - | Datasheet | 2 Weeks | - | Cable | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | A4EG | - | Active | 1 (Unlimited) | Screw | - | - | 3 | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277mm | 60mm | - | - | RoHS Compliant | - | IP65 | ||
![]() A22NN-BNM-NGA-G002-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |