- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Material | Shape | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F230SS-311-M26 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | - | 52-PV4F230SS311M26 | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | 24 V | - | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | - | Pushbutton Switches | - | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 22 mm | - | ||
![]() PA441C4000-116 E-Switch | 32 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | - | Rectangular | Rectangular | 14-PA441C4000116 | - | - | E-Switch | - | - | - | - | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | - | + 65 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 125 V | - | - | -20°C ~ 65°C | PA4, LAMB | Standard, Illuminated | Grey | Switches | 16A (AC) | - | - | 16 A | PC Pin | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Red | 125 VAC | Neon, Red | - | - | SPDT | - | Pushbutton Switches | - | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | UL 94 V-2 | ||
![]() 3SU11000AB701FA0 Siemens | 40 |
| - | - | Panel Mount, Front | - | Plastic | - | - | - | - | - | 3SU1100 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | - | 0 | 1 | 1 | - | Box | - | - | Active | - | - | - | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | - | - | 10,000,000 Cycles | - | - | Screw | - | -25 → +70°C | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | ||
![]() 3SU11500AB203FA0 Siemens | 28 |
| - | - | Panel Mount, Front | - | Metal | - | - | - | - | - | 3SU1150 | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | SIRIUS ACT | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | - | - | 10,000,000 Cycles | - | - | - | - | - 25 → +70°C | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | ||
![]() 3SU11500AB701FA0 Siemens | 32 |
| - | - | Panel Mount, Front | - | Metal | - | - | - | - | - | 3SU1150 | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | - | - | 10,000,000 Cycles | - | - | Screw | - | - 25 → +70°C | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | ||
![]() 3SU11000AB503FA0 Siemens | 6 |
| - | - | Panel Mount, Front | - | Plastic | - | - | - | - | - | 3SU1100 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | - | 0 | 1 | 1 | - | Box | - | - | Active | - | - | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | - | - | 10,000,000 Cycles | - | - | - | - | -25 → +70°C | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | ||
![]() PA4RN14C1100 E-Switch | 29 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 14-PA4RN14C1100 | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | - | 125 V | - | - | -20°C ~ 65°C | PA4, LAMB | Keyswitch | - | Switches | 16A (AC) | - | - | - | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Black | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Standard Switches | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 3SU11500AB103FA0 Siemens | 13 |
| - | - | Panel Mount, Front | - | Metal | - | - | - | - | - | 3SU1150 | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Black | - | - | 10,000,000 Cycles | - | - | - | - | - 25 → +70°C | - | - | SPST, SPST | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | ||
![]() 3SU11000AB601FA0 Siemens | 13 |
| - | - | Panel Mount, Front | - | Plastic | - | - | - | - | - | 3SU1100 | - | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | SIEMENS A G | - | Siemens | 3SU1100-0AB60-1FA0 | Plastic | +70°C | Siemens | -25°C | - | - | 0 | 1 | 1 | - | Box | - | Contact Manufacturer | Active | 5.76 | - | - | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | Screw | - | -25 → +70°C | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 3SU11000AB501FA0 Siemens | 20 |
| - | - | Panel Mount, Front | - | Plastic | - | - | - | - | - | 3SU1100 | - | - | - | - | - | 10,000,000 Cycles | - | SIEMENS A G | - | Siemens | 3SU1100-0AB50-1FA0 | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | Box | - | Contact Manufacturer | Active | 5.76 | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | Screw | - | -25 → +70°C | - | - | SPDT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | Flush | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | 1 | - | Illuminated | IDEC | HW1L-MF2F01QD-W-6V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | Fingersafe Screw | Pushbutton Switches | - | White | 1.98 | - | Standard Switches | LED | - | Pushbutton Switches | 1NC | IP65 | - | - | ||
![]() AB6M-M2P-MG Idec | 27 |
| - | Gold | - | - | - | Round | - | - | - | CE, CSA, UR | - | IDEC | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | AB6M-M2P-MG | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | A6 | - | Green | Switches | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | Pushbutton | - | - | 1.22 | - | Standard Switches | - | - | Pushbutton Switches | DPDT | IP65 | - | - | ||
![]() LW6L-M2C14W Idec | In Stock | - | - | Gold | - | - | - | - | Round | Button, Extended | - | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | 1 | - | Illuminated | IDEC | LW6L-M2C14W | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW-Silhouette | - | - | Pushbutton Illuminated | - | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | SPDT | Quick Connect, Solder | Pushbutton Switches | - | White | 2.05 | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
Tiny WHSL | 27 |
| - | Gold | - | - | - | - | Round | - | - | CSA, UL | - | IDEC | - | - | - | - | - | 1 | - | Illuminated | IDEC | HW4L-A4F20QD-R-120V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | Pushbutton Switches | - | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() ULV4F2GSSG525 E-Switch | 26 |
| - | Gold | Panel Mount, Front | - | - | - | Round, Flat | Round | T940078 | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2GSSG525 | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | 125 V | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Orange | 500,000 Cycles | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | - | Orange | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | ||
![]() ULV4F2BSS3J1 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T940046 | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 125 V | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 3 VDC | LED, Red/Yellow | 1,000,000 Cycles | - | SPDT | - | Pushbutton Switches | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | ||
![]() RP8200B2M1CEBLKGRYNIL E-Switch | 43 |
| - | Gold | Panel Mount, Front | - | - | - | Round | - | ST082009 | - | - | E-Switch | Grey | - | - | - | 200,000 Cycles | 50 | - | Non-Illuminated | E-Switch | - | - | + 85 C | E-Switch | - 30 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | Sealed | - | - | 24 V | - | -30°C ~ 85°C | RP8200 | Standard | Black | Switches | 100mA (DC) | IP67 - Dust Tight, Waterproof | - | 100 mA | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | Gray | - | - | 200,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP67 | 17.5 mm | - | ||
![]() LP4OA1PBNNR E-Switch | 26 |
| - | - | Through Hole | - | - | - | Without Cap | - | B240059 | - | - | E-Switch | - | - | - | - | - | 1 | E-SWITCH INC | Illuminated | E-Switch | LP4OA1PBNNR | - | + 70 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | Active | Active | 5.8 | Details | Yes | - | - | - | 30 V | - | -20°C ~ 70°C | LP4 | Standard, Illuminated | Black | Switches | 100mA (DC) | - | unknown | 0.1 A | PC Pin | Square, Button (Not Included) | DPDT | On-Mom | - | - | 1.9 VDC | LED, Red | 50,000 Cycles | - | DPDT | - | Pushbutton Switches | - | Red | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4F2BSS313 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T940045 | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 125 V | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | - | Pushbutton Switches | - | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | ||
![]() ULV4F2G11533 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T940018 | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 125 V | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Black | 6 VDC | LED, Green | 500,000 Cycles | - | DPDT | - | Pushbutton Switches | - | Green | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - |