- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Approvals | Bezel Style | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Lens Color | Depth Behind Panel | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5501M33 E-Switch | In Stock | - | - | Gold | - | Nylon | - | - | XR0219P | - | - | E-Switch | Yellow | - | 500 | - | Non-Illuminated | - | E-Switch | - | - | - | - | - | PCB Mount | - | - | BULK | - | - | - | - | - | - | - | - | 5500 | - | - | - | Switches | - | - | - | 12 mA | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() XA1E-BV313V-R Idec | In Stock | - | - | - | - | - | - | - | - | CCC, CE, CSA, UL | - | IDEC | - | - | 1 | - | Non-Illuminated | - | IDEC | XA1E-BV313V-R | - | - | - | Φ16mm | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | XA | - | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Emergency-Stop | - | - | 1.1 | - | - | - | Emergency Stop Switches / E-Stop Switches | 1NO, 3NC | IP65 | - | - | - | - | ||
![]() HW4P-1FQD-A-24V Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | Chrome Metal | IDEC | - | - | 1 | - | - | Flat Round | IDEC | HW4P-1FQD-A-24V | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | HW | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Panel Mount Indicators / Switch Indicators | - | Amber | 1.76 | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | - | ||
![]() LP4EE1PBNNB E-Switch | 33 |
| - | - | Through Hole | - | Without Cap | - | B240056 | - | - | E-Switch | - | - | 1 | - | Illuminated | - | E-Switch | - | + 70 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | BULK | - | Active | - | Details | - | - | 30 V | -20°C ~ 70°C | LP4 | - | Standard, Illuminated | Black | Switches | 100mA (DC) | - | - | 0.1 A | PC Pin | Plunger for Cap | DPDT | On-On | - | - | 2.8 VDC | LED, Blue | 50,000 Cycles | - | DPDT | - | Pushbutton Switches | Blue | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV7F2T0SS-331-M18 E-Switch | 9 |
| - | - | Panel Mount, Front | - | Round, Flat | - | 52-PV7F2T0SS331M18 | - | - | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | BULK | - | Active | - | Details | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | PV7 | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 2.8 VDC | LED, Green | 1,000,000 Cycles | - | SPDT | - | Pushbutton Switches | Green | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 25 mm | - | - | - | ||
![]() PV1F240BB-M08 E-Switch | 50 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV1F240BBM08 | - | - | E-Switch | - | 200,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | BULK | - | Active | - | Details | - | - | 36 V | -20°C ~ 55°C | PV1, LAMB | - | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | - | SPST | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | ||
![]() ULV4F2H11535 E-Switch | 26 |
| - | - | Panel Mount, Front | - | - | - | T940042 | - | - | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Black | 24 VDC | LED, Green | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | IP67 | - | - | - | - | ||
![]() ULV4F23SS355 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940087 | - | - | E-Switch | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | - | E-Switch | ULV4F23SS355 | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | BULK | Active | Active | 5.8 | Details | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Yellow | 500,000 Cycles | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | Yellow | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | - | - | ||
![]() WBL2UOARGQR05CLR E-Switch | 26 |
| - | - | Through Hole, Right Angle | - | - | - | B400020 | - | - | E-Switch | - | - | 84 | E-SWITCH INC | Illuminated | - | E-Switch | WBL2UOARGQR05CLR | - | E-Switch | - | - | PCB Mount | - | Bulk | BULK | Active | Active | 5.78 | Details | - | - | 30 V | -20°C ~ 70°C | WBL | EAR99 | Standard, Illuminated | - | Switches | 300mA (DC) | - | compliant | 300 mA | PC Pin | Round, Button, Domed | DPDT | On-Mom | - | Clear | 1.95, 2.1 VDC | LED, Red/Green | 10,000 Cycles | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | Red, Green | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() ULV4F2B11G544 E-Switch | 26 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | T940020 | - | - | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 12 VDC | LED, Blue | 1,000,000 Cycles | - | SPDT | - | Pushbutton Switches | Blue | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | - | - | - | - | ||
![]() PB2LS42D1100 E-Switch | 26 |
| - | - | Panel Mount, Snap-In | - | - | - | 34-PB2LS42D1100 | - | - | E-Switch | - | 10,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 85°C | PB2 | - | Standard | - | Switches | 20A (AC) | IP54 - Dust Protected, Water Resistant | - | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | Black | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() ULV4F2HSS333 E-Switch | 43 |
| - | - | Panel Mount, Front | - | - | - | T940040 | - | - | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Green | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | IP67 | - | - | - | - | ||
![]() LP2S1WHTYEL-N E-Switch | 26 |
| - | - | Through Hole | - | - | - | B250013 | - | - | E-Switch | - | 300,000 Cycles | 1 | - | Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -20°C ~ 70°C | LP2 | - | Standard, Illuminated | - | Switches | 1mA (DC) | - | - | - | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 2 VDC | LED, Yellow | 300,000 Cycles | - | - | - | Pushbutton Switches | Yellow | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() ULV8F2BSSG3H5 E-Switch | 26 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | - | - | - | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | - | E-Switch | ULV8F2BSSG3H5 | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | - | Active | Active | 5.8 | Details | - | 125 V | - | -20°C ~ 55°C | ULV8 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red/Blue | 1,000,000 Cycles | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | ||
![]() LASEEV32JREDRED E-Switch | 26 |
| - | - | Panel Mount, Front | - | - | - | XF0893P | - | - | E-Switch | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | - | 125 V | 24 V | -20°C ~ 55°C | LA | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | Red | 12 VDC | LED, Red | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() 700SP7M1QEAP2GRYBLK E-Switch | 26 |
| - | - | Panel Mount, Snap-In | - | - | - | T721011 | - | - | E-Switch | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | - | 120 V | 28 V | -30°C ~ 85°C | 700 | - | Standard | - | Switches | 3A (AC/DC) | - | - | - | Solder Lug | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | Black | - | - | 50,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PB2L42D1A23 E-Switch | 26 |
| - | - | Panel Mount, Snap-In | - | - | - | 34-PB2L42D1A23 | - | - | E-Switch | - | 10,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 85°C | PB2 | - | Standard | - | Switches | 20A (AC) | IP54 - Dust Protected, Water Resistant | - | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | Red, Green | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV4H2G0SS-334 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | - | - | 52-PV4H2G0SS334 | - | - | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | Bulk | BULK | - | Active | - | Details | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | DPDT | On-On | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Green | - | - | DPDT | - | Pushbutton Switches | Green | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 22 mm | - | - | - | ||
![]() LP4EE1PBBTR E-Switch | 26 |
| - | - | Through Hole | - | - | - | B240047 | - | - | E-Switch | - | - | 1 | - | Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | 30 V | -20°C ~ 70°C | LP4 | - | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | - | PC Pin | Round, Button | DPDT | On-On | - | Clear | 1.9 VDC | LED, Red | 50,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PA41EC1200 E-Switch | 26 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | Rectangular | Rectangular | 14-PA41EC1200 | - | - | E-Switch | - | 10,000 Cycles | 1 | - | Illuminated | - | E-Switch | - | + 65 C | E-Switch | - 20 C | - | PCB Mount | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 65°C | PA4, LAMB | - | Standard | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button | DPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | White | - | - | - | - | DPDT | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | UL 94 V-2 |